L-com, Inc. USB 3.0 Female to male Type A right angle down exit 0.75M U3A00055-075M

Description
L-com's Angled USB 3.0 Cable Assemblies are perfect for high speed data transfer in tight spaces. These cables utilize a straight type A connector on one end, and a up angled type A connector on the other. See tip for orientation chart. Meets USB 3.0 speeds and specifications. Features Type A female to Up Angle Type A male connectors Best Regards, Transfer rates up to 4.8 Gbps Fully shielded to provide maximum protection against EMI/RFI Color is blue Available in lengths of 0.5, 0.75, 1M Application Data Storage Video Transfer Data Acquisition
Datasheet
Description
L-com's Angled USB 3.0 Cable Assemblies are perfect for high speed data transfer in tight spaces. These cables utilize a straight type A connector on one end, and a up angled type A connector on the other. See tip for orientation chart. Meets USB 3.0 speeds and specifications. Features Type A female to Up Angle Type A male connectors Best Regards, Transfer rates up to 4.8 Gbps Fully shielded to provide maximum protection against EMI/RFI Color is blue Available in lengths of 0.5, 0.75, 1M Application Data Storage Video Transfer Data Acquisition
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB 3.0 Female to male Type A right angle down exit 0.75M - U3A00055-075M - L-com, Inc.
North Andover, MA, United States
USB 3.0 Female to male Type A right angle down exit 0.75M
U3A00055-075M
USB 3.0 Female to male Type A right angle down exit 0.75M U3A00055-075M
L-com's Angled USB 3.0 Cable Assemblies are perfect for high speed data transfer in tight spaces. These cables utilize a straight type A connector on one end, and a up angled type A connector on the other. See tip for orientation chart. Meets USB 3.0 speeds and specifications. Features Type A female to Up Angle Type A male connectors Best Regards, Transfer rates up to 4.8 Gbps Fully shielded to provide maximum protection against EMI/RFI Color is blue Available in lengths of 0.5, 0.75, 1M Application Data Storage Video Transfer Data Acquisition

L-com's Angled USB 3.0 Cable Assemblies are perfect for high speed data transfer in tight spaces. These cables utilize a straight type A connector on one end, and a up angled type A connector on the other. See tip for orientation chart. Meets USB 3.0 speeds and specifications.

Features

  • Type A female to Up Angle Type A male connectors Best Regards,
  • Transfer rates up to 4.8 Gbps
  • Fully shielded to provide maximum protection against EMI/RFI
  • Color is blue
  • Available in lengths of 0.5, 0.75, 1M

Application

  • Data Storage
  • Video Transfer
  • Data Acquisition
Supplier's Site
Usb 3.0 Female To Male Type A Right Angle Down Exit 0.75M Rohs Compliant L-Com - 07AH3320 - Newark, An Avnet Company
Chicago, IL, United States
Usb 3.0 Female To Male Type A Right Angle Down Exit 0.75M Rohs Compliant L-Com
07AH3320
Usb 3.0 Female To Male Type A Right Angle Down Exit 0.75M Rohs Compliant L-Com 07AH3320
USB 3.0 FEMALE TO MALE TYPE A RIGHT ANGLE DOWN EXIT 0.75M ROHS COMPLIANT: YES

USB 3.0 FEMALE TO MALE TYPE A RIGHT ANGLE DOWN EXIT 0.75M ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number U3A00055-075M 07AH3320
Product Name USB 3.0 Female to male Type A right angle down exit 0.75M Usb 3.0 Female To Male Type A Right Angle Down Exit 0.75M Rohs Compliant L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
Power, Line Cables and Extension Cords - Q954-ND - DigiKey
Specs
Cable Length 10 ft (30.48 dm)
Connector Type NEMA 5-15P
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian); CSA, UL
View Details
3 suppliers