L-com, Inc. USB 3.0 Female to male Type A right angle down exit 0.5M U3A00055-05M

Description
L-com's Angled USB 3.0 Cable Assemblies are perfect for high speed data transfer in tight spaces. These cables utilize a straight type A connector on one end, and a up angled type A connector on the other. See tip for orientation chart. Meets USB 3.0 speeds and specifications. Features Type A female to Up Angle Type A male connectors Best Regards, Transfer rates up to 4.8 Gbps Fully shielded to provide maximum protection against EMI/RFI Color is blue Available in lengths of 0.5, 0.75, 1M Application Data Storage Video Transfer Data Acquisition
Datasheet
Description
L-com's Angled USB 3.0 Cable Assemblies are perfect for high speed data transfer in tight spaces. These cables utilize a straight type A connector on one end, and a up angled type A connector on the other. See tip for orientation chart. Meets USB 3.0 speeds and specifications. Features Type A female to Up Angle Type A male connectors Best Regards, Transfer rates up to 4.8 Gbps Fully shielded to provide maximum protection against EMI/RFI Color is blue Available in lengths of 0.5, 0.75, 1M Application Data Storage Video Transfer Data Acquisition
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB 3.0 Female to male Type A right angle down exit 0.5M - U3A00055-05M - L-com, Inc.
North Andover, MA, United States
USB 3.0 Female to male Type A right angle down exit 0.5M
U3A00055-05M
USB 3.0 Female to male Type A right angle down exit 0.5M U3A00055-05M
L-com's Angled USB 3.0 Cable Assemblies are perfect for high speed data transfer in tight spaces. These cables utilize a straight type A connector on one end, and a up angled type A connector on the other. See tip for orientation chart. Meets USB 3.0 speeds and specifications. Features Type A female to Up Angle Type A male connectors Best Regards, Transfer rates up to 4.8 Gbps Fully shielded to provide maximum protection against EMI/RFI Color is blue Available in lengths of 0.5, 0.75, 1M Application Data Storage Video Transfer Data Acquisition

L-com's Angled USB 3.0 Cable Assemblies are perfect for high speed data transfer in tight spaces. These cables utilize a straight type A connector on one end, and a up angled type A connector on the other. See tip for orientation chart. Meets USB 3.0 speeds and specifications.

Features

  • Type A female to Up Angle Type A male connectors Best Regards,
  • Transfer rates up to 4.8 Gbps
  • Fully shielded to provide maximum protection against EMI/RFI
  • Color is blue
  • Available in lengths of 0.5, 0.75, 1M

Application

  • Data Storage
  • Video Transfer
  • Data Acquisition
Supplier's Site
Usb 3.0 Female To Male Type A Right Angle Down Exit 0.5M Rohs Compliant L-Com - 07AH3319 - Newark, An Avnet Company
Chicago, IL, United States
Usb 3.0 Female To Male Type A Right Angle Down Exit 0.5M Rohs Compliant L-Com
07AH3319
Usb 3.0 Female To Male Type A Right Angle Down Exit 0.5M Rohs Compliant L-Com 07AH3319
USB 3.0 FEMALE TO MALE TYPE A RIGHT ANGLE DOWN EXIT 0.5M ROHS COMPLIANT: YES

USB 3.0 FEMALE TO MALE TYPE A RIGHT ANGLE DOWN EXIT 0.5M ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number U3A00055-05M 07AH3319
Product Name USB 3.0 Female to male Type A right angle down exit 0.5M Usb 3.0 Female To Male Type A Right Angle Down Exit 0.5M Rohs Compliant L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-2020HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Sensor Cord, Rcpt-Free End, 3M Rohs Compliant Sensata/bei Sensors - 75AJ3572 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-3057/202-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
Accessories, Gate leads - GATELEAD PB34-70 G2K2 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details