L-com, Inc. USB 3.0 Female to male Type A right angle right exit 0.75M U3A00047-075M

Description
L-com's Angled USB 3.0 Cable Assemblies are perfect for high speed data transfer in tight spaces. These cables utilize a straight type A connector on one end, and a up angled type A connector on the other. See tip for orientation chart. Features Type A female to Up Angle Type A male connectors Transfer rates up to 4.8 Gbps Fully shielded to provide maximum protection against EMI/RFI Color is blue Available in lengths of 0.5, 1, 2, and 3 meters Application Data Storage Video Transfer Data Acquisition
Datasheet
Description
L-com's Angled USB 3.0 Cable Assemblies are perfect for high speed data transfer in tight spaces. These cables utilize a straight type A connector on one end, and a up angled type A connector on the other. See tip for orientation chart. Features Type A female to Up Angle Type A male connectors Transfer rates up to 4.8 Gbps Fully shielded to provide maximum protection against EMI/RFI Color is blue Available in lengths of 0.5, 1, 2, and 3 meters Application Data Storage Video Transfer Data Acquisition
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB 3.0 Female to male Type A right angle right exit 0.75M - U3A00047-075M - L-com, Inc.
North Andover, MA, United States
USB 3.0 Female to male Type A right angle right exit 0.75M
U3A00047-075M
USB 3.0 Female to male Type A right angle right exit 0.75M U3A00047-075M
L-com's Angled USB 3.0 Cable Assemblies are perfect for high speed data transfer in tight spaces. These cables utilize a straight type A connector on one end, and a up angled type A connector on the other. See tip for orientation chart. Features Type A female to Up Angle Type A male connectors Transfer rates up to 4.8 Gbps Fully shielded to provide maximum protection against EMI/RFI Color is blue Available in lengths of 0.5, 1, 2, and 3 meters Application Data Storage Video Transfer Data Acquisition

L-com's Angled USB 3.0 Cable Assemblies are perfect for high speed data transfer in tight spaces. These cables utilize a straight type A connector on one end, and a up angled type A connector on the other. See tip for orientation chart.

Features

  • Type A female to Up Angle Type A male connectors
  • Transfer rates up to 4.8 Gbps
  • Fully shielded to provide maximum protection against EMI/RFI
  • Color is blue
  • Available in lengths of 0.5, 1, 2, and 3 meters

Application

  • Data Storage
  • Video Transfer
  • Data Acquisition
Supplier's Site
Usb 3.0 Female To Male Type A Right Angle Right Exit 0.75M Rohs Compliant L-Com - 07AH3317 - Newark, An Avnet Company
Chicago, IL, United States
Usb 3.0 Female To Male Type A Right Angle Right Exit 0.75M Rohs Compliant L-Com
07AH3317
Usb 3.0 Female To Male Type A Right Angle Right Exit 0.75M Rohs Compliant L-Com 07AH3317
USB 3.0 FEMALE TO MALE TYPE A RIGHT ANGLE RIGHT EXIT 0.75M ROHS COMPLIANT: YES

USB 3.0 FEMALE TO MALE TYPE A RIGHT ANGLE RIGHT EXIT 0.75M ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number U3A00047-075M 07AH3317
Product Name USB 3.0 Female to male Type A right angle right exit 0.75M Usb 3.0 Female To Male Type A Right Angle Right Exit 0.75M Rohs Compliant L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-P020002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Circular Cable Assemblies - 1862-1004-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.67 ft (20.33 dm)
Standards / Certifications RoHS
View Details
2 suppliers
System cable - 706-2500/103-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details