L-com, Inc. USB 3.0 Cable Assembly, A to B with Latching Type A Connector, 30/24AWG, UL 21551 Low Smoke Zero Halogen (LSZH) Jacket, Black, 0.5M U3A00029-05M

Description
These unique USB cable assemblies feature latching Type A plugs which provide lock down mating retention with any typical USB Type A jack. This lock down mate provides much greater retention force than standard USB friction fit so you can be more secure that your application will not be accidentally disconnected. Available in USB 2.0 or 3.0 with UL recognized PVC or LSZH (low smoke zero halogen) jackets. Check out all options at L-com.com today. Features Unique latching feature on Type A connector provides a secure, locking connection to any USB Type A jack UL 21551 Style Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft or other usage especially where PVC use is restricted 30 micro inch gold plated contacts provide reliable connections even over repeated mating cycles USB Revision 1.0, 1.1, 2.0 and 3.0 compliant Available in lengths of 0.3, 0.5, 0.75, 1.0 and 1.5 meters; color is black Application PC peripheral interconnects Confined space USB applications Data acquisition Portable data storage Test and measurement
Description
These unique USB cable assemblies feature latching Type A plugs which provide lock down mating retention with any typical USB Type A jack. This lock down mate provides much greater retention force than standard USB friction fit so you can be more secure that your application will not be accidentally disconnected. Available in USB 2.0 or 3.0 with UL recognized PVC or LSZH (low smoke zero halogen) jackets. Check out all options at L-com.com today. Features Unique latching feature on Type A connector provides a secure, locking connection to any USB Type A jack UL 21551 Style Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft or other usage especially where PVC use is restricted 30 micro inch gold plated contacts provide reliable connections even over repeated mating cycles USB Revision 1.0, 1.1, 2.0 and 3.0 compliant Available in lengths of 0.3, 0.5, 0.75, 1.0 and 1.5 meters; color is black Application PC peripheral interconnects Confined space USB applications Data acquisition Portable data storage Test and measurement

Suppliers

Company
Product
Description
Supplier Links
USB 3.0 Cable Assembly, A to B with Latching Type A Connector, 30/24AWG, UL 21551 Low Smoke Zero Halogen (LSZH) Jacket, Black, 0.5M - U3A00029-05M - L-com, Inc.
North Andover, MA, United States
USB 3.0 Cable Assembly, A to B with Latching Type A Connector, 30/24AWG, UL 21551 Low Smoke Zero Halogen (LSZH) Jacket, Black, 0.5M
U3A00029-05M
USB 3.0 Cable Assembly, A to B with Latching Type A Connector, 30/24AWG, UL 21551 Low Smoke Zero Halogen (LSZH) Jacket, Black, 0.5M U3A00029-05M
These unique USB cable assemblies feature latching Type A plugs which provide lock down mating retention with any typical USB Type A jack. This lock down mate provides much greater retention force than standard USB friction fit so you can be more secure that your application will not be accidentally disconnected. Available in USB 2.0 or 3.0 with UL recognized PVC or LSZH (low smoke zero halogen) jackets. Check out all options at L-com.com today. Features Unique latching feature on Type A connector provides a secure, locking connection to any USB Type A jack UL 21551 Style Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft or other usage especially where PVC use is restricted 30 micro inch gold plated contacts provide reliable connections even over repeated mating cycles USB Revision 1.0, 1.1, 2.0 and 3.0 compliant Available in lengths of 0.3, 0.5, 0.75, 1.0 and 1.5 meters; color is black Application PC peripheral interconnects Confined space USB applications Data acquisition Portable data storage Test and measurement

These unique USB cable assemblies feature latching Type A plugs which provide lock down mating retention with any typical USB Type A jack. This lock down mate provides much greater retention force than standard USB friction fit so you can be more secure that your application will not be accidentally disconnected. Available in USB 2.0 or 3.0 with UL recognized PVC or LSZH (low smoke zero halogen) jackets. Check out all options at L-com.com today.

Features

  • Unique latching feature on Type A connector provides a secure, locking connection to any USB Type A jack
  • UL 21551 Style Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft or other usage especially where PVC use is restricted
  • 30 micro inch gold plated contacts provide reliable connections even over repeated mating cycles
  • USB Revision 1.0, 1.1, 2.0 and 3.0 compliant
  • Available in lengths of 0.3, 0.5, 0.75, 1.0 and 1.5 meters; color is black

Application

  • PC peripheral interconnects
  • Confined space USB applications
  • Data acquisition
  • Portable data storage
  • Test and measurement
Supplier's Site
Usb Cable, 3.0 A Plug-B Plug, 19.7; Connector To Connector L-Com - 74AH3443 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 3.0 A Plug-B Plug, 19.7; Connector To Connector L-Com
74AH3443
Usb Cable, 3.0 A Plug-B Plug, 19.7; Connector To Connector L-Com 74AH3443
USB CABLE, 3.0 A PLUG-B PLUG, 19.7"; Connector to Connector:Type A Plug to Type B Plug; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; USB Standard:USB 3.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

USB CABLE, 3.0 A PLUG-B PLUG, 19.7"; Connector to Connector:Type A Plug to Type B Plug; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; USB Standard:USB 3.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number U3A00029-05M 74AH3443
Product Name USB 3.0 Cable Assembly, A to B with Latching Type A Connector, 30/24AWG, UL 21551 Low Smoke Zero Halogen (LSZH) Jacket, Black, 0.5M Usb Cable, 3.0 A Plug-B Plug, 19.7; Connector To Connector L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Mini Display Port To HDMI 4 K Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
Standard Cable Assemblies - Bx6SM-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-3033/202-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers