L-com, Inc. Waterproof USB 3.0 Cable Assembly, IP67 metal A Male to Standard A Male, 30/24AWG, PVC Jacket, Black, 0.5M U3A00023-05M

Description
As USB interconnect systems gain in popularity, so too do the demands on the cabling systems. L-com's waterproof cables can prevent costly repairs that are sometimes necessary when contaminants such as water and dust destroy standard unprotected USB connectors. These IP67 rated cables feature waterproof connectors to standard connectors. IP67 Male versions are shrouded and IP67 female versions are bulkhead and panel mount capable. Mates and dust caps are also available as are fully shielded, die-cast metal connectors for a full 360° that can ground to a panel or enclosure. Most options are available in USB 2.0 and USB 3.0 standards. Browse L-com's large selection of waterproof cables to find the exact USB type your application requires. Features Shielded, metal waterproof USB a male to standard USB a male; revision 3.0 compliant Threaded couplings and O-ring seals provide IP67 rating when mated properly to ensure protection against water, dust and particulate; UL 20276 style UV resistant jacket is appropriate for outdoor use 30 micro inch gold contact plating provides reliable connections even over repeated mating cycles Metal coupling nut provides 360° shield when mated with appropriate metal female from L-com's U3A cable series Standard lengths are 0.5, 1.0 and 1.5 meters Application Industrial or factory automation Process engineering Data acquisition or PLC communications Outdoor, industrial or harsh environment use Test and measurement
Description
As USB interconnect systems gain in popularity, so too do the demands on the cabling systems. L-com's waterproof cables can prevent costly repairs that are sometimes necessary when contaminants such as water and dust destroy standard unprotected USB connectors. These IP67 rated cables feature waterproof connectors to standard connectors. IP67 Male versions are shrouded and IP67 female versions are bulkhead and panel mount capable. Mates and dust caps are also available as are fully shielded, die-cast metal connectors for a full 360° that can ground to a panel or enclosure. Most options are available in USB 2.0 and USB 3.0 standards. Browse L-com's large selection of waterproof cables to find the exact USB type your application requires. Features Shielded, metal waterproof USB a male to standard USB a male; revision 3.0 compliant Threaded couplings and O-ring seals provide IP67 rating when mated properly to ensure protection against water, dust and particulate; UL 20276 style UV resistant jacket is appropriate for outdoor use 30 micro inch gold contact plating provides reliable connections even over repeated mating cycles Metal coupling nut provides 360° shield when mated with appropriate metal female from L-com's U3A cable series Standard lengths are 0.5, 1.0 and 1.5 meters Application Industrial or factory automation Process engineering Data acquisition or PLC communications Outdoor, industrial or harsh environment use Test and measurement

Suppliers

Company
Product
Description
Supplier Links
Waterproof USB 3.0 Cable Assembly, IP67 metal A Male to Standard A Male, 30/24AWG, PVC Jacket, Black, 0.5M - U3A00023-05M - L-com, Inc.
North Andover, MA, United States
Waterproof USB 3.0 Cable Assembly, IP67 metal A Male to Standard A Male, 30/24AWG, PVC Jacket, Black, 0.5M
U3A00023-05M
Waterproof USB 3.0 Cable Assembly, IP67 metal A Male to Standard A Male, 30/24AWG, PVC Jacket, Black, 0.5M U3A00023-05M
As USB interconnect systems gain in popularity, so too do the demands on the cabling systems. L-com's waterproof cables can prevent costly repairs that are sometimes necessary when contaminants such as water and dust destroy standard unprotected USB connectors. These IP67 rated cables feature waterproof connectors to standard connectors. IP67 Male versions are shrouded and IP67 female versions are bulkhead and panel mount capable. Mates and dust caps are also available as are fully shielded, die-cast metal connectors for a full 360° that can ground to a panel or enclosure. Most options are available in USB 2.0 and USB 3.0 standards. Browse L-com's large selection of waterproof cables to find the exact USB type your application requires. Features Shielded, metal waterproof USB a male to standard USB a male; revision 3.0 compliant Threaded couplings and O-ring seals provide IP67 rating when mated properly to ensure protection against water, dust and particulate; UL 20276 style UV resistant jacket is appropriate for outdoor use 30 micro inch gold contact plating provides reliable connections even over repeated mating cycles Metal coupling nut provides 360° shield when mated with appropriate metal female from L-com's U3A cable series Standard lengths are 0.5, 1.0 and 1.5 meters Application Industrial or factory automation Process engineering Data acquisition or PLC communications Outdoor, industrial or harsh environment use Test and measurement

As USB interconnect systems gain in popularity, so too do the demands on the cabling systems. L-com's waterproof cables can prevent costly repairs that are sometimes necessary when contaminants such as water and dust destroy standard unprotected USB connectors. These IP67 rated cables feature waterproof connectors to standard connectors. IP67 Male versions are shrouded and IP67 female versions are bulkhead and panel mount capable. Mates and dust caps are also available as are fully shielded, die-cast metal connectors for a full 360° that can ground to a panel or enclosure. Most options are available in USB 2.0 and USB 3.0 standards. Browse L-com's large selection of waterproof cables to find the exact USB type your application requires.

Features

  • Shielded, metal waterproof USB a male to standard USB a male; revision 3.0 compliant
  • Threaded couplings and O-ring seals provide IP67 rating when mated properly to ensure protection against water, dust and particulate; UL 20276 style UV resistant jacket is appropriate for outdoor use
  • 30 micro inch gold contact plating provides reliable connections even over repeated mating cycles
  • Metal coupling nut provides 360° shield when mated with appropriate metal female from L-com's U3A cable series
  • Standard lengths are 0.5, 1.0 and 1.5 meters

Application

  • Industrial or factory automation
  • Process engineering
  • Data acquisition or PLC communications
  • Outdoor, industrial or harsh environment use
  • Test and measurement
Supplier's Site
Usb Cable, 3.0 A Plug-A Plug, 19.7; Connector To Connector L-Com - 74AH3434 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 3.0 A Plug-A Plug, 19.7; Connector To Connector L-Com
74AH3434
Usb Cable, 3.0 A Plug-A Plug, 19.7; Connector To Connector L-Com 74AH3434
USB CABLE, 3.0 A PLUG-A PLUG, 19.7"; Connector to Connector:Type A Plug to Type A Plug; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; USB Standard:USB 3.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

USB CABLE, 3.0 A PLUG-A PLUG, 19.7"; Connector to Connector:Type A Plug to Type A Plug; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; USB Standard:USB 3.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number U3A00023-05M 74AH3434
Product Name Waterproof USB 3.0 Cable Assembly, IP67 metal A Male to Standard A Male, 30/24AWG, PVC Jacket, Black, 0.5M Usb Cable, 3.0 A Plug-A Plug, 19.7; Connector To Connector L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 6-pole - A-K6P-M8-R-W-2M-GY-1-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Stability Cables - SP-35-MM-48 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details
Motor cable - NEBM-F1W31-XC-0.5-F1N-DF1W31 - Festo Corporation
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Connection diagram F1
Rated Temperature -20 to 75 C (-4 to 167 F)
View Details