The USB Cable, 3.0 B Plug-B Plug, 4.9Ft (part number 84AH1964) features Type B connectors on both ends, designed to meet USB 3.0 specifications. The cable is constructed with UL Style 20276, incorporating two twisted pairs of 30AWG wires with aluminum/poly foil shielding and a drain wire, ensuring reliable data transmission. The overall cable jacket is made of black PVC, which is UV resistant and has a nominal diameter of 0.217 inches (5.50 mm). This cable assembly is rated for an operating temperature range of -20°C to +80°C when static and has an ingress protection rating of IP67 when mated, indicating its suitability for environments where moisture and dust may be present. The connector contacts are plated with 30 microinches of gold over nickel, enhancing durability and conductivity. Each cable assembly is individually packaged according to L-Com specifications, ensuring quality and protection during transport.
As USB interconnect systems gain in popularity, so too do the demands on the cabling systems. L-com's U3A00017 series of waterproof cables can prevent costly repairs that are sometimes necessary when contaminants such as water and dust destroy standard, unprotected USB connectors. These IP67 rated cables feature waterproof connectors to standard connectors. IP67 Male versions are shrouded and IP67 female versions are bulkhead and panel mount capable. Mates and dust caps are also available as are fully shielded, die-cast metal connectors for a full 360° shield that can ground to a panel or enclosure. Most options are available in USB 2.0 and USB 3.0 standards. Browse L-com's industry leading selection of waterproof cables to find the exact USB type your application requires or contact us for a custom solution today.
Features
Application
USB CABLE, 3.0 B PLUG-B PLUG, 4.9FT; Connector to Connector:Type B Plug to Type B Plug; Cable Length - Metric:1.5m; Cable Length - Imperial:4.9ft; USB Standard:USB 3.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes
| L-com, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | U3A00017-105M | 84AH1964 |
| Product Name | Waterproof USB 3.0 Cable Assembly, IP67 B Male Plug to Standard B Male Plug, 30/24AWG, PVC, Black, 1.5M | Usb Cable, 3.0 B Plug-B Plug, 4.9Ft; Connector To Connector L-Com |
| Product Type | USB | USB |