L-com, Inc. USB 3.0 High Flex Type A male to Type C male Cable 1M U3A00015-1M

Description
Designed for applications where ordinary USB 3.0 cables fail, this exclusive ultra flexible cable family is rated for 10,000 flex cycles minimum. Standard USB cable fails at approximately 1,000 bend cycles. The special bulk cable uses a polyurethane jacket plus high strand count data (32 AWG) and power (26 AWG) conductors to achieve the extra durability. Available with type A-C in lengths ranging from 0.3 to 0.75 meters. Features Ideal for applications where standard USB 3.0 cables break down Connectors are type A to Type C; USB Revision 2.0, and 3.0 compliant Foil plus braid shield provides maximum protection against EMI/RFI Available in lengths of 0.3, 0.5, 0.75, 1M color is black Application PC Peripheral Interconnects Test and Measurement Data Acquisition Portable Data Storage
Datasheet
Description
Designed for applications where ordinary USB 3.0 cables fail, this exclusive ultra flexible cable family is rated for 10,000 flex cycles minimum. Standard USB cable fails at approximately 1,000 bend cycles. The special bulk cable uses a polyurethane jacket plus high strand count data (32 AWG) and power (26 AWG) conductors to achieve the extra durability. Available with type A-C in lengths ranging from 0.3 to 0.75 meters. Features Ideal for applications where standard USB 3.0 cables break down Connectors are type A to Type C; USB Revision 2.0, and 3.0 compliant Foil plus braid shield provides maximum protection against EMI/RFI Available in lengths of 0.3, 0.5, 0.75, 1M color is black Application PC Peripheral Interconnects Test and Measurement Data Acquisition Portable Data Storage
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB 3.0 High Flex Type A male to Type C male Cable 1M - U3A00015-1M - L-com, Inc.
North Andover, MA, United States
USB 3.0 High Flex Type A male to Type C male Cable 1M
U3A00015-1M
USB 3.0 High Flex Type A male to Type C male Cable 1M U3A00015-1M
Designed for applications where ordinary USB 3.0 cables fail, this exclusive ultra flexible cable family is rated for 10,000 flex cycles minimum. Standard USB cable fails at approximately 1,000 bend cycles. The special bulk cable uses a polyurethane jacket plus high strand count data (32 AWG) and power (26 AWG) conductors to achieve the extra durability. Available with type A-C in lengths ranging from 0.3 to 0.75 meters. Features Ideal for applications where standard USB 3.0 cables break down Connectors are type A to Type C; USB Revision 2.0, and 3.0 compliant Foil plus braid shield provides maximum protection against EMI/RFI Available in lengths of 0.3, 0.5, 0.75, 1M color is black Application PC Peripheral Interconnects Test and Measurement Data Acquisition Portable Data Storage

Designed for applications where ordinary USB 3.0 cables fail, this exclusive ultra flexible cable family is rated for 10,000 flex cycles minimum. Standard USB cable fails at approximately 1,000 bend cycles. The special bulk cable uses a polyurethane jacket plus high strand count data (32 AWG) and power (26 AWG) conductors to achieve the extra durability. Available with type A-C in lengths ranging from 0.3 to 0.75 meters.

Features

  • Ideal for applications where standard USB 3.0 cables break down
  • Connectors are type A to Type C; USB Revision 2.0, and 3.0 compliant
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Available in lengths of 0.3, 0.5, 0.75, 1M color is black

Application

  • PC Peripheral Interconnects
  • Test and Measurement
  • Data Acquisition
  • Portable Data Storage
Supplier's Site
Usb Cord, 3.0 Type Plug C-A, 3.3Ft; Connector A L-Com - 58AC7611 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cord, 3.0 Type Plug C-A, 3.3Ft; Connector A L-Com
58AC7611
Usb Cord, 3.0 Type Plug C-A, 3.3Ft; Connector A L-Com 58AC7611
USB CORD, 3.0 TYPE PLUG C-A, 3.3FT; Connector A:USB Type C Plug; Connector B:USB Type A Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 3.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

USB CORD, 3.0 TYPE PLUG C-A, 3.3FT; Connector A:USB Type C Plug; Connector B:USB Type A Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 3.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number U3A00015-1M 58AC7611
Product Name USB 3.0 High Flex Type A male to Type C male Cable 1M Usb Cord, 3.0 Type Plug C-A, 3.3Ft; Connector A L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

mini-SAS HD - 10112634-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Circular Cable Assemblies - 1862-1004-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.67 ft (20.33 dm)
Standards / Certifications RoHS
View Details
2 suppliers
System cable - 706-2300/202-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
Accessories, Gate leads - GATELEAD PB20 G1K1 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details