L-com, Inc. USB 3.0 High Flex Type A male to Type B male 0.5M U3A00013-05M

Description
Designed for applications where ordinary USB 3.0 cables fail, this exclusive ultra flexible cable family is rated for 10,000 flex cycles minimum. Standard USB cable fails at approximately 1,000 bend cycles. The special bulk cable uses a TPE jacket plus high strand count data (30 AWG) and power (24 AWG) conductors to achieve the extra durability. Available with type A-B connector options in lengths ranging from 0.3 to 1.5 meters. Features Ideal for applications where standard USB 3.0 cables break down Features TPE cable jacket + high strand count conductors Connectors are type A to type B; USB Revision 2.0 and 3.0 compliant Foil plus braid shield provides maximum protection against EMI/RFI Available in lengths of 0.3, 0.5, 0.75, 1, 1.5 ; color is black Application PC Peripheral Interconnects Test and Measurement Data Acquisition Portable Data Storage
Datasheet
Description
Designed for applications where ordinary USB 3.0 cables fail, this exclusive ultra flexible cable family is rated for 10,000 flex cycles minimum. Standard USB cable fails at approximately 1,000 bend cycles. The special bulk cable uses a TPE jacket plus high strand count data (30 AWG) and power (24 AWG) conductors to achieve the extra durability. Available with type A-B connector options in lengths ranging from 0.3 to 1.5 meters. Features Ideal for applications where standard USB 3.0 cables break down Features TPE cable jacket + high strand count conductors Connectors are type A to type B; USB Revision 2.0 and 3.0 compliant Foil plus braid shield provides maximum protection against EMI/RFI Available in lengths of 0.3, 0.5, 0.75, 1, 1.5 ; color is black Application PC Peripheral Interconnects Test and Measurement Data Acquisition Portable Data Storage
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB 3.0 High Flex Type A male to Type B male 0.5M - U3A00013-05M - L-com, Inc.
North Andover, MA, United States
USB 3.0 High Flex Type A male to Type B male 0.5M
U3A00013-05M
USB 3.0 High Flex Type A male to Type B male 0.5M U3A00013-05M
Designed for applications where ordinary USB 3.0 cables fail, this exclusive ultra flexible cable family is rated for 10,000 flex cycles minimum. Standard USB cable fails at approximately 1,000 bend cycles. The special bulk cable uses a TPE jacket plus high strand count data (30 AWG) and power (24 AWG) conductors to achieve the extra durability. Available with type A-B connector options in lengths ranging from 0.3 to 1.5 meters. Features Ideal for applications where standard USB 3.0 cables break down Features TPE cable jacket + high strand count conductors Connectors are type A to type B; USB Revision 2.0 and 3.0 compliant Foil plus braid shield provides maximum protection against EMI/RFI Available in lengths of 0.3, 0.5, 0.75, 1, 1.5 ; color is black Application PC Peripheral Interconnects Test and Measurement Data Acquisition Portable Data Storage

Designed for applications where ordinary USB 3.0 cables fail, this exclusive ultra flexible cable family is rated for 10,000 flex cycles minimum. Standard USB cable fails at approximately 1,000 bend cycles. The special bulk cable uses a TPE jacket plus high strand count data (30 AWG) and power (24 AWG) conductors to achieve the extra durability. Available with type A-B connector options in lengths ranging from 0.3 to 1.5 meters.

Features

  • Ideal for applications where standard USB 3.0 cables break down
  • Features TPE cable jacket + high strand count conductors
  • Connectors are type A to type B; USB Revision 2.0 and 3.0 compliant
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Available in lengths of 0.3, 0.5, 0.75, 1, 1.5 ; color is black

Application

  • PC Peripheral Interconnects
  • Test and Measurement
  • Data Acquisition
  • Portable Data Storage
Supplier's Site
Usb Cord, 3.0 Type Plug A-B, 19.7; Connector A L-Com - 58AC7601 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cord, 3.0 Type Plug A-B, 19.7; Connector A L-Com
58AC7601
Usb Cord, 3.0 Type Plug A-B, 19.7; Connector A L-Com 58AC7601
USB CORD, 3.0 TYPE PLUG A-B, 19.7"; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; USB Standard:USB 3.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

USB CORD, 3.0 TYPE PLUG A-B, 19.7"; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; USB Standard:USB 3.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number U3A00013-05M 58AC7601
Product Name USB 3.0 High Flex Type A male to Type B male 0.5M Usb Cord, 3.0 Type Plug A-B, 19.7; Connector A L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 5, Zinc Barrel to Stainless Ball - AC-CAH0-5-0750-014 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SW-24-FM90-60 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details