L-com, Inc. USB 3.0 Cables Type A male to Type C male w/ferrites 1M U3A00011-1M

Description
L-com offers a wide selection of USB 3.0 cable assemblies off the shelf for same day shipping. Our USB 3.0 cable selection includes USB 3.0 male to male cable assemblies with ferrites, Type A to Type A, Type A to Type C, Type A to Micro B USB 3.0 Connectors. The addition of ferrites to the end of the cable helps to suppress any further high frequency noise. Features Transfer rates up to 4.8 Gbps Fully shielded to provide maximum protection against EMI/RFI Color is blue USB Type A male to Type C male Application Data Storage Video Transfer Data Acquisition
Datasheet
Description
L-com offers a wide selection of USB 3.0 cable assemblies off the shelf for same day shipping. Our USB 3.0 cable selection includes USB 3.0 male to male cable assemblies with ferrites, Type A to Type A, Type A to Type C, Type A to Micro B USB 3.0 Connectors. The addition of ferrites to the end of the cable helps to suppress any further high frequency noise. Features Transfer rates up to 4.8 Gbps Fully shielded to provide maximum protection against EMI/RFI Color is blue USB Type A male to Type C male Application Data Storage Video Transfer Data Acquisition
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB 3.0 Cables Type A male to Type C male w/ferrites 1M - U3A00011-1M - L-com, Inc.
North Andover, MA, United States
USB 3.0 Cables Type A male to Type C male w/ferrites 1M
U3A00011-1M
USB 3.0 Cables Type A male to Type C male w/ferrites 1M U3A00011-1M
L-com offers a wide selection of USB 3.0 cable assemblies off the shelf for same day shipping. Our USB 3.0 cable selection includes USB 3.0 male to male cable assemblies with ferrites, Type A to Type A, Type A to Type C, Type A to Micro B USB 3.0 Connectors. The addition of ferrites to the end of the cable helps to suppress any further high frequency noise. Features Transfer rates up to 4.8 Gbps Fully shielded to provide maximum protection against EMI/RFI Color is blue USB Type A male to Type C male Application Data Storage Video Transfer Data Acquisition

L-com offers a wide selection of USB 3.0 cable assemblies off the shelf for same day shipping. Our USB 3.0 cable selection includes USB 3.0 male to male cable assemblies with ferrites, Type A to Type A, Type A to Type C, Type A to Micro B USB 3.0 Connectors. The addition of ferrites to the end of the cable helps to suppress any further high frequency noise.

Features

  • Transfer rates up to 4.8 Gbps
  • Fully shielded to provide maximum protection against EMI/RFI
  • Color is blue
  • USB Type A male to Type C male

Application

  • Data Storage
  • Video Transfer
  • Data Acquisition
Supplier's Site
Cable, Usb 3.0 A-C Plug, 1M, Black; Connector A L-Com - 44AC0199 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Usb 3.0 A-C Plug, 1M, Black; Connector A L-Com
44AC0199
Cable, Usb 3.0 A-C Plug, 1M, Black; Connector A L-Com 44AC0199
CABLE, USB 3.0 A-C PLUG, 1M, BLACK; Connector A:USB Type A Plug; Connector B:USB Type C Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; USB Standard:USB 3.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: No

CABLE, USB 3.0 A-C PLUG, 1M, BLACK; Connector A:USB Type A Plug; Connector B:USB Type C Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; USB Standard:USB 3.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number U3A00011-1M 44AC0199
Product Name USB 3.0 Cables Type A male to Type C male w/ferrites 1M Cable, Usb 3.0 A-C Plug, 1M, Black; Connector A L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details