L-com offers a wide selection of USB 3.0 cable assemblies off the shelf for same day shipping. Our USB 3.0 cable selection includes USB 3.0 male to male cable assemblies with ferrites, Type A to Type A, Type A to Type C, Type A to Micro B USB 3.0 Connectors. The addition of ferrites to the end of the cable helps to suppress any further high frequency noise.
Features
Application
CABLE, USB 3.0 A-MICRO B PLUG, 0.5M, BLU; Connector A:USB Type A Plug; Connector B:Micro USB Type B Plug; Cable Length - Metric:500mm; Cable Length - Imperial:1.64ft; USB Standard:USB 3.0; Jacket Color:Blue; Electronic Marking:- RoHS Compliant: Yes
| L-com, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | U3A00010-05M | 44AC0196 |
| Product Name | USB 3.0 Cables Type A male to Micro B male w/ferrites length 0.5M | Cable, Usb 3.0 A-Micro B Plug, 0.5M, Blu; Connector A L-Com |
| Product Type | USB | USB |