L-com, Inc. USB 3.0 Cable Assembly, Type A Male Plug to Type B Male Plug w/ Ferrites, 30/24AWG, UL 20276 PVC, Blue, 1.5M U3A00009-105M

Description
L-com offers a wide selection of USB 3.0 cable assemblies off the shelf and available for same day shipping. The U3A0009 family's addition of ferrites to the ends of a cable helps to suppress high frequency noise for a cleaner and more efficient signal. L-com's USB 3.0 cable selection with ferrites includes cable assemblies with Type A, Type C, and Type Micro B connectors. Ferrite cables are often available in both PVC and LSZH (Low Smoke Zero Halogen) options. U3A0009-105M is a type A male to a type B male cable with encapsulated ferrite beads for extra noise suppression and protection. It's built with 24AWG power conductors for maximum power transfer and utilizes a UL 20276 PVC jacket in blue. Don't see the connector combination you are looking for? Contact L-com today for a custom solution. Features USB 3.0 assembly with encapsulated ferrite beads Fully shielded to provide maximum protection against EMI/RFI UL Style 20276 PVC jacket in blue 24AWG power conductors for max power transfer Transfer rates up to 4.8 Gbps Application Portable Data Storage and Acquisition Test and Measurement Video Transfer or Cameras Office and Home Office (Work from Home) Use Gaming hardware and interfaces
Datasheet
Description
L-com offers a wide selection of USB 3.0 cable assemblies off the shelf and available for same day shipping. The U3A0009 family's addition of ferrites to the ends of a cable helps to suppress high frequency noise for a cleaner and more efficient signal. L-com's USB 3.0 cable selection with ferrites includes cable assemblies with Type A, Type C, and Type Micro B connectors. Ferrite cables are often available in both PVC and LSZH (Low Smoke Zero Halogen) options. U3A0009-105M is a type A male to a type B male cable with encapsulated ferrite beads for extra noise suppression and protection. It's built with 24AWG power conductors for maximum power transfer and utilizes a UL 20276 PVC jacket in blue. Don't see the connector combination you are looking for? Contact L-com today for a custom solution. Features USB 3.0 assembly with encapsulated ferrite beads Fully shielded to provide maximum protection against EMI/RFI UL Style 20276 PVC jacket in blue 24AWG power conductors for max power transfer Transfer rates up to 4.8 Gbps Application Portable Data Storage and Acquisition Test and Measurement Video Transfer or Cameras Office and Home Office (Work from Home) Use Gaming hardware and interfaces
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB 3.0 Cable Assembly, Type A Male Plug to Type B Male Plug w/ Ferrites, 30/24AWG, UL 20276 PVC, Blue, 1.5M - U3A00009-105M - L-com, Inc.
North Andover, MA, United States
USB 3.0 Cable Assembly, Type A Male Plug to Type B Male Plug w/ Ferrites, 30/24AWG, UL 20276 PVC, Blue, 1.5M
U3A00009-105M
USB 3.0 Cable Assembly, Type A Male Plug to Type B Male Plug w/ Ferrites, 30/24AWG, UL 20276 PVC, Blue, 1.5M U3A00009-105M
L-com offers a wide selection of USB 3.0 cable assemblies off the shelf and available for same day shipping. The U3A0009 family's addition of ferrites to the ends of a cable helps to suppress high frequency noise for a cleaner and more efficient signal. L-com's USB 3.0 cable selection with ferrites includes cable assemblies with Type A, Type C, and Type Micro B connectors. Ferrite cables are often available in both PVC and LSZH (Low Smoke Zero Halogen) options. U3A0009-105M is a type A male to a type B male cable with encapsulated ferrite beads for extra noise suppression and protection. It's built with 24AWG power conductors for maximum power transfer and utilizes a UL 20276 PVC jacket in blue. Don't see the connector combination you are looking for? Contact L-com today for a custom solution. Features USB 3.0 assembly with encapsulated ferrite beads Fully shielded to provide maximum protection against EMI/RFI UL Style 20276 PVC jacket in blue 24AWG power conductors for max power transfer Transfer rates up to 4.8 Gbps Application Portable Data Storage and Acquisition Test and Measurement Video Transfer or Cameras Office and Home Office (Work from Home) Use Gaming hardware and interfaces

L-com offers a wide selection of USB 3.0 cable assemblies off the shelf and available for same day shipping. The U3A0009 family's addition of ferrites to the ends of a cable helps to suppress high frequency noise for a cleaner and more efficient signal. L-com's USB 3.0 cable selection with ferrites includes cable assemblies with Type A, Type C, and Type Micro B connectors. Ferrite cables are often available in both PVC and LSZH (Low Smoke Zero Halogen) options.
U3A0009-105M is a type A male to a type B male cable with encapsulated ferrite beads for extra noise suppression and protection. It's built with 24AWG power conductors for maximum power transfer and utilizes a UL 20276 PVC jacket in blue. Don't see the connector combination you are looking for? Contact L-com today for a custom solution.

Features

  • USB 3.0 assembly with encapsulated ferrite beads
  • Fully shielded to provide maximum protection against EMI/RFI
  • UL Style 20276 PVC jacket in blue
  • 24AWG power conductors for max power transfer
  • Transfer rates up to 4.8 Gbps

Application

  • Portable Data Storage and Acquisition
  • Test and Measurement
  • Video Transfer or Cameras
  • Office and Home Office (Work from Home) Use
  • Gaming hardware and interfaces
Supplier's Site
Cable, Usb 3.0 B-Micro B Plug, 1.5M, Blu; Connector A L-Com - 44AC0195 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Usb 3.0 B-Micro B Plug, 1.5M, Blu; Connector A L-Com
44AC0195
Cable, Usb 3.0 B-Micro B Plug, 1.5M, Blu; Connector A L-Com 44AC0195
CABLE, USB 3.0 B-MICRO B PLUG, 1.5M, BLU; Connector A:USB Type B Plug; Connector B:Micro USB Type B Plug; Cable Length - Metric:1.5m; Cable Length - Imperial:4.92ft; USB Standard:USB 3.0; Jacket Color:Blue; Electronic Marking:- RoHS Compliant: Yes

CABLE, USB 3.0 B-MICRO B PLUG, 1.5M, BLU; Connector A:USB Type B Plug; Connector B:Micro USB Type B Plug; Cable Length - Metric:1.5m; Cable Length - Imperial:4.92ft; USB Standard:USB 3.0; Jacket Color:Blue; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number U3A00009-105M 44AC0195
Product Name USB 3.0 Cable Assembly, Type A Male Plug to Type B Male Plug w/ Ferrites, 30/24AWG, UL 20276 PVC, Blue, 1.5M Cable, Usb 3.0 B-Micro B Plug, 1.5M, Blu; Connector A L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P050001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
USB Cables - 1828909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 2.62 ft (8 dm)
View Details