L-com, Inc. USB 3.0 cable A-A male w/ferrites 1M U3A00008-1M

Description
L-com offers a wide selection of USB 3.0 cable assemblies off the shelf for same day shipping. Our USB 3.0 cable selection includes USB 3.0 male to male cable assemblies with ferrites, Type A to Type A, Type A to Type C, Type A to Micro B USB 3.0 Connectors. The addition of ferrites to the end of the cable helps to suppress any further high frequency noise. Features Transfer rates up to 4.8 Gbps Fully shielded to provide maximum protection against EMI/RFI Color is blue USB Type A male to USB Type A male Application Data Storage Video Transfer Data Acquisition
Datasheet
Description
L-com offers a wide selection of USB 3.0 cable assemblies off the shelf for same day shipping. Our USB 3.0 cable selection includes USB 3.0 male to male cable assemblies with ferrites, Type A to Type A, Type A to Type C, Type A to Micro B USB 3.0 Connectors. The addition of ferrites to the end of the cable helps to suppress any further high frequency noise. Features Transfer rates up to 4.8 Gbps Fully shielded to provide maximum protection against EMI/RFI Color is blue USB Type A male to USB Type A male Application Data Storage Video Transfer Data Acquisition
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB 3.0 cable A-A male w/ferrites 1M - U3A00008-1M - L-com, Inc.
North Andover, MA, United States
USB 3.0 cable A-A male w/ferrites 1M
U3A00008-1M
USB 3.0 cable A-A male w/ferrites 1M U3A00008-1M
L-com offers a wide selection of USB 3.0 cable assemblies off the shelf for same day shipping. Our USB 3.0 cable selection includes USB 3.0 male to male cable assemblies with ferrites, Type A to Type A, Type A to Type C, Type A to Micro B USB 3.0 Connectors. The addition of ferrites to the end of the cable helps to suppress any further high frequency noise. Features Transfer rates up to 4.8 Gbps Fully shielded to provide maximum protection against EMI/RFI Color is blue USB Type A male to USB Type A male Application Data Storage Video Transfer Data Acquisition

L-com offers a wide selection of USB 3.0 cable assemblies off the shelf for same day shipping. Our USB 3.0 cable selection includes USB 3.0 male to male cable assemblies with ferrites, Type A to Type A, Type A to Type C, Type A to Micro B USB 3.0 Connectors. The addition of ferrites to the end of the cable helps to suppress any further high frequency noise.

Features

  • Transfer rates up to 4.8 Gbps
  • Fully shielded to provide maximum protection against EMI/RFI
  • Color is blue
  • USB Type A male to USB Type A male

Application

  • Data Storage
  • Video Transfer
  • Data Acquisition
Supplier's Site
Cable, Usb 3.0 A-A Plug, 1M, Blue; Connector A L-Com - 44AC0192 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Usb 3.0 A-A Plug, 1M, Blue; Connector A L-Com
44AC0192
Cable, Usb 3.0 A-A Plug, 1M, Blue; Connector A L-Com 44AC0192
CABLE, USB 3.0 A-A PLUG, 1M, BLUE; Connector A:USB Type A Plug; Connector B:USB Type A Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; USB Standard:USB 3.0; Jacket Color:Blue; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

CABLE, USB 3.0 A-A PLUG, 1M, BLUE; Connector A:USB Type A Plug; Connector B:USB Type A Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; USB Standard:USB 3.0; Jacket Color:Blue; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number U3A00008-1M 44AC0192
Product Name USB 3.0 cable A-A male w/ferrites 1M Cable, Usb 3.0 A-A Plug, 1M, Blue; Connector A L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To VGA Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details
SFP+/ QSFP/ QSFP 100Gbps &  QSFP-DD DAC Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Circular Cable Assemblies - 1862-1003-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3.33 ft (10.15 dm)
Standards / Certifications RoHS
View Details
2 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details