L-com, Inc. USB 3.0 High Flex Type A to A male 0.3M U3A00007-03M

Description
Designed for applications where ordinary USB 3.0 cables fail, this exclusive ultra flexible cable family is rated for 10,000 flex cycles minimum. Standard USB cable fails at approximately 1,000 bend cycles. The special bulk cable uses a TPE jacket plus high strand count data (30 AWG) and power (24 AWG) conductors to achieve the extra durability. Available in lengths ranging from 0.3 to 1.5 meters. Features Ideal for applications where standard USB 3.0 cables break down Features TPE cable jacket + high strand count conductors Connectors are type A to type A; USB Revision 2.0 and 3.0 compliant Foil plus braid shield provides maximum protection against EMI/RFI Available in lengths of 0.3, 0.5, 0.75, 1, 1.5; color is black Application PC Peripheral Interconnects Test and Measurement Data Acquisition Portable Data Storage
Datasheet
Description
Designed for applications where ordinary USB 3.0 cables fail, this exclusive ultra flexible cable family is rated for 10,000 flex cycles minimum. Standard USB cable fails at approximately 1,000 bend cycles. The special bulk cable uses a TPE jacket plus high strand count data (30 AWG) and power (24 AWG) conductors to achieve the extra durability. Available in lengths ranging from 0.3 to 1.5 meters. Features Ideal for applications where standard USB 3.0 cables break down Features TPE cable jacket + high strand count conductors Connectors are type A to type A; USB Revision 2.0 and 3.0 compliant Foil plus braid shield provides maximum protection against EMI/RFI Available in lengths of 0.3, 0.5, 0.75, 1, 1.5; color is black Application PC Peripheral Interconnects Test and Measurement Data Acquisition Portable Data Storage
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB 3.0 High Flex Type A to A male 0.3M - U3A00007-03M - L-com, Inc.
North Andover, MA, United States
USB 3.0 High Flex Type A to A male 0.3M
U3A00007-03M
USB 3.0 High Flex Type A to A male 0.3M U3A00007-03M
Designed for applications where ordinary USB 3.0 cables fail, this exclusive ultra flexible cable family is rated for 10,000 flex cycles minimum. Standard USB cable fails at approximately 1,000 bend cycles. The special bulk cable uses a TPE jacket plus high strand count data (30 AWG) and power (24 AWG) conductors to achieve the extra durability. Available in lengths ranging from 0.3 to 1.5 meters. Features Ideal for applications where standard USB 3.0 cables break down Features TPE cable jacket + high strand count conductors Connectors are type A to type A; USB Revision 2.0 and 3.0 compliant Foil plus braid shield provides maximum protection against EMI/RFI Available in lengths of 0.3, 0.5, 0.75, 1, 1.5; color is black Application PC Peripheral Interconnects Test and Measurement Data Acquisition Portable Data Storage

Designed for applications where ordinary USB 3.0 cables fail, this exclusive ultra flexible cable family is rated for 10,000 flex cycles minimum. Standard USB cable fails at approximately 1,000 bend cycles. The special bulk cable uses a TPE jacket plus high strand count data (30 AWG) and power (24 AWG) conductors to achieve the extra durability. Available in lengths ranging from 0.3 to 1.5 meters.

Features

  • Ideal for applications where standard USB 3.0 cables break down
  • Features TPE cable jacket + high strand count conductors
  • Connectors are type A to type A; USB Revision 2.0 and 3.0 compliant
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Available in lengths of 0.3, 0.5, 0.75, 1, 1.5; color is black

Application

  • PC Peripheral Interconnects
  • Test and Measurement
  • Data Acquisition
  • Portable Data Storage
Supplier's Site
Usb Cord, 3.0 Type A Plug-Plug, 11.8; Connector A L-Com - 58AC7595 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cord, 3.0 Type A Plug-Plug, 11.8; Connector A L-Com
58AC7595
Usb Cord, 3.0 Type A Plug-Plug, 11.8; Connector A L-Com 58AC7595
USB CORD, 3.0 TYPE A PLUG-PLUG, 11.8"; Connector A:USB Type A Plug; Connector B:USB Type A Plug; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; USB Standard:USB 3.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

USB CORD, 3.0 TYPE A PLUG-PLUG, 11.8"; Connector A:USB Type A Plug; Connector B:USB Type A Plug; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; USB Standard:USB 3.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number U3A00007-03M 58AC7595
Product Name USB 3.0 High Flex Type A to A male 0.3M Usb Cord, 3.0 Type A Plug-Plug, 11.8; Connector A L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Stacking Double Banana Plug to BNC Male, RG 174/U Cable - 4028 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
RP SMA Male St. Connector With RG0.81 (L-10CM) + 2*MHF4 Connector (Y-Type Splitter Combiner) - ET-SMRS-13BL10C-2MHF4 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type 2 x U.fl IPX IPEX4 MHF4 Female Jack
View Details