L-com, Inc. USB 3.0 Cable Assembly, A to B with Latching Type A Connector, 30/24AWG, UL 20276 PVC Jacket, Blue, 0.75M U3A00006-075M

Description
These unique USB cable assemblies feature latching Type A plugs which provide lock down mating retention with any typical USB Type A jack. This lock down mate provides much greater retention force than standard USB friction fit so you can be more secure that your application will not be accidentally disconnected. Available in USB 2.0 or 3.0 with UL recognized PVC or LSZH (low smoke zero halogen) jackets. Check out all options at L-com.com today. Features Unique latching feature on Type A connector provides a secure, locking connection to any USB Type A jack UL 20276 Style PVC jacket 30 micro inch gold plated contacts provide reliable connections even over repeated mating cycles USB Revision 1.0, 1.1, 2.0 and 3.0 compliant Available in lengths of 0.3, 0.5, 0.75, 1.0 and 1.5 meters; color is blue Application PC peripheral interconnects Confined space USB applications Data acquisition Portable data storage Test and measurement
Description
These unique USB cable assemblies feature latching Type A plugs which provide lock down mating retention with any typical USB Type A jack. This lock down mate provides much greater retention force than standard USB friction fit so you can be more secure that your application will not be accidentally disconnected. Available in USB 2.0 or 3.0 with UL recognized PVC or LSZH (low smoke zero halogen) jackets. Check out all options at L-com.com today. Features Unique latching feature on Type A connector provides a secure, locking connection to any USB Type A jack UL 20276 Style PVC jacket 30 micro inch gold plated contacts provide reliable connections even over repeated mating cycles USB Revision 1.0, 1.1, 2.0 and 3.0 compliant Available in lengths of 0.3, 0.5, 0.75, 1.0 and 1.5 meters; color is blue Application PC peripheral interconnects Confined space USB applications Data acquisition Portable data storage Test and measurement

Suppliers

Company
Product
Description
Supplier Links
USB 3.0 Cable Assembly, A to B with Latching Type A Connector, 30/24AWG, UL 20276 PVC Jacket, Blue, 0.75M - U3A00006-075M - L-com, Inc.
North Andover, MA, United States
USB 3.0 Cable Assembly, A to B with Latching Type A Connector, 30/24AWG, UL 20276 PVC Jacket, Blue, 0.75M
U3A00006-075M
USB 3.0 Cable Assembly, A to B with Latching Type A Connector, 30/24AWG, UL 20276 PVC Jacket, Blue, 0.75M U3A00006-075M
These unique USB cable assemblies feature latching Type A plugs which provide lock down mating retention with any typical USB Type A jack. This lock down mate provides much greater retention force than standard USB friction fit so you can be more secure that your application will not be accidentally disconnected. Available in USB 2.0 or 3.0 with UL recognized PVC or LSZH (low smoke zero halogen) jackets. Check out all options at L-com.com today. Features Unique latching feature on Type A connector provides a secure, locking connection to any USB Type A jack UL 20276 Style PVC jacket 30 micro inch gold plated contacts provide reliable connections even over repeated mating cycles USB Revision 1.0, 1.1, 2.0 and 3.0 compliant Available in lengths of 0.3, 0.5, 0.75, 1.0 and 1.5 meters; color is blue Application PC peripheral interconnects Confined space USB applications Data acquisition Portable data storage Test and measurement

These unique USB cable assemblies feature latching Type A plugs which provide lock down mating retention with any typical USB Type A jack. This lock down mate provides much greater retention force than standard USB friction fit so you can be more secure that your application will not be accidentally disconnected. Available in USB 2.0 or 3.0 with UL recognized PVC or LSZH (low smoke zero halogen) jackets. Check out all options at L-com.com today.

Features

  • Unique latching feature on Type A connector provides a secure, locking connection to any USB Type A jack
  • UL 20276 Style PVC jacket
  • 30 micro inch gold plated contacts provide reliable connections even over repeated mating cycles
  • USB Revision 1.0, 1.1, 2.0 and 3.0 compliant
  • Available in lengths of 0.3, 0.5, 0.75, 1.0 and 1.5 meters; color is blue

Application

  • PC peripheral interconnects
  • Confined space USB applications
  • Data acquisition
  • Portable data storage
  • Test and measurement
Supplier's Site
Usb Cable, 3.0 A Plug-B Plug, 29.6; Connector To Connector L-Com - 74AH3419 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 3.0 A Plug-B Plug, 29.6; Connector To Connector L-Com
74AH3419
Usb Cable, 3.0 A Plug-B Plug, 29.6; Connector To Connector L-Com 74AH3419
USB CABLE, 3.0 A PLUG-B PLUG, 29.6"; Connector to Connector:Type A Plug to Type B Plug; Cable Length - Metric:750mm; Cable Length - Imperial:29.5"; USB Standard:USB 3.0; Jacket Color:Blue; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

USB CABLE, 3.0 A PLUG-B PLUG, 29.6"; Connector to Connector:Type A Plug to Type B Plug; Cable Length - Metric:750mm; Cable Length - Imperial:29.5"; USB Standard:USB 3.0; Jacket Color:Blue; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number U3A00006-075M 74AH3419
Product Name USB 3.0 Cable Assembly, A to B with Latching Type A Connector, 30/24AWG, UL 20276 PVC Jacket, Blue, 0.75M Usb Cable, 3.0 A Plug-B Plug, 29.6; Connector To Connector L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112634-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
USB Cables - 1169372 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details