L-com, Inc. USB 3.0 Type A to Type B Plastic Armored length 1.5M U3A00004-105M

Description
These unique cables feature an external PVC crush resistant jacket over our premium USB 3.0 cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 800 PSI (Pounds per Square Inch). The 24 AWG USB power wires allow for maximum power transfer Features USB 3.0 cable assembly with plastic protective outer jacket PVC material provides 800 PSI crush resistance Premium cable featuring 24 AWG power leads allows for maximum power transfer Foil plus braid shield provides maximum protection against EMI/RFI Application Industrial PCs Test and Measurement Data Acquisition Portable Data Storage Printer Interface
Datasheet
Description
These unique cables feature an external PVC crush resistant jacket over our premium USB 3.0 cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 800 PSI (Pounds per Square Inch). The 24 AWG USB power wires allow for maximum power transfer Features USB 3.0 cable assembly with plastic protective outer jacket PVC material provides 800 PSI crush resistance Premium cable featuring 24 AWG power leads allows for maximum power transfer Foil plus braid shield provides maximum protection against EMI/RFI Application Industrial PCs Test and Measurement Data Acquisition Portable Data Storage Printer Interface
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB 3.0 Type A to Type B Plastic Armored length 1.5M - U3A00004-105M - L-com, Inc.
North Andover, MA, United States
USB 3.0 Type A to Type B Plastic Armored length 1.5M
U3A00004-105M
USB 3.0 Type A to Type B Plastic Armored length 1.5M U3A00004-105M
These unique cables feature an external PVC crush resistant jacket over our premium USB 3.0 cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 800 PSI (Pounds per Square Inch). The 24 AWG USB power wires allow for maximum power transfer Features USB 3.0 cable assembly with plastic protective outer jacket PVC material provides 800 PSI crush resistance Premium cable featuring 24 AWG power leads allows for maximum power transfer Foil plus braid shield provides maximum protection against EMI/RFI Application Industrial PCs Test and Measurement Data Acquisition Portable Data Storage Printer Interface

These unique cables feature an external PVC crush resistant jacket over our premium USB 3.0 cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 800 PSI (Pounds per Square Inch). The 24 AWG USB power wires allow for maximum power transfer

Features

  • USB 3.0 cable assembly with plastic protective outer jacket
  • PVC material provides 800 PSI crush resistance
  • Premium cable featuring 24 AWG power leads allows for maximum power transfer
  • Foil plus braid shield provides maximum protection against EMI/RFI

Application

  • Industrial PCs
  • Test and Measurement
  • Data Acquisition
  • Portable Data Storage
  • Printer Interface
Supplier's Site
Usb Cable, 3.0 A-B Plug, 1.5M, Metallic; Connector A L-Com - 46AC8511 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 3.0 A-B Plug, 1.5M, Metallic; Connector A L-Com
46AC8511
Usb Cable, 3.0 A-B Plug, 1.5M, Metallic; Connector A L-Com 46AC8511
USB CABLE, 3.0 A-B PLUG, 1.5M, METALLIC; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:1.5m; Cable Length - Imperial:4.9ft; USB Standard:USB 3.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

USB CABLE, 3.0 A-B PLUG, 1.5M, METALLIC; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:1.5m; Cable Length - Imperial:4.9ft; USB Standard:USB 3.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number U3A00004-105M 46AC8511
Product Name USB 3.0 Type A to Type B Plastic Armored length 1.5M Usb Cable, 3.0 A-B Plug, 1.5M, Metallic; Connector A L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details