L-com, Inc. Plastic Armored USB Cable, Type A male to male 0.5M U3A00003-05M

Description
These unique cables feature an external PVC crush resistant jacket over our premium USB 3.0 cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 800 PSI (Pounds per Square Inch). The 24 AWG USB power wires allow for maximum power transfer Features USB 3.0 cable assembly with plastic protective outer jacket PVC material provides 800 PSI crush resistance Premium cable featuring 24 AWG power leads allows for maximum power transfer Foil plus braid shield provides maximum protection against EMI/RFI Application Industrial PCs Test and Measurement Data Acquisition Portable Data Storage Printer Interface
Datasheet
Description
These unique cables feature an external PVC crush resistant jacket over our premium USB 3.0 cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 800 PSI (Pounds per Square Inch). The 24 AWG USB power wires allow for maximum power transfer Features USB 3.0 cable assembly with plastic protective outer jacket PVC material provides 800 PSI crush resistance Premium cable featuring 24 AWG power leads allows for maximum power transfer Foil plus braid shield provides maximum protection against EMI/RFI Application Industrial PCs Test and Measurement Data Acquisition Portable Data Storage Printer Interface
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Armored USB Cable, Type A male to male 0.5M - U3A00003-05M - L-com, Inc.
North Andover, MA, United States
Plastic Armored USB Cable, Type A male to male 0.5M
U3A00003-05M
Plastic Armored USB Cable, Type A male to male 0.5M U3A00003-05M
These unique cables feature an external PVC crush resistant jacket over our premium USB 3.0 cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 800 PSI (Pounds per Square Inch). The 24 AWG USB power wires allow for maximum power transfer Features USB 3.0 cable assembly with plastic protective outer jacket PVC material provides 800 PSI crush resistance Premium cable featuring 24 AWG power leads allows for maximum power transfer Foil plus braid shield provides maximum protection against EMI/RFI Application Industrial PCs Test and Measurement Data Acquisition Portable Data Storage Printer Interface

These unique cables feature an external PVC crush resistant jacket over our premium USB 3.0 cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 800 PSI (Pounds per Square Inch). The 24 AWG USB power wires allow for maximum power transfer

Features

  • USB 3.0 cable assembly with plastic protective outer jacket
  • PVC material provides 800 PSI crush resistance
  • Premium cable featuring 24 AWG power leads allows for maximum power transfer
  • Foil plus braid shield provides maximum protection against EMI/RFI

Application

  • Industrial PCs
  • Test and Measurement
  • Data Acquisition
  • Portable Data Storage
  • Printer Interface
Supplier's Site
Usb Cable, 3.0 A Plug, 0.5M, Metallic; Connector A L-Com - 46AC8507 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 3.0 A Plug, 0.5M, Metallic; Connector A L-Com
46AC8507
Usb Cable, 3.0 A Plug, 0.5M, Metallic; Connector A L-Com 46AC8507
USB CABLE, 3.0 A PLUG, 0.5M, METALLIC; Connector A:USB Type A Plug; Connector B:USB Type A Plug; Cable Length - Metric:0.5m; Cable Length - Imperial:1.6ft; USB Standard:USB 3.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

USB CABLE, 3.0 A PLUG, 0.5M, METALLIC; Connector A:USB Type A Plug; Connector B:USB Type A Plug; Cable Length - Metric:0.5m; Cable Length - Imperial:1.6ft; USB Standard:USB 3.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number U3A00003-05M 46AC8507
Product Name Plastic Armored USB Cable, Type A male to male 0.5M Usb Cable, 3.0 A Plug, 0.5M, Metallic; Connector A L-Com
Product Type USB USB
Cable Shielding Foil Braid
Cable Length 1.64 ft (5 dm) 1.64 ft (5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
Power, Line Cables and Extension Cords - Q117-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.56 ft (19.99 dm)
Connector Type NEMA 5-15P
View Details
3 suppliers