L-com, Inc. USB 3.0 A to A metal armored 0.5M U3A00001-05M

Description
These unique cables feature a stainless steel crush resistant jacket over our premium USB 3.0 cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 1500 PSI (Pounds per Square Inch). The 24 AWG USB power wires allow for maximum power transfer. Features USB 3.0 cable assembly with metal protective outer jacket Stainless steel material provides 1500 PSI crush resistance Premium cable featuring 24 AWG power leads allows for maximum power transfer Foil plus braid shield provides maximum protection against EMI/RFI Available in 4 lengths ranging from 0.3m to 1.5m Application Industrial PCs Test and Measurement Data Acquisition Portable Data Storage Printer Interface
Datasheet
Description
These unique cables feature a stainless steel crush resistant jacket over our premium USB 3.0 cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 1500 PSI (Pounds per Square Inch). The 24 AWG USB power wires allow for maximum power transfer. Features USB 3.0 cable assembly with metal protective outer jacket Stainless steel material provides 1500 PSI crush resistance Premium cable featuring 24 AWG power leads allows for maximum power transfer Foil plus braid shield provides maximum protection against EMI/RFI Available in 4 lengths ranging from 0.3m to 1.5m Application Industrial PCs Test and Measurement Data Acquisition Portable Data Storage Printer Interface
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB 3.0 A to A metal armored 0.5M - U3A00001-05M - L-com, Inc.
North Andover, MA, United States
USB 3.0 A to A metal armored 0.5M
U3A00001-05M
USB 3.0 A to A metal armored 0.5M U3A00001-05M
These unique cables feature a stainless steel crush resistant jacket over our premium USB 3.0 cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 1500 PSI (Pounds per Square Inch). The 24 AWG USB power wires allow for maximum power transfer. Features USB 3.0 cable assembly with metal protective outer jacket Stainless steel material provides 1500 PSI crush resistance Premium cable featuring 24 AWG power leads allows for maximum power transfer Foil plus braid shield provides maximum protection against EMI/RFI Available in 4 lengths ranging from 0.3m to 1.5m Application Industrial PCs Test and Measurement Data Acquisition Portable Data Storage Printer Interface

These unique cables feature a stainless steel crush resistant jacket over our premium USB 3.0 cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 1500 PSI (Pounds per Square Inch). The 24 AWG USB power wires allow for maximum power transfer.

Features

  • USB 3.0 cable assembly with metal protective outer jacket
  • Stainless steel material provides 1500 PSI crush resistance
  • Premium cable featuring 24 AWG power leads allows for maximum power transfer
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Available in 4 lengths ranging from 0.3m to 1.5m

Application

  • Industrial PCs
  • Test and Measurement
  • Data Acquisition
  • Portable Data Storage
  • Printer Interface
Supplier's Site
Usb Cable, 3.0 A Plug, 0.5M, Metallic; Connector A L-Com - 46AC8499 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 3.0 A Plug, 0.5M, Metallic; Connector A L-Com
46AC8499
Usb Cable, 3.0 A Plug, 0.5M, Metallic; Connector A L-Com 46AC8499
USB CABLE, 3.0 A PLUG, 0.5M, METALLIC; Connector A:USB Type A Plug; Connector B:USB Type A Plug; Cable Length - Metric:0.5m; Cable Length - Imperial:1.6ft; USB Standard:USB 3.0; Jacket Color:Metallic; Electronic Marking:- RoHS Compliant: Yes

USB CABLE, 3.0 A PLUG, 0.5M, METALLIC; Connector A:USB Type A Plug; Connector B:USB Type A Plug; Cable Length - Metric:0.5m; Cable Length - Imperial:1.6ft; USB Standard:USB 3.0; Jacket Color:Metallic; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number U3A00001-05M 46AC8499
Product Name USB 3.0 A to A metal armored 0.5M Usb Cable, 3.0 A Plug, 0.5M, Metallic; Connector A L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Armored Test Cable, 40.0 GHz, 18.0″ - KBL-1.5FT-LOW+ - Mini-Circuits
Specs
Cable Length 1.5 ft (4.57 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
Green PVC Single Wire - 55011600 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details