L-com, Inc. LSZH USB Revision 2.0 Compliant Bulk Cable 500ft Spool 28/28 U2D00002-500F

Description
Halogen free USB bulk cable features a flexible LSZH jacket covers the braid, foil, and drain wire shield. Low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. Choose from 100, 500 or 1000 foot put-ups. Jacket color is black. Available in both 28/20 AWG and 28/28 AWG. Compatible with L-com CNUSB connector series. Features Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage USB 2.0 compliant Foil plus braid shield provides maximum protection against EMI/RFI Available in 100, 500 and 1,000 foot lengths; color is black Application PC Peripheral Interconnects Test and Measurement Data Acquisition Military, Shipboard, Aerospace
Description
Halogen free USB bulk cable features a flexible LSZH jacket covers the braid, foil, and drain wire shield. Low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. Choose from 100, 500 or 1000 foot put-ups. Jacket color is black. Available in both 28/20 AWG and 28/28 AWG. Compatible with L-com CNUSB connector series. Features Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage USB 2.0 compliant Foil plus braid shield provides maximum protection against EMI/RFI Available in 100, 500 and 1,000 foot lengths; color is black Application PC Peripheral Interconnects Test and Measurement Data Acquisition Military, Shipboard, Aerospace

Suppliers

Company
Product
Description
Supplier Links
LSZH USB Revision 2.0 Compliant Bulk Cable 500ft Spool 28/28 - U2D00002-500F - L-com, Inc.
North Andover, MA, United States
LSZH USB Revision 2.0 Compliant Bulk Cable 500ft Spool 28/28
U2D00002-500F
LSZH USB Revision 2.0 Compliant Bulk Cable 500ft Spool 28/28 U2D00002-500F
Halogen free USB bulk cable features a flexible LSZH jacket covers the braid, foil, and drain wire shield. Low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. Choose from 100, 500 or 1000 foot put-ups. Jacket color is black. Available in both 28/20 AWG and 28/28 AWG. Compatible with L-com CNUSB connector series. Features Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage USB 2.0 compliant Foil plus braid shield provides maximum protection against EMI/RFI Available in 100, 500 and 1,000 foot lengths; color is black Application PC Peripheral Interconnects Test and Measurement Data Acquisition Military, Shipboard, Aerospace

Halogen free USB bulk cable features a flexible LSZH jacket covers the braid, foil, and drain wire shield. Low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. Choose from 100, 500 or 1000 foot put-ups. Jacket color is black. Available in both 28/20 AWG and 28/28 AWG. Compatible with L-com CNUSB connector series.

Features

  • Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage
  • USB 2.0 compliant
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Available in 100, 500 and 1,000 foot lengths; color is black

Application

  • PC Peripheral Interconnects
  • Test and Measurement
  • Data Acquisition
  • Military, Shipboard, Aerospace
Supplier's Site
Usb Bulk Cbl 500F Lszh 28/28 L-Com - 23AK9367 - Newark, An Avnet Company
Chicago, IL, United States
Usb Bulk Cbl 500F Lszh 28/28 L-Com
23AK9367
Usb Bulk Cbl 500F Lszh 28/28 L-Com 23AK9367
USB BULK CBL 500F LSZH 28/28

USB BULK CBL 500F LSZH 28/28

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number U2D00002-500F 23AK9367
Product Name LSZH USB Revision 2.0 Compliant Bulk Cable 500ft Spool 28/28 Usb Bulk Cbl 500F Lszh 28/28 L-Com
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

SCR - scr - BARTEC
Specs
Rated Temperature -45.56 to 82.22 C (-50 to 180 F)
View Details
Cable Assembly - 6812A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Motor cable - NEBM-S1W15-E-10-Q7-LE6 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Sub-D
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details