L-com, Inc. LSZH USB Cables with Ferrites Type A-A 0.3M U2A00015-03M

Description
Highest quality USB cables featuring low smoke zero halogen cable jacket material allow for transfer rates up to 480 Mbps with ferrites. Low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. These cables allow for simple "plug & play" connections for devices such as printers, keyboards/mice, digital cameras and other USB peripherals and addition of ferrites to quiet any unwanted EMI emissions. Twisted pair data lines help reduce crosstalk while 25 AWG power conductors enable maximum power transfer from host to peripheral. Quantity pricing available, please contact your L-com Sales Representative. Features Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage USB Revision 1.0, 1.1, and 2.0 compliant Ferrites for reduce EMI Foil plus braid shield provides maximum protection against EMI/RFI Available in 0.3, 0.5, 1,2,3 & 5 meter lengths; color is black Application Confined Space USB Applications PC Peripheral Interconnects Portable Data Storage Data Acquisition Test and Measurement
Datasheet
Description
Highest quality USB cables featuring low smoke zero halogen cable jacket material allow for transfer rates up to 480 Mbps with ferrites. Low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. These cables allow for simple "plug & play" connections for devices such as printers, keyboards/mice, digital cameras and other USB peripherals and addition of ferrites to quiet any unwanted EMI emissions. Twisted pair data lines help reduce crosstalk while 25 AWG power conductors enable maximum power transfer from host to peripheral. Quantity pricing available, please contact your L-com Sales Representative. Features Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage USB Revision 1.0, 1.1, and 2.0 compliant Ferrites for reduce EMI Foil plus braid shield provides maximum protection against EMI/RFI Available in 0.3, 0.5, 1,2,3 & 5 meter lengths; color is black Application Confined Space USB Applications PC Peripheral Interconnects Portable Data Storage Data Acquisition Test and Measurement
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LSZH USB Cables with Ferrites Type A-A 0.3M - U2A00015-03M - L-com, Inc.
North Andover, MA, United States
LSZH USB Cables with Ferrites Type A-A 0.3M
U2A00015-03M
LSZH USB Cables with Ferrites Type A-A 0.3M U2A00015-03M
Highest quality USB cables featuring low smoke zero halogen cable jacket material allow for transfer rates up to 480 Mbps with ferrites. Low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. These cables allow for simple "plug & play" connections for devices such as printers, keyboards/mice, digital cameras and other USB peripherals and addition of ferrites to quiet any unwanted EMI emissions. Twisted pair data lines help reduce crosstalk while 25 AWG power conductors enable maximum power transfer from host to peripheral. Quantity pricing available, please contact your L-com Sales Representative. Features Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage USB Revision 1.0, 1.1, and 2.0 compliant Ferrites for reduce EMI Foil plus braid shield provides maximum protection against EMI/RFI Available in 0.3, 0.5, 1,2,3 & 5 meter lengths; color is black Application Confined Space USB Applications PC Peripheral Interconnects Portable Data Storage Data Acquisition Test and Measurement

Highest quality USB cables featuring low smoke zero halogen cable jacket material allow for transfer rates up to 480 Mbps with ferrites. Low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. These cables allow for simple "plug & play" connections for devices such as printers, keyboards/mice, digital cameras and other USB peripherals and addition of ferrites to quiet any unwanted EMI emissions. Twisted pair data lines help reduce crosstalk while 25 AWG power conductors enable maximum power transfer from host to peripheral. Quantity pricing available, please contact your L-com Sales Representative.

Features

  • Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage
  • USB Revision 1.0, 1.1, and 2.0 compliant
  • Ferrites for reduce EMI
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Available in 0.3, 0.5, 1,2,3 & 5 meter lengths; color is black

Application

  • Confined Space USB Applications
  • PC Peripheral Interconnects
  • Portable Data Storage
  • Data Acquisition
  • Test and Measurement
Supplier's Site
Usb Cable, 2.0 Type A Plug-Plug, 11.8; Connector A L-Com - 78AC5233 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 2.0 Type A Plug-Plug, 11.8; Connector A L-Com
78AC5233
Usb Cable, 2.0 Type A Plug-Plug, 11.8; Connector A L-Com 78AC5233
USB CABLE, 2.0 TYPE A PLUG-PLUG, 11.8"; Connector A:USB Type A Plug; Connector B:USB Type A Plug; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

USB CABLE, 2.0 TYPE A PLUG-PLUG, 11.8"; Connector A:USB Type A Plug; Connector B:USB Type A Plug; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number U2A00015-03M 78AC5233
Product Name LSZH USB Cables with Ferrites Type A-A 0.3M Usb Cable, 2.0 Type A Plug-Plug, 11.8; Connector A L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Audi Interface 2pin to OBD II (J1962) Female 16pin cable - QLC16038 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112632-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
USB Cables - 2012478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 16.4 ft (50 dm)
View Details