L-com, Inc. Usb Cable, 2.0 A Plug-Plug, 16.4Ft, Blk; Connector A L-Com U2A00009-5M

Description
USB CABLE, 2.0 A PLUG-PLUG, 16.4FT, BLK; Connector A:USB Type A Plug; Connector B:USB Type A Plug; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes
Datasheet
Description
USB CABLE, 2.0 A PLUG-PLUG, 16.4FT, BLK; Connector A:USB Type A Plug; Connector B:USB Type A Plug; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Cable, 2.0 A Plug-Plug, 16.4Ft, Blk; Connector A L-Com - 57AC6226 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 2.0 A Plug-Plug, 16.4Ft, Blk; Connector A L-Com
57AC6226
Usb Cable, 2.0 A Plug-Plug, 16.4Ft, Blk; Connector A L-Com 57AC6226
USB CABLE, 2.0 A PLUG-PLUG, 16.4FT, BLK; Connector A:USB Type A Plug; Connector B:USB Type A Plug; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

USB CABLE, 2.0 A PLUG-PLUG, 16.4FT, BLK; Connector A:USB Type A Plug; Connector B:USB Type A Plug; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 57AC6226
Product Name Usb Cable, 2.0 A Plug-Plug, 16.4Ft, Blk; Connector A L-Com
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

S PN 667 - PN Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 16.4 ft (50 dm)
View Details
USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NR500U - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details