L-com, Inc. USB A Female Panel Mount to Type A Male 90 Degree Up 36" U2A00008-36I

Description
Newly designed USB 2.0 versions of our popular ECF style panel mount USB adapter cables are now available ! This series features a bulkhead Type A 2.0 jack to a molded Type A 2.0 90 degree down plug attached via USB 2.0 compliant cable. Integral to this design is a multi-layered PCB that maintains USB 2.0 speed and performance. These assemblies are shielded and use L-com's popular ECF504 style housing that can be used with virtually any panel thickness. The recommended 4-40 mounting screws must be purchased separately (P/N ECF440). Features Connectors are USB A panel mount female to USB A male. Available in 12in, 24in, 36in, 72in and 120in lengths 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Allows USB 2.0 cables to be passed through panels or enclosures Color Light Gray Screw mount for secure installations Application Test and Measurement Data Acquisition Entertainment PC Peripheral Interconnects
Datasheet
Description
Newly designed USB 2.0 versions of our popular ECF style panel mount USB adapter cables are now available ! This series features a bulkhead Type A 2.0 jack to a molded Type A 2.0 90 degree down plug attached via USB 2.0 compliant cable. Integral to this design is a multi-layered PCB that maintains USB 2.0 speed and performance. These assemblies are shielded and use L-com's popular ECF504 style housing that can be used with virtually any panel thickness. The recommended 4-40 mounting screws must be purchased separately (P/N ECF440). Features Connectors are USB A panel mount female to USB A male. Available in 12in, 24in, 36in, 72in and 120in lengths 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Allows USB 2.0 cables to be passed through panels or enclosures Color Light Gray Screw mount for secure installations Application Test and Measurement Data Acquisition Entertainment PC Peripheral Interconnects
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB A Female Panel Mount to Type A Male 90 Degree Up 36
North Andover, MA, United States
USB A Female Panel Mount to Type A Male 90 Degree Up 36"
U2A00008-36I
USB A Female Panel Mount to Type A Male 90 Degree Up 36" U2A00008-36I
Newly designed USB 2.0 versions of our popular ECF style panel mount USB adapter cables are now available ! This series features a bulkhead Type A 2.0 jack to a molded Type A 2.0 90 degree down plug attached via USB 2.0 compliant cable. Integral to this design is a multi-layered PCB that maintains USB 2.0 speed and performance. These assemblies are shielded and use L-com's popular ECF504 style housing that can be used with virtually any panel thickness. The recommended 4-40 mounting screws must be purchased separately (P/N ECF440). Features Connectors are USB A panel mount female to USB A male. Available in 12in, 24in, 36in, 72in and 120in lengths 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Allows USB 2.0 cables to be passed through panels or enclosures Color Light Gray Screw mount for secure installations Application Test and Measurement Data Acquisition Entertainment PC Peripheral Interconnects

Newly designed USB 2.0 versions of our popular ECF style panel mount USB adapter cables are now available ! This series features a bulkhead Type A 2.0 jack to a molded Type A 2.0 90 degree down plug attached via USB 2.0 compliant cable. Integral to this design is a multi-layered PCB that maintains USB 2.0 speed and performance. These assemblies are shielded and use L-com's popular ECF504 style housing that can be used with virtually any panel thickness. The recommended 4-40 mounting screws must be purchased separately (P/N ECF440).

Features

  • Connectors are USB A panel mount female to USB A male. Available in 12in, 24in, 36in, 72in and 120in lengths
  • 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles
  • Allows USB 2.0 cables to be passed through panels or enclosures
  • Color Light Gray
  • Screw mount for secure installations

Application

  • Test and Measurement
  • Data Acquisition
  • Entertainment
  • PC Peripheral Interconnects
Supplier's Site
Usb Cable, 2.0 A Plug-Rcpt, 36, Grey; Connector A L-Com - 54AC6745 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 2.0 A Plug-Rcpt, 36, Grey; Connector A L-Com
54AC6745
Usb Cable, 2.0 A Plug-Rcpt, 36, Grey; Connector A L-Com 54AC6745
USB CABLE, 2.0 A PLUG-RCPT, 36", GREY; Connector A:USB Type A Plug; Connector B:USB Type A Receptacle; Cable Length - Metric:914.4mm; Cable Length - Imperial:36"; USB Standard:USB 2.0; Jacket Color:Grey; Electronic Marking:- RoHS Compliant: Yes

USB CABLE, 2.0 A PLUG-RCPT, 36", GREY; Connector A:USB Type A Plug; Connector B:USB Type A Receptacle; Cable Length - Metric:914.4mm; Cable Length - Imperial:36"; USB Standard:USB 2.0; Jacket Color:Grey; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number U2A00008-36I 54AC6745
Product Name USB A Female Panel Mount to Type A Male 90 Degree Up 36" Usb Cable, 2.0 A Plug-Rcpt, 36, Grey; Connector A L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Installable OBD2 Cat5E cable to RJ45 with molding - QLC16113 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2020LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
USB Cables - 1169372 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details