L-com, Inc. USB A Female Panel Mount to Type A Male 90 Degree Up 12" U2A00008-12I

Description
Newly designed USB 2.0 versions of our popular ECF style panel mount USB adapter cables are now available ! This series features a bulkhead Type A 2.0 jack to a molded Type A 2.0 90 degree down plug attached via USB 2.0 compliant cable. Integral to this design is a multi-layered PCB that maintains USB 2.0 speed and performance. These assemblies are shielded and use L-com's popular ECF504 style housing that can be used with virtually any panel thickness. The recommended 4-40 mounting screws must be purchased separately (P/N ECF440). Features 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Allows USB 2.0 cables to be passed through panels or enclosures Color Light Gray Screw mount for secure installations Connectors are USB A panel mount female to USB A male. Available in 12in, 24in, 36in, 72in and 120in lengths Application Data Acquisition PC Peripheral Interconnects Entertainment Test and Measurement
Datasheet
Description
Newly designed USB 2.0 versions of our popular ECF style panel mount USB adapter cables are now available ! This series features a bulkhead Type A 2.0 jack to a molded Type A 2.0 90 degree down plug attached via USB 2.0 compliant cable. Integral to this design is a multi-layered PCB that maintains USB 2.0 speed and performance. These assemblies are shielded and use L-com's popular ECF504 style housing that can be used with virtually any panel thickness. The recommended 4-40 mounting screws must be purchased separately (P/N ECF440). Features 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Allows USB 2.0 cables to be passed through panels or enclosures Color Light Gray Screw mount for secure installations Connectors are USB A panel mount female to USB A male. Available in 12in, 24in, 36in, 72in and 120in lengths Application Data Acquisition PC Peripheral Interconnects Entertainment Test and Measurement
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB A Female Panel Mount to Type A Male 90 Degree Up 12
North Andover, MA, United States
USB A Female Panel Mount to Type A Male 90 Degree Up 12"
U2A00008-12I
USB A Female Panel Mount to Type A Male 90 Degree Up 12" U2A00008-12I
Newly designed USB 2.0 versions of our popular ECF style panel mount USB adapter cables are now available ! This series features a bulkhead Type A 2.0 jack to a molded Type A 2.0 90 degree down plug attached via USB 2.0 compliant cable. Integral to this design is a multi-layered PCB that maintains USB 2.0 speed and performance. These assemblies are shielded and use L-com's popular ECF504 style housing that can be used with virtually any panel thickness. The recommended 4-40 mounting screws must be purchased separately (P/N ECF440). Features 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Allows USB 2.0 cables to be passed through panels or enclosures Color Light Gray Screw mount for secure installations Connectors are USB A panel mount female to USB A male. Available in 12in, 24in, 36in, 72in and 120in lengths Application Data Acquisition PC Peripheral Interconnects Entertainment Test and Measurement

Newly designed USB 2.0 versions of our popular ECF style panel mount USB adapter cables are now available ! This series features a bulkhead Type A 2.0 jack to a molded Type A 2.0 90 degree down plug attached via USB 2.0 compliant cable. Integral to this design is a multi-layered PCB that maintains USB 2.0 speed and performance. These assemblies are shielded and use L-com's popular ECF504 style housing that can be used with virtually any panel thickness. The recommended 4-40 mounting screws must be purchased separately (P/N ECF440).

Features

  • 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles
  • Allows USB 2.0 cables to be passed through panels or enclosures
  • Color Light Gray
  • Screw mount for secure installations
  • Connectors are USB A panel mount female to USB A male. Available in 12in, 24in, 36in, 72in and 120in lengths

Application

  • Data Acquisition
  • PC Peripheral Interconnects
  • Entertainment
  • Test and Measurement
Supplier's Site
Usb Cable, 2.0 A Plug-Rcpt, 12, Grey; Connector A L-Com - 54AC6742 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 2.0 A Plug-Rcpt, 12, Grey; Connector A L-Com
54AC6742
Usb Cable, 2.0 A Plug-Rcpt, 12, Grey; Connector A L-Com 54AC6742
USB CABLE, 2.0 A PLUG-RCPT, 12", GREY; Connector A:USB Type A Plug; Connector B:USB Type A Receptacle; Cable Length - Metric:305mm; Cable Length - Imperial:12"; USB Standard:USB 2.0; Jacket Color:Grey; Electronic Marking:- RoHS Compliant: Yes

USB CABLE, 2.0 A PLUG-RCPT, 12", GREY; Connector A:USB Type A Plug; Connector B:USB Type A Receptacle; Cable Length - Metric:305mm; Cable Length - Imperial:12"; USB Standard:USB 2.0; Jacket Color:Grey; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number U2A00008-12I 54AC6742
Product Name USB A Female Panel Mount to Type A Male 90 Degree Up 12" Usb Cable, 2.0 A Plug-Rcpt, 12, Grey; Connector A L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details