L-com, Inc. USB A Female Panel Mount to Type A Male 90 Degree Down 24" U2A00007-24I

Description
Newly designed USB 2.0 versions of our popular ECF style panel mount USB adapter cables are now available ! This series features a bulkhead Type A 2.0 jack to a molded Type A 2.0 90 degree down plug attached via USB 2.0 compliant cable. Integral to this design is a multi-layered PCB that maintains USB 2.0 speed and performance. These assemblies are shielded and use L-com's popular ECF504 style housing that can be used with virtually any panel thickness. The recommended 4-40 mounting screws must be purchased separately (P/N ECF440). Features Allows USB 2.0 cables to be passed through panels or enclosures Connectors are USB A panel mount female to USB A male. Available in 12in, 24in, 36in, 72in and 120in lengths 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Color Light Gray Screw mount for secure installations Application Data Acquisition Entertainment Test and Measurement PC Peripheral Interconnects
Datasheet
Description
Newly designed USB 2.0 versions of our popular ECF style panel mount USB adapter cables are now available ! This series features a bulkhead Type A 2.0 jack to a molded Type A 2.0 90 degree down plug attached via USB 2.0 compliant cable. Integral to this design is a multi-layered PCB that maintains USB 2.0 speed and performance. These assemblies are shielded and use L-com's popular ECF504 style housing that can be used with virtually any panel thickness. The recommended 4-40 mounting screws must be purchased separately (P/N ECF440). Features Allows USB 2.0 cables to be passed through panels or enclosures Connectors are USB A panel mount female to USB A male. Available in 12in, 24in, 36in, 72in and 120in lengths 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Color Light Gray Screw mount for secure installations Application Data Acquisition Entertainment Test and Measurement PC Peripheral Interconnects
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB A Female Panel Mount to Type A Male 90 Degree Down 24
North Andover, MA, United States
USB A Female Panel Mount to Type A Male 90 Degree Down 24"
U2A00007-24I
USB A Female Panel Mount to Type A Male 90 Degree Down 24" U2A00007-24I
Newly designed USB 2.0 versions of our popular ECF style panel mount USB adapter cables are now available ! This series features a bulkhead Type A 2.0 jack to a molded Type A 2.0 90 degree down plug attached via USB 2.0 compliant cable. Integral to this design is a multi-layered PCB that maintains USB 2.0 speed and performance. These assemblies are shielded and use L-com's popular ECF504 style housing that can be used with virtually any panel thickness. The recommended 4-40 mounting screws must be purchased separately (P/N ECF440). Features Allows USB 2.0 cables to be passed through panels or enclosures Connectors are USB A panel mount female to USB A male. Available in 12in, 24in, 36in, 72in and 120in lengths 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Color Light Gray Screw mount for secure installations Application Data Acquisition Entertainment Test and Measurement PC Peripheral Interconnects

Newly designed USB 2.0 versions of our popular ECF style panel mount USB adapter cables are now available ! This series features a bulkhead Type A 2.0 jack to a molded Type A 2.0 90 degree down plug attached via USB 2.0 compliant cable. Integral to this design is a multi-layered PCB that maintains USB 2.0 speed and performance. These assemblies are shielded and use L-com's popular ECF504 style housing that can be used with virtually any panel thickness. The recommended 4-40 mounting screws must be purchased separately (P/N ECF440).

Features

  • Allows USB 2.0 cables to be passed through panels or enclosures
  • Connectors are USB A panel mount female to USB A male. Available in 12in, 24in, 36in, 72in and 120in lengths
  • 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles
  • Color Light Gray
  • Screw mount for secure installations

Application

  • Data Acquisition
  • Entertainment
  • Test and Measurement
  • PC Peripheral Interconnects
Supplier's Site
Usb Cable, 2.0 A Plug-Rcpt, 24, Grey; Connector A L-Com - 54AC6739 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 2.0 A Plug-Rcpt, 24, Grey; Connector A L-Com
54AC6739
Usb Cable, 2.0 A Plug-Rcpt, 24, Grey; Connector A L-Com 54AC6739
USB CABLE, 2.0 A PLUG-RCPT, 24", GREY; Connector A:USB Type A Plug; Connector B:USB Type A Receptacle; Cable Length - Metric:610mm; Cable Length - Imperial:24"; USB Standard:USB 2.0; Jacket Color:Grey; Electronic Marking:- RoHS Compliant: Yes

USB CABLE, 2.0 A PLUG-RCPT, 24", GREY; Connector A:USB Type A Plug; Connector B:USB Type A Receptacle; Cable Length - Metric:610mm; Cable Length - Imperial:24"; USB Standard:USB 2.0; Jacket Color:Grey; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number U2A00007-24I 54AC6739
Product Name USB A Female Panel Mount to Type A Male 90 Degree Down 24" Usb Cable, 2.0 A Plug-Rcpt, 24, Grey; Connector A L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details