L-com, Inc. USB A Female Panel Mount to Type A Male 90 Degree Down 12" U2A00007-12I

Description
Newly designed USB 2.0 versions of our popular ECF style panel mount USB adapter cables are now available ! This series features a bulkhead Type A 2.0 jack to a molded Type A 2.0 90 degree down plug attached via USB 2.0 compliant cable. Integral to this design is a multi-layered PCB that maintains USB 2.0 speed and performance. These assemblies are shielded and use L-com's popular ECF504 style housing that can be used with virtually any panel thickness. The recommended 4-40 mounting screws must be purchased separately (P/N ECF440). Features Allows USB 2.0 cables to be passed through panels or enclosures Connectors are USB A panel mount female to USB A male. Available in 12in, 24in, 36in, 72in and 120in lengths 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Color Light Gray Screw mount for secure installations Application Data Acquisition Entertainment Test and Measurement PC Peripheral Interconnects
Datasheet
Description
Newly designed USB 2.0 versions of our popular ECF style panel mount USB adapter cables are now available ! This series features a bulkhead Type A 2.0 jack to a molded Type A 2.0 90 degree down plug attached via USB 2.0 compliant cable. Integral to this design is a multi-layered PCB that maintains USB 2.0 speed and performance. These assemblies are shielded and use L-com's popular ECF504 style housing that can be used with virtually any panel thickness. The recommended 4-40 mounting screws must be purchased separately (P/N ECF440). Features Allows USB 2.0 cables to be passed through panels or enclosures Connectors are USB A panel mount female to USB A male. Available in 12in, 24in, 36in, 72in and 120in lengths 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Color Light Gray Screw mount for secure installations Application Data Acquisition Entertainment Test and Measurement PC Peripheral Interconnects
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB A Female Panel Mount to Type A Male 90 Degree Down 12
North Andover, MA, United States
USB A Female Panel Mount to Type A Male 90 Degree Down 12"
U2A00007-12I
USB A Female Panel Mount to Type A Male 90 Degree Down 12" U2A00007-12I
Newly designed USB 2.0 versions of our popular ECF style panel mount USB adapter cables are now available ! This series features a bulkhead Type A 2.0 jack to a molded Type A 2.0 90 degree down plug attached via USB 2.0 compliant cable. Integral to this design is a multi-layered PCB that maintains USB 2.0 speed and performance. These assemblies are shielded and use L-com's popular ECF504 style housing that can be used with virtually any panel thickness. The recommended 4-40 mounting screws must be purchased separately (P/N ECF440). Features Allows USB 2.0 cables to be passed through panels or enclosures Connectors are USB A panel mount female to USB A male. Available in 12in, 24in, 36in, 72in and 120in lengths 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Color Light Gray Screw mount for secure installations Application Data Acquisition Entertainment Test and Measurement PC Peripheral Interconnects

Newly designed USB 2.0 versions of our popular ECF style panel mount USB adapter cables are now available ! This series features a bulkhead Type A 2.0 jack to a molded Type A 2.0 90 degree down plug attached via USB 2.0 compliant cable. Integral to this design is a multi-layered PCB that maintains USB 2.0 speed and performance. These assemblies are shielded and use L-com's popular ECF504 style housing that can be used with virtually any panel thickness. The recommended 4-40 mounting screws must be purchased separately (P/N ECF440).

Features

  • Allows USB 2.0 cables to be passed through panels or enclosures
  • Connectors are USB A panel mount female to USB A male. Available in 12in, 24in, 36in, 72in and 120in lengths
  • 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles
  • Color Light Gray
  • Screw mount for secure installations

Application

  • Data Acquisition
  • Entertainment
  • Test and Measurement
  • PC Peripheral Interconnects
Supplier's Site
Usb Cable, 2.0 A Plug-Rcpt, 12, Grey; Connector A L-Com - 54AC6737 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 2.0 A Plug-Rcpt, 12, Grey; Connector A L-Com
54AC6737
Usb Cable, 2.0 A Plug-Rcpt, 12, Grey; Connector A L-Com 54AC6737
USB CABLE, 2.0 A PLUG-RCPT, 12", GREY; Connector A:USB Type A Plug; Connector B:USB Type A Receptacle; Cable Length - Metric:305mm; Cable Length - Imperial:12"; USB Standard:USB 2.0; Jacket Color:Grey; Electronic Marking:- RoHS Compliant: Yes

USB CABLE, 2.0 A PLUG-RCPT, 12", GREY; Connector A:USB Type A Plug; Connector B:USB Type A Receptacle; Cable Length - Metric:305mm; Cable Length - Imperial:12"; USB Standard:USB 2.0; Jacket Color:Grey; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number U2A00007-12I 54AC6737
Product Name USB A Female Panel Mount to Type A Male 90 Degree Down 12" Usb Cable, 2.0 A Plug-Rcpt, 12, Grey; Connector A L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Low - Loss Cable - Model SAC-18G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
USB 2.0 A Male to USB 2.0 Type C Male, White color, 28/22AWG, 1M Length - 3021092-01M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers