L-com, Inc. USB A Female Panel Mount to Type A Male 90 Degree Down 120" U2A00007-120I

Description
Newly designed USB 2.0 versions of our popular ECF style panel mount USB adapter cables are now available ! This series features a bulkhead Type A 2.0 jack to a molded Type A 2.0 90 degree down plug attached via USB 2.0 compliant cable. Integral to this design is a multi-layered PCB that maintains USB 2.0 speed and performance. These assemblies are shielded and use L-com's popular ECF504 style housing that can be used with virtually any panel thickness. The recommended 4-40 mounting screws must be purchased separately (P/N ECF440). Features 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Allows USB 2.0 cables to be passed through panels or enclosures Color Light Gray Screw mount for secure installations Connectors are USB A panel mount female to USB A male. Available in 12in, 24in, 36in, 72in and 120in lengths Application PC Peripheral Interconnects Data Acquisition Entertainment Test and Measurement
Datasheet
Description
Newly designed USB 2.0 versions of our popular ECF style panel mount USB adapter cables are now available ! This series features a bulkhead Type A 2.0 jack to a molded Type A 2.0 90 degree down plug attached via USB 2.0 compliant cable. Integral to this design is a multi-layered PCB that maintains USB 2.0 speed and performance. These assemblies are shielded and use L-com's popular ECF504 style housing that can be used with virtually any panel thickness. The recommended 4-40 mounting screws must be purchased separately (P/N ECF440). Features 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Allows USB 2.0 cables to be passed through panels or enclosures Color Light Gray Screw mount for secure installations Connectors are USB A panel mount female to USB A male. Available in 12in, 24in, 36in, 72in and 120in lengths Application PC Peripheral Interconnects Data Acquisition Entertainment Test and Measurement
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB A Female Panel Mount to Type A Male 90 Degree Down 120
North Andover, MA, United States
USB A Female Panel Mount to Type A Male 90 Degree Down 120"
U2A00007-120I
USB A Female Panel Mount to Type A Male 90 Degree Down 120" U2A00007-120I
Newly designed USB 2.0 versions of our popular ECF style panel mount USB adapter cables are now available ! This series features a bulkhead Type A 2.0 jack to a molded Type A 2.0 90 degree down plug attached via USB 2.0 compliant cable. Integral to this design is a multi-layered PCB that maintains USB 2.0 speed and performance. These assemblies are shielded and use L-com's popular ECF504 style housing that can be used with virtually any panel thickness. The recommended 4-40 mounting screws must be purchased separately (P/N ECF440). Features 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Allows USB 2.0 cables to be passed through panels or enclosures Color Light Gray Screw mount for secure installations Connectors are USB A panel mount female to USB A male. Available in 12in, 24in, 36in, 72in and 120in lengths Application PC Peripheral Interconnects Data Acquisition Entertainment Test and Measurement

Newly designed USB 2.0 versions of our popular ECF style panel mount USB adapter cables are now available ! This series features a bulkhead Type A 2.0 jack to a molded Type A 2.0 90 degree down plug attached via USB 2.0 compliant cable. Integral to this design is a multi-layered PCB that maintains USB 2.0 speed and performance. These assemblies are shielded and use L-com's popular ECF504 style housing that can be used with virtually any panel thickness. The recommended 4-40 mounting screws must be purchased separately (P/N ECF440).

Features

  • 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles
  • Allows USB 2.0 cables to be passed through panels or enclosures
  • Color Light Gray
  • Screw mount for secure installations
  • Connectors are USB A panel mount female to USB A male. Available in 12in, 24in, 36in, 72in and 120in lengths

Application

  • PC Peripheral Interconnects
  • Data Acquisition
  • Entertainment
  • Test and Measurement
Supplier's Site
Usb Cable, 2.0 A Plug-Rcpt, 120, Grey; Connector A L-Com - 54AC6738 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 2.0 A Plug-Rcpt, 120, Grey; Connector A L-Com
54AC6738
Usb Cable, 2.0 A Plug-Rcpt, 120, Grey; Connector A L-Com 54AC6738
USB CABLE, 2.0 A PLUG-RCPT, 120", GREY; Connector A:USB Type A Plug; Connector B:USB Type A Receptacle; Cable Length - Metric:3.05m; Cable Length - Imperial:120"; USB Standard:USB 2.0; Jacket Color:Grey; Electronic Marking:- RoHS Compliant: Yes

USB CABLE, 2.0 A PLUG-RCPT, 120", GREY; Connector A:USB Type A Plug; Connector B:USB Type A Receptacle; Cable Length - Metric:3.05m; Cable Length - Imperial:120"; USB Standard:USB 2.0; Jacket Color:Grey; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number U2A00007-120I 54AC6738
Product Name USB A Female Panel Mount to Type A Male 90 Degree Down 120" Usb Cable, 2.0 A Plug-Rcpt, 120, Grey; Connector A L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type HDMI
View Details
Standard Cable Assemblies - Bx4SM-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3340/301-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers