L-com, Inc. USB 2.0 cables A-MicroB male w/ferrites 3M U2A00003-3M

Description
Highest quality USB cables allow for transfer rates up to 480 Mbps. These cables allow for simple "plug & play" connections for devices such as printers, keyboards/mice, digital cameras and other USB peripherals. Twisted pair data lines help reduce crosstalk while 24 AWG power conductors enable maximum power transfer from host to peripheral. The addition of ferrites to the end of the cable helps to suppress any further high frequency noise. Features Available in 0.5, 1, 2, 3, & 5 meter lengths; color is black 24 AWG power leads allow for maximum power transfer Foil plus braid shield provides maximum protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point Standard USB 2.0 cable assembly, Type A male to Micro B male Application Video Transfer Data Acquisition Data Storage
Datasheet
Description
Highest quality USB cables allow for transfer rates up to 480 Mbps. These cables allow for simple "plug & play" connections for devices such as printers, keyboards/mice, digital cameras and other USB peripherals. Twisted pair data lines help reduce crosstalk while 24 AWG power conductors enable maximum power transfer from host to peripheral. The addition of ferrites to the end of the cable helps to suppress any further high frequency noise. Features Available in 0.5, 1, 2, 3, & 5 meter lengths; color is black 24 AWG power leads allow for maximum power transfer Foil plus braid shield provides maximum protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point Standard USB 2.0 cable assembly, Type A male to Micro B male Application Video Transfer Data Acquisition Data Storage
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB 2.0 cables A-MicroB male w/ferrites 3M - U2A00003-3M - L-com, Inc.
North Andover, MA, United States
USB 2.0 cables A-MicroB male w/ferrites 3M
U2A00003-3M
USB 2.0 cables A-MicroB male w/ferrites 3M U2A00003-3M
Highest quality USB cables allow for transfer rates up to 480 Mbps. These cables allow for simple "plug & play" connections for devices such as printers, keyboards/mice, digital cameras and other USB peripherals. Twisted pair data lines help reduce crosstalk while 24 AWG power conductors enable maximum power transfer from host to peripheral. The addition of ferrites to the end of the cable helps to suppress any further high frequency noise. Features Available in 0.5, 1, 2, 3, & 5 meter lengths; color is black 24 AWG power leads allow for maximum power transfer Foil plus braid shield provides maximum protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point Standard USB 2.0 cable assembly, Type A male to Micro B male Application Video Transfer Data Acquisition Data Storage

Highest quality USB cables allow for transfer rates up to 480 Mbps. These cables allow for simple "plug & play" connections for devices such as printers, keyboards/mice, digital cameras and other USB peripherals. Twisted pair data lines help reduce crosstalk while 24 AWG power conductors enable maximum power transfer from host to peripheral. The addition of ferrites to the end of the cable helps to suppress any further high frequency noise.

Features

  • Available in 0.5, 1, 2, 3, & 5 meter lengths; color is black
  • 24 AWG power leads allow for maximum power transfer
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Molded backshells provide durability and increased strength at cable entry point
  • Standard USB 2.0 cable assembly, Type A male to Micro B male

Application

  • Video Transfer
  • Data Acquisition
  • Data Storage
Supplier's Site
Cable, Usb 2.0 A-Micro B Plug, 3M, Black; Connector A L-Com - 44AC0189 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Usb 2.0 A-Micro B Plug, 3M, Black; Connector A L-Com
44AC0189
Cable, Usb 2.0 A-Micro B Plug, 3M, Black; Connector A L-Com 44AC0189
CABLE, USB 2.0 A-MICRO B PLUG, 3M, BLACK; Connector A:USB Type A Plug; Connector B:Micro USB Type B Plug; Cable Length - Metric:3m; Cable Length - Imperial:9.84ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

CABLE, USB 2.0 A-MICRO B PLUG, 3M, BLACK; Connector A:USB Type A Plug; Connector B:Micro USB Type B Plug; Cable Length - Metric:3m; Cable Length - Imperial:9.84ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number U2A00003-3M 44AC0189
Product Name USB 2.0 cables A-MicroB male w/ferrites 3M Cable, Usb 2.0 A-Micro B Plug, 3M, Black; Connector A L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
USB 2.0 A Male to USB 2.0 Mini B Male Up Angle, Black color, 28/24AWG, 10FT Length - 3021074-10 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 10 ft (30.48 dm)
View Details
3 suppliers