L-com, Inc. USB 2.0 cables A-MicroB male w/ferrites 2M U2A00003-2M

Description
Highest quality USB cables allow for transfer rates up to 480 Mbps. These cables allow for simple "plug & play" connections for devices such as printers, keyboards/mice, digital cameras and other USB peripherals. Twisted pair data lines help reduce crosstalk while 24 AWG power conductors enable maximum power transfer from host to peripheral. The addition of ferrites to the end of the cable helps to suppress any further high frequency noise. Features Available in 0.5, 1, 2, 3, & 5 meter lengths; color is black Foil plus braid shield provides maximum protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point Standard USB 2.0 cable assembly, Type A male to Micro B male 24 AWG power leads allow for maximum power transfer Application Data Acquisition Data Storage Video Transfer
Datasheet
Description
Highest quality USB cables allow for transfer rates up to 480 Mbps. These cables allow for simple "plug & play" connections for devices such as printers, keyboards/mice, digital cameras and other USB peripherals. Twisted pair data lines help reduce crosstalk while 24 AWG power conductors enable maximum power transfer from host to peripheral. The addition of ferrites to the end of the cable helps to suppress any further high frequency noise. Features Available in 0.5, 1, 2, 3, & 5 meter lengths; color is black Foil plus braid shield provides maximum protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point Standard USB 2.0 cable assembly, Type A male to Micro B male 24 AWG power leads allow for maximum power transfer Application Data Acquisition Data Storage Video Transfer
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB 2.0 cables A-MicroB male w/ferrites 2M - U2A00003-2M - L-com, Inc.
North Andover, MA, United States
USB 2.0 cables A-MicroB male w/ferrites 2M
U2A00003-2M
USB 2.0 cables A-MicroB male w/ferrites 2M U2A00003-2M
Highest quality USB cables allow for transfer rates up to 480 Mbps. These cables allow for simple "plug & play" connections for devices such as printers, keyboards/mice, digital cameras and other USB peripherals. Twisted pair data lines help reduce crosstalk while 24 AWG power conductors enable maximum power transfer from host to peripheral. The addition of ferrites to the end of the cable helps to suppress any further high frequency noise. Features Available in 0.5, 1, 2, 3, & 5 meter lengths; color is black Foil plus braid shield provides maximum protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point Standard USB 2.0 cable assembly, Type A male to Micro B male 24 AWG power leads allow for maximum power transfer Application Data Acquisition Data Storage Video Transfer

Highest quality USB cables allow for transfer rates up to 480 Mbps. These cables allow for simple "plug & play" connections for devices such as printers, keyboards/mice, digital cameras and other USB peripherals. Twisted pair data lines help reduce crosstalk while 24 AWG power conductors enable maximum power transfer from host to peripheral. The addition of ferrites to the end of the cable helps to suppress any further high frequency noise.

Features

  • Available in 0.5, 1, 2, 3, & 5 meter lengths; color is black
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Molded backshells provide durability and increased strength at cable entry point
  • Standard USB 2.0 cable assembly, Type A male to Micro B male
  • 24 AWG power leads allow for maximum power transfer

Application

  • Data Acquisition
  • Data Storage
  • Video Transfer
Supplier's Site
Cable, Usb 2.0 A-Micro B Plug, 2M, Black; Connector A L-Com - 44AC0188 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Usb 2.0 A-Micro B Plug, 2M, Black; Connector A L-Com
44AC0188
Cable, Usb 2.0 A-Micro B Plug, 2M, Black; Connector A L-Com 44AC0188
CABLE, USB 2.0 A-MICRO B PLUG, 2M, BLACK; Connector A:USB Type A Plug; Connector B:Micro USB Type B Plug; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

CABLE, USB 2.0 A-MICRO B PLUG, 2M, BLACK; Connector A:USB Type A Plug; Connector B:Micro USB Type B Plug; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number U2A00003-2M 44AC0188
Product Name USB 2.0 cables A-MicroB male w/ferrites 2M Cable, Usb 2.0 A-Micro B Plug, 2M, Black; Connector A L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Bx6SML-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Connecting cable - 706-100/625-400 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 13.12 ft (40 dm)
View Details
2 suppliers