L-com, Inc. USB 2.0 cables A-B male w/ferrites 1M U2A00002-1M

Description
Highest quality USB cables allow for transfer rates up to 480 Mbps. These cables allow for simple "plug & play" connections for devices such as printers, keyboards/mice, digital cameras and other USB peripherals. Twisted pair data lines help reduce crosstalk while 24 AWG power conductors enable maximum power transfer from host to peripheral. The addition of ferrites to the end of the cable helps to suppress any further high frequency noise. Features 24 AWG power leads allow for maximum power transfer Standard USB 2.0 cable assembly, Type A male to Type B male Available in 0.5, 1, 2, 3, & 5 meter lengths; color is black Foil plus braid shield provides maximum protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point Application Data Storage Video Transfer Data Acquisition
Datasheet
Description
Highest quality USB cables allow for transfer rates up to 480 Mbps. These cables allow for simple "plug & play" connections for devices such as printers, keyboards/mice, digital cameras and other USB peripherals. Twisted pair data lines help reduce crosstalk while 24 AWG power conductors enable maximum power transfer from host to peripheral. The addition of ferrites to the end of the cable helps to suppress any further high frequency noise. Features 24 AWG power leads allow for maximum power transfer Standard USB 2.0 cable assembly, Type A male to Type B male Available in 0.5, 1, 2, 3, & 5 meter lengths; color is black Foil plus braid shield provides maximum protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point Application Data Storage Video Transfer Data Acquisition
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB 2.0 cables A-B male w/ferrites 1M - U2A00002-1M - L-com, Inc.
North Andover, MA, United States
USB 2.0 cables A-B male w/ferrites 1M
U2A00002-1M
USB 2.0 cables A-B male w/ferrites 1M U2A00002-1M
Highest quality USB cables allow for transfer rates up to 480 Mbps. These cables allow for simple "plug & play" connections for devices such as printers, keyboards/mice, digital cameras and other USB peripherals. Twisted pair data lines help reduce crosstalk while 24 AWG power conductors enable maximum power transfer from host to peripheral. The addition of ferrites to the end of the cable helps to suppress any further high frequency noise. Features 24 AWG power leads allow for maximum power transfer Standard USB 2.0 cable assembly, Type A male to Type B male Available in 0.5, 1, 2, 3, & 5 meter lengths; color is black Foil plus braid shield provides maximum protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point Application Data Storage Video Transfer Data Acquisition

Highest quality USB cables allow for transfer rates up to 480 Mbps. These cables allow for simple "plug & play" connections for devices such as printers, keyboards/mice, digital cameras and other USB peripherals. Twisted pair data lines help reduce crosstalk while 24 AWG power conductors enable maximum power transfer from host to peripheral. The addition of ferrites to the end of the cable helps to suppress any further high frequency noise.

Features

  • 24 AWG power leads allow for maximum power transfer
  • Standard USB 2.0 cable assembly, Type A male to Type B male
  • Available in 0.5, 1, 2, 3, & 5 meter lengths; color is black
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Molded backshells provide durability and increased strength at cable entry point

Application

  • Data Storage
  • Video Transfer
  • Data Acquisition
Supplier's Site
Cable, Usb 2.0 A-B Plug, 1M, Black; Connector A L-Com - 44AC0182 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Usb 2.0 A-B Plug, 1M, Black; Connector A L-Com
44AC0182
Cable, Usb 2.0 A-B Plug, 1M, Black; Connector A L-Com 44AC0182
CABLE, USB 2.0 A-B PLUG, 1M, BLACK; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

CABLE, USB 2.0 A-B PLUG, 1M, BLACK; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number U2A00002-1M 44AC0182
Product Name USB 2.0 cables A-B male w/ferrites 1M Cable, Usb 2.0 A-B Plug, 1M, Black; Connector A L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details