L-com, Inc. USB 2.0 cables A-B male w/ferrites 0.5M U2A00002-05M

Description
Highest quality USB cables allow for transfer rates up to 480 Mbps. These cables allow for simple "plug & play" connections for devices such as printers, keyboards/mice, digital cameras and other USB peripherals. Twisted pair data lines help reduce crosstalk while 24 AWG power conductors enable maximum power transfer from host to peripheral. The addition of ferrites to the end of the cable helps to suppress any further high frequency noise. Features Available in 0.5, 1, 2, 3, & 5 meter lengths; color is black Foil plus braid shield provides maximum protection against EMI/RFI 24 AWG power leads allow for maximum power transfer Molded backshells provide durability and increased strength at cable entry point Standard USB 2.0 cable assembly, Type A male to Type B male Application Video Transfer Data Acquisition Data Storage
Datasheet
Description
Highest quality USB cables allow for transfer rates up to 480 Mbps. These cables allow for simple "plug & play" connections for devices such as printers, keyboards/mice, digital cameras and other USB peripherals. Twisted pair data lines help reduce crosstalk while 24 AWG power conductors enable maximum power transfer from host to peripheral. The addition of ferrites to the end of the cable helps to suppress any further high frequency noise. Features Available in 0.5, 1, 2, 3, & 5 meter lengths; color is black Foil plus braid shield provides maximum protection against EMI/RFI 24 AWG power leads allow for maximum power transfer Molded backshells provide durability and increased strength at cable entry point Standard USB 2.0 cable assembly, Type A male to Type B male Application Video Transfer Data Acquisition Data Storage
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB 2.0 cables A-B male w/ferrites 0.5M - U2A00002-05M - L-com, Inc.
North Andover, MA, United States
USB 2.0 cables A-B male w/ferrites 0.5M
U2A00002-05M
USB 2.0 cables A-B male w/ferrites 0.5M U2A00002-05M
Highest quality USB cables allow for transfer rates up to 480 Mbps. These cables allow for simple "plug & play" connections for devices such as printers, keyboards/mice, digital cameras and other USB peripherals. Twisted pair data lines help reduce crosstalk while 24 AWG power conductors enable maximum power transfer from host to peripheral. The addition of ferrites to the end of the cable helps to suppress any further high frequency noise. Features Available in 0.5, 1, 2, 3, & 5 meter lengths; color is black Foil plus braid shield provides maximum protection against EMI/RFI 24 AWG power leads allow for maximum power transfer Molded backshells provide durability and increased strength at cable entry point Standard USB 2.0 cable assembly, Type A male to Type B male Application Video Transfer Data Acquisition Data Storage

Highest quality USB cables allow for transfer rates up to 480 Mbps. These cables allow for simple "plug & play" connections for devices such as printers, keyboards/mice, digital cameras and other USB peripherals. Twisted pair data lines help reduce crosstalk while 24 AWG power conductors enable maximum power transfer from host to peripheral. The addition of ferrites to the end of the cable helps to suppress any further high frequency noise.

Features

  • Available in 0.5, 1, 2, 3, & 5 meter lengths; color is black
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • 24 AWG power leads allow for maximum power transfer
  • Molded backshells provide durability and increased strength at cable entry point
  • Standard USB 2.0 cable assembly, Type A male to Type B male

Application

  • Video Transfer
  • Data Acquisition
  • Data Storage
Supplier's Site
Cable, Usb 2.0 A-B Plug, 0.5M, Black; Connector A L-Com - 44AC0181 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Usb 2.0 A-B Plug, 0.5M, Black; Connector A L-Com
44AC0181
Cable, Usb 2.0 A-B Plug, 0.5M, Black; Connector A L-Com 44AC0181
CABLE, USB 2.0 A-B PLUG, 0.5M, BLACK; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:500mm; Cable Length - Imperial:1.64ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

CABLE, USB 2.0 A-B PLUG, 0.5M, BLACK; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:500mm; Cable Length - Imperial:1.64ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number U2A00002-05M 44AC0181
Product Name USB 2.0 cables A-B male w/ferrites 0.5M Cable, Usb 2.0 A-B Plug, 0.5M, Black; Connector A L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details