L-com, Inc. USB 2.0 cables A-A male w/ferrites 5M U2A00001-5M

Description
Highest quality USB cables allow for transfer rates up to 480 Mbps. These cables allow for simple "plug & play" connections for devices such as printers, keyboards/mice, digital cameras and other USB peripherals. Twisted pair data lines help reduce crosstalk while 24 AWG power conductors enable maximum power transfer from host to peripheral. The addition of ferrites to the end of the cable helps to suppress any further high frequency noise. Features Available in 0.5, 1, 2, 3, & 5 meter lengths; color is black Standard USB 2.0 cable assembly, Type A male to Type A male 24 AWG power leads allow for maximum power transfer Foil plus braid shield provides maximum protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point Application Video Transfer Data Acquisition Data Storage
Datasheet
Description
Highest quality USB cables allow for transfer rates up to 480 Mbps. These cables allow for simple "plug & play" connections for devices such as printers, keyboards/mice, digital cameras and other USB peripherals. Twisted pair data lines help reduce crosstalk while 24 AWG power conductors enable maximum power transfer from host to peripheral. The addition of ferrites to the end of the cable helps to suppress any further high frequency noise. Features Available in 0.5, 1, 2, 3, & 5 meter lengths; color is black Standard USB 2.0 cable assembly, Type A male to Type A male 24 AWG power leads allow for maximum power transfer Foil plus braid shield provides maximum protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point Application Video Transfer Data Acquisition Data Storage
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB 2.0 cables A-A male w/ferrites 5M - U2A00001-5M - L-com, Inc.
North Andover, MA, United States
USB 2.0 cables A-A male w/ferrites 5M
U2A00001-5M
USB 2.0 cables A-A male w/ferrites 5M U2A00001-5M
Highest quality USB cables allow for transfer rates up to 480 Mbps. These cables allow for simple "plug & play" connections for devices such as printers, keyboards/mice, digital cameras and other USB peripherals. Twisted pair data lines help reduce crosstalk while 24 AWG power conductors enable maximum power transfer from host to peripheral. The addition of ferrites to the end of the cable helps to suppress any further high frequency noise. Features Available in 0.5, 1, 2, 3, & 5 meter lengths; color is black Standard USB 2.0 cable assembly, Type A male to Type A male 24 AWG power leads allow for maximum power transfer Foil plus braid shield provides maximum protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point Application Video Transfer Data Acquisition Data Storage

Highest quality USB cables allow for transfer rates up to 480 Mbps. These cables allow for simple "plug & play" connections for devices such as printers, keyboards/mice, digital cameras and other USB peripherals. Twisted pair data lines help reduce crosstalk while 24 AWG power conductors enable maximum power transfer from host to peripheral. The addition of ferrites to the end of the cable helps to suppress any further high frequency noise.

Features

  • Available in 0.5, 1, 2, 3, & 5 meter lengths; color is black
  • Standard USB 2.0 cable assembly, Type A male to Type A male
  • 24 AWG power leads allow for maximum power transfer
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Molded backshells provide durability and increased strength at cable entry point

Application

  • Video Transfer
  • Data Acquisition
  • Data Storage
Supplier's Site
Cable, Usb 2.0 A-A Plug, 5M, Black; Connector A L-Com - 44AC0180 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Usb 2.0 A-A Plug, 5M, Black; Connector A L-Com
44AC0180
Cable, Usb 2.0 A-A Plug, 5M, Black; Connector A L-Com 44AC0180
CABLE, USB 2.0 A-A PLUG, 5M, BLACK; Connector A:USB Type A Plug; Connector B:USB Type A Plug; Cable Length - Metric:5m; Cable Length - Imperial:16.41ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

CABLE, USB 2.0 A-A PLUG, 5M, BLACK; Connector A:USB Type A Plug; Connector B:USB Type A Plug; Cable Length - Metric:5m; Cable Length - Imperial:16.41ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number U2A00001-5M 44AC0180
Product Name USB 2.0 cables A-A male w/ferrites 5M Cable, Usb 2.0 A-A Plug, 5M, Black; Connector A L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - 706-100/314-100 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers
High Performance Cable Assemblies: Lab-Flex® Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
USB Cables - 1863158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 9.84 ft (30 dm)
View Details
Flexible Coaxial Cable 3 GHz - FC759 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details