L-com, Inc. USB 2.0 cables A-A male w/ferrites 2M U2A00001-2M

Description
Highest quality USB cables allow for transfer rates up to 480 Mbps. These cables allow for simple "plug & play" connections for devices such as printers, keyboards/mice, digital cameras and other USB peripherals. Twisted pair data lines help reduce crosstalk while 24 AWG power conductors enable maximum power transfer from host to peripheral. The addition of ferrites to the end of the cable helps to suppress any further high frequency noise. Features 24 AWG power leads allow for maximum power transfer Available in 0.5, 1, 2, 3, & 5 meter lengths; color is black Foil plus braid shield provides maximum protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point Standard USB 2.0 cable assembly, Type A male to type A male Application Data Acquisition Data Storage Video Transfer
Datasheet
Description
Highest quality USB cables allow for transfer rates up to 480 Mbps. These cables allow for simple "plug & play" connections for devices such as printers, keyboards/mice, digital cameras and other USB peripherals. Twisted pair data lines help reduce crosstalk while 24 AWG power conductors enable maximum power transfer from host to peripheral. The addition of ferrites to the end of the cable helps to suppress any further high frequency noise. Features 24 AWG power leads allow for maximum power transfer Available in 0.5, 1, 2, 3, & 5 meter lengths; color is black Foil plus braid shield provides maximum protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point Standard USB 2.0 cable assembly, Type A male to type A male Application Data Acquisition Data Storage Video Transfer
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB 2.0 cables A-A male w/ferrites 2M - U2A00001-2M - L-com, Inc.
North Andover, MA, United States
USB 2.0 cables A-A male w/ferrites 2M
U2A00001-2M
USB 2.0 cables A-A male w/ferrites 2M U2A00001-2M
Highest quality USB cables allow for transfer rates up to 480 Mbps. These cables allow for simple "plug & play" connections for devices such as printers, keyboards/mice, digital cameras and other USB peripherals. Twisted pair data lines help reduce crosstalk while 24 AWG power conductors enable maximum power transfer from host to peripheral. The addition of ferrites to the end of the cable helps to suppress any further high frequency noise. Features 24 AWG power leads allow for maximum power transfer Available in 0.5, 1, 2, 3, & 5 meter lengths; color is black Foil plus braid shield provides maximum protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point Standard USB 2.0 cable assembly, Type A male to type A male Application Data Acquisition Data Storage Video Transfer

Highest quality USB cables allow for transfer rates up to 480 Mbps. These cables allow for simple "plug & play" connections for devices such as printers, keyboards/mice, digital cameras and other USB peripherals. Twisted pair data lines help reduce crosstalk while 24 AWG power conductors enable maximum power transfer from host to peripheral. The addition of ferrites to the end of the cable helps to suppress any further high frequency noise.

Features

  • 24 AWG power leads allow for maximum power transfer
  • Available in 0.5, 1, 2, 3, & 5 meter lengths; color is black
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Molded backshells provide durability and increased strength at cable entry point
  • Standard USB 2.0 cable assembly, Type A male to type A male

Application

  • Data Acquisition
  • Data Storage
  • Video Transfer
Supplier's Site
Cable, Usb 2.0 A-A Plug, 2M, Black; Connector A L-Com - 44AC0178 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Usb 2.0 A-A Plug, 2M, Black; Connector A L-Com
44AC0178
Cable, Usb 2.0 A-A Plug, 2M, Black; Connector A L-Com 44AC0178
CABLE, USB 2.0 A-A PLUG, 2M, BLACK; Connector A:USB Type A Plug; Connector B:USB Type A Plug; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

CABLE, USB 2.0 A-A PLUG, 2M, BLACK; Connector A:USB Type A Plug; Connector B:USB Type A Plug; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number U2A00001-2M 44AC0178
Product Name USB 2.0 cables A-A male w/ferrites 2M Cable, Usb 2.0 A-A Plug, 2M, Black; Connector A L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 8-pole - A-K8P-M12-S-G-15M-BK-1-X-A-4-69-VA -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 49.21 ft (150 dm)
Rated Temperature -25 to 90 C (-13 to 194 F)
View Details
Stability Cables - SW-24-FM-48 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details
Encoder cable - NEBM-M12G12-RS-15-N-S1G15 - Festo Corporation
Specs
Cable Length 49.21 ft (150 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications DIN 47100 EN 61984
View Details