L-com, Inc. USB 3.1 LSZH Type C Gen 2 M/M 10 Gbps 0.5M U1A00003-05M

Description
L-com's USB cables feature simple "plug & play" connections to hand held devices and other situations where a USB 3.1 Gen 2 Type C to USB 3.1 Type C connection is required. Twisted pair data lines help reduce crosstalk and allow for maximum cable flexibility. LSZH cable jacketing and over-molding. Features Fully molded connectors provide excellent strain relief Gold plated contacts for repeated mating cycles and superior connectivity LSZH cable jacketing and connector overmolds and strain reliefs 10 Gbps Data rate Application Data Acquisition Video Transfer Data Storage
Datasheet
Description
L-com's USB cables feature simple "plug & play" connections to hand held devices and other situations where a USB 3.1 Gen 2 Type C to USB 3.1 Type C connection is required. Twisted pair data lines help reduce crosstalk and allow for maximum cable flexibility. LSZH cable jacketing and over-molding. Features Fully molded connectors provide excellent strain relief Gold plated contacts for repeated mating cycles and superior connectivity LSZH cable jacketing and connector overmolds and strain reliefs 10 Gbps Data rate Application Data Acquisition Video Transfer Data Storage
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB 3.1 LSZH Type C Gen 2 M/M 10 Gbps 0.5M - U1A00003-05M - L-com, Inc.
North Andover, MA, United States
USB 3.1 LSZH Type C Gen 2 M/M 10 Gbps 0.5M
U1A00003-05M
USB 3.1 LSZH Type C Gen 2 M/M 10 Gbps 0.5M U1A00003-05M
L-com's USB cables feature simple "plug & play" connections to hand held devices and other situations where a USB 3.1 Gen 2 Type C to USB 3.1 Type C connection is required. Twisted pair data lines help reduce crosstalk and allow for maximum cable flexibility. LSZH cable jacketing and over-molding. Features Fully molded connectors provide excellent strain relief Gold plated contacts for repeated mating cycles and superior connectivity LSZH cable jacketing and connector overmolds and strain reliefs 10 Gbps Data rate Application Data Acquisition Video Transfer Data Storage

L-com's USB cables feature simple "plug & play" connections to hand held devices and other situations where a USB 3.1 Gen 2 Type C to USB 3.1 Type C connection is required. Twisted pair data lines help reduce crosstalk and allow for maximum cable flexibility. LSZH cable jacketing and over-molding.

Features

  • Fully molded connectors provide excellent strain relief
  • Gold plated contacts for repeated mating cycles and superior connectivity
  • LSZH cable jacketing and connector overmolds and strain reliefs
  • 10 Gbps Data rate

Application

  • Data Acquisition
  • Video Transfer
  • Data Storage
Supplier's Site
Usb 3.1 Lszh Type C Gen 2 M/m 10 Gbps 0.5M Rohs Compliant L-Com - 99AC3617 - Newark, An Avnet Company
Chicago, IL, United States
Usb 3.1 Lszh Type C Gen 2 M/m 10 Gbps 0.5M Rohs Compliant L-Com
99AC3617
Usb 3.1 Lszh Type C Gen 2 M/m 10 Gbps 0.5M Rohs Compliant L-Com 99AC3617
USB 3.1 LSZH TYPE C GEN 2 M/M 10 GBPS 0.5M ROHS COMPLIANT: YES

USB 3.1 LSZH TYPE C GEN 2 M/M 10 GBPS 0.5M ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number U1A00003-05M 99AC3617
Product Name USB 3.1 LSZH Type C Gen 2 M/M 10 Gbps 0.5M Usb 3.1 Lszh Type C Gen 2 M/m 10 Gbps 0.5M Rohs Compliant L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-3006LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.97 ft (6 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
USB Cables - 1828494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 16.4 ft (50 dm)
View Details