L-com, Inc. USB 3.1 LSZH Type C Gen 2 M/M 10Gbps 0.3M U1A00003-03M

Description
L-com's USB cables feature simple "plug & play" connections to hand held devices and other situations where a USB 3.1 Gen 2 Type C to USB 3.1 Type C connection is required. Twisted pair data lines help reduce crosstalk and allow for maximum cable flexibility. LSZH cable jacketing and over-molding. Features 10 Gbps Data rate Fully molded connectors provide excellent strain relief Gold plated contacts for repeated mating cycles and superior connectivity LSZH cable jacketing and connector overmolds and strain reliefs Application Data Acquisition Data Storage Video Transfer
Datasheet
Description
L-com's USB cables feature simple "plug & play" connections to hand held devices and other situations where a USB 3.1 Gen 2 Type C to USB 3.1 Type C connection is required. Twisted pair data lines help reduce crosstalk and allow for maximum cable flexibility. LSZH cable jacketing and over-molding. Features 10 Gbps Data rate Fully molded connectors provide excellent strain relief Gold plated contacts for repeated mating cycles and superior connectivity LSZH cable jacketing and connector overmolds and strain reliefs Application Data Acquisition Data Storage Video Transfer
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB 3.1 LSZH Type C Gen 2 M/M 10Gbps 0.3M - U1A00003-03M - L-com, Inc.
North Andover, MA, United States
USB 3.1 LSZH Type C Gen 2 M/M 10Gbps 0.3M
U1A00003-03M
USB 3.1 LSZH Type C Gen 2 M/M 10Gbps 0.3M U1A00003-03M
L-com's USB cables feature simple "plug & play" connections to hand held devices and other situations where a USB 3.1 Gen 2 Type C to USB 3.1 Type C connection is required. Twisted pair data lines help reduce crosstalk and allow for maximum cable flexibility. LSZH cable jacketing and over-molding. Features 10 Gbps Data rate Fully molded connectors provide excellent strain relief Gold plated contacts for repeated mating cycles and superior connectivity LSZH cable jacketing and connector overmolds and strain reliefs Application Data Acquisition Data Storage Video Transfer

L-com's USB cables feature simple "plug & play" connections to hand held devices and other situations where a USB 3.1 Gen 2 Type C to USB 3.1 Type C connection is required. Twisted pair data lines help reduce crosstalk and allow for maximum cable flexibility. LSZH cable jacketing and over-molding.

Features

  • 10 Gbps Data rate
  • Fully molded connectors provide excellent strain relief
  • Gold plated contacts for repeated mating cycles and superior connectivity
  • LSZH cable jacketing and connector overmolds and strain reliefs

Application

  • Data Acquisition
  • Data Storage
  • Video Transfer
Supplier's Site
Usb 3.1 Lszh Type C Gen 2 M/m 10Gbps 0.3M Rohs Compliant L-Com - 99AC3616 - Newark, An Avnet Company
Chicago, IL, United States
Usb 3.1 Lszh Type C Gen 2 M/m 10Gbps 0.3M Rohs Compliant L-Com
99AC3616
Usb 3.1 Lszh Type C Gen 2 M/m 10Gbps 0.3M Rohs Compliant L-Com 99AC3616
USB 3.1 LSZH TYPE C GEN 2 M/M 10GBPS 0.3M ROHS COMPLIANT: YES

USB 3.1 LSZH TYPE C GEN 2 M/M 10GBPS 0.3M ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number U1A00003-03M 99AC3616
Product Name USB 3.1 LSZH Type C Gen 2 M/M 10Gbps 0.3M Usb 3.1 Lszh Type C Gen 2 M/m 10Gbps 0.3M Rohs Compliant L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-2162-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx6SML-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3340/403-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers