L-com, Inc. USB 3.1 Type C Gen 2 M/M 10 Gbps 1M U1A00002-1M

Description
L-com's USB cables feature simple "plug & play" connections to hand held devices and other situations where a USB 3.1 Gen 2 Type C to USB 3.1 Type C connection is required. Twisted pair data lines help reduce crosstalk and allow for maximum cable flexibility. Available in 3 lengths 0.3, 0.5 and 1M Features Fully molded connectors provide excellent strain releif 10 Gbps Data rate Gold plated contacts for repeated mating cycles and superior connectivity Application Video Transfer Data Acquisition Data Storage
Datasheet
Description
L-com's USB cables feature simple "plug & play" connections to hand held devices and other situations where a USB 3.1 Gen 2 Type C to USB 3.1 Type C connection is required. Twisted pair data lines help reduce crosstalk and allow for maximum cable flexibility. Available in 3 lengths 0.3, 0.5 and 1M Features Fully molded connectors provide excellent strain releif 10 Gbps Data rate Gold plated contacts for repeated mating cycles and superior connectivity Application Video Transfer Data Acquisition Data Storage
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB 3.1 Type C Gen 2 M/M 10 Gbps 1M - U1A00002-1M - L-com, Inc.
North Andover, MA, United States
USB 3.1 Type C Gen 2 M/M 10 Gbps 1M
U1A00002-1M
USB 3.1 Type C Gen 2 M/M 10 Gbps 1M U1A00002-1M
L-com's USB cables feature simple "plug & play" connections to hand held devices and other situations where a USB 3.1 Gen 2 Type C to USB 3.1 Type C connection is required. Twisted pair data lines help reduce crosstalk and allow for maximum cable flexibility. Available in 3 lengths 0.3, 0.5 and 1M Features Fully molded connectors provide excellent strain releif 10 Gbps Data rate Gold plated contacts for repeated mating cycles and superior connectivity Application Video Transfer Data Acquisition Data Storage

L-com's USB cables feature simple "plug & play" connections to hand held devices and other situations where a USB 3.1 Gen 2 Type C to USB 3.1 Type C connection is required. Twisted pair data lines help reduce crosstalk and allow for maximum cable flexibility. Available in 3 lengths 0.3, 0.5 and 1M

Features

  • Fully molded connectors provide excellent strain releif
  • 10 Gbps Data rate
  • Gold plated contacts for repeated mating cycles and superior connectivity

Application

  • Video Transfer
  • Data Acquisition
  • Data Storage
Supplier's Site
Usb 3.1 Type C Gen 2 M/m 10 Gbps 1M Rohs Compliant L-Com - 99AC3615 - Newark, An Avnet Company
Chicago, IL, United States
Usb 3.1 Type C Gen 2 M/m 10 Gbps 1M Rohs Compliant L-Com
99AC3615
Usb 3.1 Type C Gen 2 M/m 10 Gbps 1M Rohs Compliant L-Com 99AC3615
USB 3.1 TYPE C GEN 2 M/M 10 GBPS 1M ROHS COMPLIANT: YES

USB 3.1 TYPE C GEN 2 M/M 10 GBPS 1M ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number U1A00002-1M 99AC3615
Product Name USB 3.1 Type C Gen 2 M/M 10 Gbps 1M Usb 3.1 Type C Gen 2 M/m 10 Gbps 1M Rohs Compliant L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details