L-com, Inc. USB 3.1 Type C Gen 2 M/M 10 Gbps 0.3M U1A00002-03M

Description
L-com's USB cables feature simple "plug & play" connections to hand held devices and other situations where a USB 3.1 Gen 2 Type C to USB 3.1 Type C connection is required. Twisted pair data lines help reduce crosstalk and allow for maximum cable flexibility. Available in 3 lengths 0.3, 0.5 and 1M Features 10 Gbps Data rate Fully molded connectors provide excellent strain releif Gold plated contacts for repeated mating cycles and superior connectivity Application Data Storage Data Acquisition Video Transfer
Datasheet
Description
L-com's USB cables feature simple "plug & play" connections to hand held devices and other situations where a USB 3.1 Gen 2 Type C to USB 3.1 Type C connection is required. Twisted pair data lines help reduce crosstalk and allow for maximum cable flexibility. Available in 3 lengths 0.3, 0.5 and 1M Features 10 Gbps Data rate Fully molded connectors provide excellent strain releif Gold plated contacts for repeated mating cycles and superior connectivity Application Data Storage Data Acquisition Video Transfer
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB 3.1 Type C Gen 2 M/M 10 Gbps 0.3M - U1A00002-03M - L-com, Inc.
North Andover, MA, United States
USB 3.1 Type C Gen 2 M/M 10 Gbps 0.3M
U1A00002-03M
USB 3.1 Type C Gen 2 M/M 10 Gbps 0.3M U1A00002-03M
L-com's USB cables feature simple "plug & play" connections to hand held devices and other situations where a USB 3.1 Gen 2 Type C to USB 3.1 Type C connection is required. Twisted pair data lines help reduce crosstalk and allow for maximum cable flexibility. Available in 3 lengths 0.3, 0.5 and 1M Features 10 Gbps Data rate Fully molded connectors provide excellent strain releif Gold plated contacts for repeated mating cycles and superior connectivity Application Data Storage Data Acquisition Video Transfer

L-com's USB cables feature simple "plug & play" connections to hand held devices and other situations where a USB 3.1 Gen 2 Type C to USB 3.1 Type C connection is required. Twisted pair data lines help reduce crosstalk and allow for maximum cable flexibility. Available in 3 lengths 0.3, 0.5 and 1M

Features

  • 10 Gbps Data rate
  • Fully molded connectors provide excellent strain releif
  • Gold plated contacts for repeated mating cycles and superior connectivity

Application

  • Data Storage
  • Data Acquisition
  • Video Transfer
Supplier's Site
Usb 3.1 Type C Gen 2 M/m 10 Gbps 0.3M Rohs Compliant L-Com - 99AC3613 - Newark, An Avnet Company
Chicago, IL, United States
Usb 3.1 Type C Gen 2 M/m 10 Gbps 0.3M Rohs Compliant L-Com
99AC3613
Usb 3.1 Type C Gen 2 M/m 10 Gbps 0.3M Rohs Compliant L-Com 99AC3613
USB 3.1 TYPE C GEN 2 M/M 10 GBPS 0.3M ROHS COMPLIANT: YES

USB 3.1 TYPE C GEN 2 M/M 10 GBPS 0.3M ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number U1A00002-03M 99AC3613
Product Name USB 3.1 Type C Gen 2 M/M 10 Gbps 0.3M Usb 3.1 Type C Gen 2 M/m 10 Gbps 0.3M Rohs Compliant L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 4-pole - A-K4P-M8-S-G-2M-BK-2-X-X-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 493-081620-000 - ERSAELECTRONICS PTE. LTD.
Specs
Standards / Certifications RoHS
View Details
2 suppliers
Stability Cables - SP-35-MM-12 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details
Motor cable - NEBM-S1G15-E-20-Q7-LE6 - Festo Corporation
Specs
Cable Length 65.62 ft (200 dm)
Connector Type Sub-D
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details