L-com, Inc. Category 7 10gig Ethernet Bulk Cable, S/FTP Overall Braid with Individually Foil Shielded Pairs, 26AWG Stranded, LSZH, Blue, 1,000F TSFZC7-BLU-1000F

Description
L-com's double shielded TSFZC7-BLU-1000F Category 7 line of cables are ideal for electrically noisy environments and are available off the shelf for same day shipping. The L-com 1000F Category 7 Ethernet Cable Assembly is feature construction with an overall braid shield around individually shielded twisted pairs (S/FTP) and are qualified for 1 gig Category 7 or Category 5e usage. These L-com Black 1000F Ethernet Cable Assembly are economical, PVC jacketed cables are ideal for high speed networks or data centers without putting a strain on your budget. Our 1000 Feet Cat6 Ethernet Cable Assembly is more cost-effective than typical LSZH or industrial double shielded alternatives. The TSFZC7-BLU-1000F Category 7 Ethernet Cable Assembly from L-com is a 1 gigabit, Cat 7 rated Ethernet cable built with RJ45 male/plugs on each end and wired to TIA specifications. L-com RJ45 Male/Plug 1000F Ethernet Cable Assembly Built to Category 7 standards with an overall braid shield and individually foil shielded pairs. The part number TSFZC7-BLU-1000F is perfect for applications with excess EMI/RFI where cable shielding and/or grounding is critical to performance. This TSFZC7-BLU-1000F S/FTP Braid Ethernet Cable Assembly 26AWG conductors allow for flexibility in a patch cable environment. The 1000 TSFZC7-BLU-1000F black PVC jacket is flame rated for CMG use with a robust temp range of -10° to +75°C. This L-com Cat7 CMG PVC Ethernet Cable Assembly available in lengths of 100F to 1000F and in black or blue. Contact the expert technical support at L-com for questions on this Category 7 RJ45 Male/Plug Ethernet Cable Assembly and buy online today. Features Category 7 bulk cable assembly with overall braid shield around individually shielded twisted pairs (S/FTP) IEC 60332-1, 60754 & 61034 verified LSZH (low smoke zero halogen) jacket in blue 26AWG Stranded conductors for flexibility Compatible with up to 10gig Category 7 and Category 6a applications and accessories 30V rating with -10° to +80°C operating temperature Application 10GBASE-T - 10/100/1000/10000 Ethernet - IEEE 802.3an Category 7 - Category 6a, 10gig applications Shipboard, aircraft, aerospace and defense High speed data center applications and processing networks Telecommunications and voice/data networking
Description
L-com's double shielded TSFZC7-BLU-1000F Category 7 line of cables are ideal for electrically noisy environments and are available off the shelf for same day shipping. The L-com 1000F Category 7 Ethernet Cable Assembly is feature construction with an overall braid shield around individually shielded twisted pairs (S/FTP) and are qualified for 1 gig Category 7 or Category 5e usage. These L-com Black 1000F Ethernet Cable Assembly are economical, PVC jacketed cables are ideal for high speed networks or data centers without putting a strain on your budget. Our 1000 Feet Cat6 Ethernet Cable Assembly is more cost-effective than typical LSZH or industrial double shielded alternatives. The TSFZC7-BLU-1000F Category 7 Ethernet Cable Assembly from L-com is a 1 gigabit, Cat 7 rated Ethernet cable built with RJ45 male/plugs on each end and wired to TIA specifications. L-com RJ45 Male/Plug 1000F Ethernet Cable Assembly Built to Category 7 standards with an overall braid shield and individually foil shielded pairs. The part number TSFZC7-BLU-1000F is perfect for applications with excess EMI/RFI where cable shielding and/or grounding is critical to performance. This TSFZC7-BLU-1000F S/FTP Braid Ethernet Cable Assembly 26AWG conductors allow for flexibility in a patch cable environment. The 1000 TSFZC7-BLU-1000F black PVC jacket is flame rated for CMG use with a robust temp range of -10° to +75°C. This L-com Cat7 CMG PVC Ethernet Cable Assembly available in lengths of 100F to 1000F and in black or blue. Contact the expert technical support at L-com for questions on this Category 7 RJ45 Male/Plug Ethernet Cable Assembly and buy online today. Features Category 7 bulk cable assembly with overall braid shield around individually shielded twisted pairs (S/FTP) IEC 60332-1, 60754 & 61034 verified LSZH (low smoke zero halogen) jacket in blue 26AWG Stranded conductors for flexibility Compatible with up to 10gig Category 7 and Category 6a applications and accessories 30V rating with -10° to +80°C operating temperature Application 10GBASE-T - 10/100/1000/10000 Ethernet - IEEE 802.3an Category 7 - Category 6a, 10gig applications Shipboard, aircraft, aerospace and defense High speed data center applications and processing networks Telecommunications and voice/data networking

Suppliers

Company
Product
Description
Supplier Links
Category 7 10gig Ethernet Bulk Cable, S/FTP Overall Braid with Individually Foil Shielded Pairs, 26AWG Stranded, LSZH, Blue, 1,000F - TSFZC7-BLU-1000F - L-com, Inc.
North Andover, MA, United States
Category 7 10gig Ethernet Bulk Cable, S/FTP Overall Braid with Individually Foil Shielded Pairs, 26AWG Stranded, LSZH, Blue, 1,000F
TSFZC7-BLU-1000F
Category 7 10gig Ethernet Bulk Cable, S/FTP Overall Braid with Individually Foil Shielded Pairs, 26AWG Stranded, LSZH, Blue, 1,000F TSFZC7-BLU-1000F
L-com's double shielded TSFZC7-BLU-1000F Category 7 line of cables are ideal for electrically noisy environments and are available off the shelf for same day shipping. The L-com 1000F Category 7 Ethernet Cable Assembly is feature construction with an overall braid shield around individually shielded twisted pairs (S/FTP) and are qualified for 1 gig Category 7 or Category 5e usage. These L-com Black 1000F Ethernet Cable Assembly are economical, PVC jacketed cables are ideal for high speed networks or data centers without putting a strain on your budget. Our 1000 Feet Cat6 Ethernet Cable Assembly is more cost-effective than typical LSZH or industrial double shielded alternatives. The TSFZC7-BLU-1000F Category 7 Ethernet Cable Assembly from L-com is a 1 gigabit, Cat 7 rated Ethernet cable built with RJ45 male/plugs on each end and wired to TIA specifications. L-com RJ45 Male/Plug 1000F Ethernet Cable Assembly Built to Category 7 standards with an overall braid shield and individually foil shielded pairs. The part number TSFZC7-BLU-1000F is perfect for applications with excess EMI/RFI where cable shielding and/or grounding is critical to performance. This TSFZC7-BLU-1000F S/FTP Braid Ethernet Cable Assembly 26AWG conductors allow for flexibility in a patch cable environment. The 1000 TSFZC7-BLU-1000F black PVC jacket is flame rated for CMG use with a robust temp range of -10° to +75°C. This L-com Cat7 CMG PVC Ethernet Cable Assembly available in lengths of 100F to 1000F and in black or blue. Contact the expert technical support at L-com for questions on this Category 7 RJ45 Male/Plug Ethernet Cable Assembly and buy online today. Features Category 7 bulk cable assembly with overall braid shield around individually shielded twisted pairs (S/FTP) IEC 60332-1, 60754 & 61034 verified LSZH (low smoke zero halogen) jacket in blue 26AWG Stranded conductors for flexibility Compatible with up to 10gig Category 7 and Category 6a applications and accessories 30V rating with -10° to +80°C operating temperature Application 10GBASE-T - 10/100/1000/10000 Ethernet - IEEE 802.3an Category 7 - Category 6a, 10gig applications Shipboard, aircraft, aerospace and defense High speed data center applications and processing networks Telecommunications and voice/data networking

L-com's double shielded TSFZC7-BLU-1000F Category 7 line of cables are ideal for electrically noisy environments and are available off the shelf for same day shipping. The L-com 1000F Category 7 Ethernet Cable Assembly is feature construction with an overall braid shield around individually shielded twisted pairs (S/FTP) and are qualified for 1 gig Category 7 or Category 5e usage. These L-com Black 1000F Ethernet Cable Assembly are economical, PVC jacketed cables are ideal for high speed networks or data centers without putting a strain on your budget. Our 1000 Feet Cat6 Ethernet Cable Assembly is more cost-effective than typical LSZH or industrial double shielded alternatives. The TSFZC7-BLU-1000F Category 7 Ethernet Cable Assembly from L-com is a 1 gigabit, Cat 7 rated Ethernet cable built with RJ45 male/plugs on each end and wired to TIA specifications. L-com RJ45 Male/Plug 1000F Ethernet Cable Assembly Built to Category 7 standards with an overall braid shield and individually foil shielded pairs. The part number TSFZC7-BLU-1000F is perfect for applications with excess EMI/RFI where cable shielding and/or grounding is critical to performance. This TSFZC7-BLU-1000F S/FTP Braid Ethernet Cable Assembly 26AWG conductors allow for flexibility in a patch cable environment. The 1000 TSFZC7-BLU-1000F black PVC jacket is flame rated for CMG use with a robust temp range of -10° to +75°C. This L-com Cat7 CMG PVC Ethernet Cable Assembly available in lengths of 100F to 1000F and in black or blue. Contact the expert technical support at L-com for questions on this Category 7 RJ45 Male/Plug Ethernet Cable Assembly and buy online today.

Features

  • Category 7 bulk cable assembly with overall braid shield around individually shielded twisted pairs (S/FTP)
  • IEC 60332-1, 60754 & 61034 verified LSZH (low smoke zero halogen) jacket in blue
  • 26AWG Stranded conductors for flexibility
  • Compatible with up to 10gig Category 7 and Category 6a applications and accessories
  • 30V rating with -10° to +80°C operating temperature

Application

  • 10GBASE-T - 10/100/1000/10000 Ethernet - IEEE 802.3an
  • Category 7 - Category 6a, 10gig applications
  • Shipboard, aircraft, aerospace and defense
  • High speed data center applications and processing networks
  • Telecommunications and voice/data networking
Supplier's Site
Cat 7 10Gig, S/ftp, 26Awg Str, Lszh, Blu 1,000Ft L-Com - 23AK9309 - Newark, An Avnet Company
Chicago, IL, United States
Cat 7 10Gig, S/ftp, 26Awg Str, Lszh, Blu 1,000Ft L-Com
23AK9309
Cat 7 10Gig, S/ftp, 26Awg Str, Lszh, Blu 1,000Ft L-Com 23AK9309
CAT 7 10GIG, S/FTP, 26AWG STR, LSZH, BLU 1,000FT

CAT 7 10GIG, S/FTP, 26AWG STR, LSZH, BLU 1,000FT

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Ethernet Cables Cable Assemblies
Product Number TSFZC7-BLU-1000F 23AK9309
Product Name Category 7 10gig Ethernet Bulk Cable, S/FTP Overall Braid with Individually Foil Shielded Pairs, 26AWG Stranded, LSZH, Blue, 1,000F Cat 7 10Gig, S/ftp, 26Awg Str, Lszh, Blu 1,000Ft L-Com
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Flat Cables -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Computer; Panel PC, Human Machine Interface, Handheld Scanner, Barcode Reader, Point of Sale, Vehicle Computer
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details