L-com, Inc. Category 6 Ethernet Bulk Cable, S/FTP Braid w/ Individually Shielded Pairs, RJ45 Male/Plug, 26AWG Stranded, CMG PVC, Black, 500.0F TSFC6-BLK-500F

Description
L-com's double shielded TSFC6-BLK line of bulk Category 6 Ethernet cables are ideal for electrically noisy environments and are available off the shelf for same day shipping. They feature construction with an overall braid shield around individually shielded twisted pairs (S/FTP) and are qualified for 1 gig Category 6 or Category 5e usage. These economical, PVC jacketed cables are ideal for high speed networks or data centers without putting a strain on your budget as they are more cost-effective than typical LSZH or industrial double shielded alternatives. The TSFC6-BLK-500F from L-com is a 4-pair, gigabit, Cat 6 rated, unterminated bulk Ethernet cable with conductors colored to TIA specifications. Built to Category 6 standards with an overall braid shield and individually foil shielded pairs, the TSFC6 series is perfect for applications with excess EMI/RFI where cable shielding and/or grounding is critical to performance. 26AWG conductors allow for flexibility in a patch cable environment and the black PVC jacket is flame rated for CMG use with a robust temp range of -10° to +75°C. Available in put ups of 1,000, 500 or 100 feet, in black or gray. Recommended for use with Category 6 rated connectors and accessories to unlock the cable's full potential. Contact the technical experts at L-com with your application needs and buy online today. Features Double shielded Category 6 rated, unterminated bulk cable built with overall braid shield around individually shielded twisted pairs (S/FTP) CMG PVC jacketed in black 26AWG stranded conductors for flexibility Compatible with up to 1 gigabit Category 6 and Category 5e applications and accessories 30V rating with -10° to +75°C operating temperature Application 1000BASE-T - 10/100/1000 Ethernet Office and home office (WFM) use IEEE 802.3an High speed data center applications and processing networks Telecommunications and voice/data networking
Description
L-com's double shielded TSFC6-BLK line of bulk Category 6 Ethernet cables are ideal for electrically noisy environments and are available off the shelf for same day shipping. They feature construction with an overall braid shield around individually shielded twisted pairs (S/FTP) and are qualified for 1 gig Category 6 or Category 5e usage. These economical, PVC jacketed cables are ideal for high speed networks or data centers without putting a strain on your budget as they are more cost-effective than typical LSZH or industrial double shielded alternatives. The TSFC6-BLK-500F from L-com is a 4-pair, gigabit, Cat 6 rated, unterminated bulk Ethernet cable with conductors colored to TIA specifications. Built to Category 6 standards with an overall braid shield and individually foil shielded pairs, the TSFC6 series is perfect for applications with excess EMI/RFI where cable shielding and/or grounding is critical to performance. 26AWG conductors allow for flexibility in a patch cable environment and the black PVC jacket is flame rated for CMG use with a robust temp range of -10° to +75°C. Available in put ups of 1,000, 500 or 100 feet, in black or gray. Recommended for use with Category 6 rated connectors and accessories to unlock the cable's full potential. Contact the technical experts at L-com with your application needs and buy online today. Features Double shielded Category 6 rated, unterminated bulk cable built with overall braid shield around individually shielded twisted pairs (S/FTP) CMG PVC jacketed in black 26AWG stranded conductors for flexibility Compatible with up to 1 gigabit Category 6 and Category 5e applications and accessories 30V rating with -10° to +75°C operating temperature Application 1000BASE-T - 10/100/1000 Ethernet Office and home office (WFM) use IEEE 802.3an High speed data center applications and processing networks Telecommunications and voice/data networking

Suppliers

Company
Product
Description
Supplier Links
Category 6 Ethernet Bulk Cable, S/FTP Braid w/ Individually Shielded Pairs, RJ45 Male/Plug, 26AWG Stranded, CMG PVC, Black, 500.0F - TSFC6-BLK-500F - L-com, Inc.
North Andover, MA, United States
Category 6 Ethernet Bulk Cable, S/FTP Braid w/ Individually Shielded Pairs, RJ45 Male/Plug, 26AWG Stranded, CMG PVC, Black, 500.0F
TSFC6-BLK-500F
Category 6 Ethernet Bulk Cable, S/FTP Braid w/ Individually Shielded Pairs, RJ45 Male/Plug, 26AWG Stranded, CMG PVC, Black, 500.0F TSFC6-BLK-500F
L-com's double shielded TSFC6-BLK line of bulk Category 6 Ethernet cables are ideal for electrically noisy environments and are available off the shelf for same day shipping. They feature construction with an overall braid shield around individually shielded twisted pairs (S/FTP) and are qualified for 1 gig Category 6 or Category 5e usage. These economical, PVC jacketed cables are ideal for high speed networks or data centers without putting a strain on your budget as they are more cost-effective than typical LSZH or industrial double shielded alternatives. The TSFC6-BLK-500F from L-com is a 4-pair, gigabit, Cat 6 rated, unterminated bulk Ethernet cable with conductors colored to TIA specifications. Built to Category 6 standards with an overall braid shield and individually foil shielded pairs, the TSFC6 series is perfect for applications with excess EMI/RFI where cable shielding and/or grounding is critical to performance. 26AWG conductors allow for flexibility in a patch cable environment and the black PVC jacket is flame rated for CMG use with a robust temp range of -10° to +75°C. Available in put ups of 1,000, 500 or 100 feet, in black or gray. Recommended for use with Category 6 rated connectors and accessories to unlock the cable's full potential. Contact the technical experts at L-com with your application needs and buy online today. Features Double shielded Category 6 rated, unterminated bulk cable built with overall braid shield around individually shielded twisted pairs (S/FTP) CMG PVC jacketed in black 26AWG stranded conductors for flexibility Compatible with up to 1 gigabit Category 6 and Category 5e applications and accessories 30V rating with -10° to +75°C operating temperature Application 1000BASE-T - 10/100/1000 Ethernet Office and home office (WFM) use IEEE 802.3an High speed data center applications and processing networks Telecommunications and voice/data networking

L-com's double shielded TSFC6-BLK line of bulk Category 6 Ethernet cables are ideal for electrically noisy environments and are available off the shelf for same day shipping. They feature construction with an overall braid shield around individually shielded twisted pairs (S/FTP) and are qualified for 1 gig Category 6 or Category 5e usage. These economical, PVC jacketed cables are ideal for high speed networks or data centers without putting a strain on your budget as they are more cost-effective than typical LSZH or industrial double shielded alternatives. The TSFC6-BLK-500F from L-com is a 4-pair, gigabit, Cat 6 rated, unterminated bulk Ethernet cable with conductors colored to TIA specifications. Built to Category 6 standards with an overall braid shield and individually foil shielded pairs, the TSFC6 series is perfect for applications with excess EMI/RFI where cable shielding and/or grounding is critical to performance. 26AWG conductors allow for flexibility in a patch cable environment and the black PVC jacket is flame rated for CMG use with a robust temp range of -10° to +75°C. Available in put ups of 1,000, 500 or 100 feet, in black or gray. Recommended for use with Category 6 rated connectors and accessories to unlock the cable's full potential. Contact the technical experts at L-com with your application needs and buy online today.

Features

  • Double shielded Category 6 rated, unterminated bulk cable built with overall braid shield around individually shielded twisted pairs (S/FTP)
  • CMG PVC jacketed in black
  • 26AWG stranded conductors for flexibility
  • Compatible with up to 1 gigabit Category 6 and Category 5e applications and accessories
  • 30V rating with -10° to +75°C operating temperature

Application

  • 1000BASE-T - 10/100/1000 Ethernet
  • Office and home office (WFM) use
  • IEEE 802.3an
  • High speed data center applications and processing networks
  • Telecommunications and voice/data networking
Supplier's Site
Cat 6 Bulk Cable, S/ftp, 26Str, Pvc, Blk, 500Ft L-Com - 23AK9295 - Newark, An Avnet Company
Chicago, IL, United States
Cat 6 Bulk Cable, S/ftp, 26Str, Pvc, Blk, 500Ft L-Com
23AK9295
Cat 6 Bulk Cable, S/ftp, 26Str, Pvc, Blk, 500Ft L-Com 23AK9295
CAT 6 BULK CABLE, S/FTP, 26STR, PVC, BLK, 500FT

CAT 6 BULK CABLE, S/FTP, 26STR, PVC, BLK, 500FT

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Ethernet Cables Cable Assemblies
Product Number TSFC6-BLK-500F 23AK9295
Product Name Category 6 Ethernet Bulk Cable, S/FTP Braid w/ Individually Shielded Pairs, RJ45 Male/Plug, 26AWG Stranded, CMG PVC, Black, 500.0F Cat 6 Bulk Cable, S/ftp, 26Str, Pvc, Blk, 500Ft L-Com
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-10M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 32.81 ft (100 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Low Outgassing Cable Assembly - 6002A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Twisted Pair & Multicore Data Cable - 1368215 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
View Details
17+17 Pos. Male DIL 26 AWG Cable Assembly, 200mm, single-end, Screw-Lok Reverse Fix - G125-MC13405M3-0200L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details