L-com, Inc. Profinet Type A Category 5e Ethernet Cable RJ45 to RJ45 SF/UTP Double Shielded 22AWG Solid Industrial Outdoor PLTC Rated TPE Green 2.0m TRGPA401-2M

Description
L-com's Profinet TRGPA line of outdoor and industrial cables are designed for extreme applications where rugged, shielded cables are required. They feature moisture, oil, chemical and ultra-violet resistant jackets and are designed for PLTC Profinet rated applications which also meet Category 5e, 2-pair electrical specs. The TRGPA series is built with solid 22AWG conductors that are fit for Profinet Type A applications and are PoE 802.3 compliant. Available connector combinations include RJ45 plugs as well as popular, industrial 4 position M12 D-code in both male and female. M12 connector options are IP67 waterproof sealed when mated properly and feature ruggedized metal shells that are perfect for industrial applications. Call us with your product needs today. Features Profinet cable assembly with 22AWG solid conductors for Type A applications with Category 5e Ethernet compliance TPE jacket is Outdoor & Industrial rated with Oil, UV, Moisture resistance and Power Limited Tray Cable (PLTC) rating 100% Foil + 75% Braid shield along with fully shielded connectors reduces and eliminates EMI/RFI Dynamic temperature range of -40°C to +68°C and PoE 802.3 compliant TRGP401 series is built with a RJ45 male plug to a RJ45 male plug Application Outdoor or Industrial networks PoE use Harsh Environments such as Oil and Gas Profinet Applications Transportation
Description
L-com's Profinet TRGPA line of outdoor and industrial cables are designed for extreme applications where rugged, shielded cables are required. They feature moisture, oil, chemical and ultra-violet resistant jackets and are designed for PLTC Profinet rated applications which also meet Category 5e, 2-pair electrical specs. The TRGPA series is built with solid 22AWG conductors that are fit for Profinet Type A applications and are PoE 802.3 compliant. Available connector combinations include RJ45 plugs as well as popular, industrial 4 position M12 D-code in both male and female. M12 connector options are IP67 waterproof sealed when mated properly and feature ruggedized metal shells that are perfect for industrial applications. Call us with your product needs today. Features Profinet cable assembly with 22AWG solid conductors for Type A applications with Category 5e Ethernet compliance TPE jacket is Outdoor & Industrial rated with Oil, UV, Moisture resistance and Power Limited Tray Cable (PLTC) rating 100% Foil + 75% Braid shield along with fully shielded connectors reduces and eliminates EMI/RFI Dynamic temperature range of -40°C to +68°C and PoE 802.3 compliant TRGP401 series is built with a RJ45 male plug to a RJ45 male plug Application Outdoor or Industrial networks PoE use Harsh Environments such as Oil and Gas Profinet Applications Transportation

Suppliers

Company
Product
Description
Supplier Links
Profinet Type A Category 5e Ethernet Cable RJ45 to RJ45 SF/UTP Double Shielded 22AWG Solid Industrial Outdoor PLTC Rated TPE Green 2.0m - TRGPA401-2M - L-com, Inc.
North Andover, MA, United States
Profinet Type A Category 5e Ethernet Cable RJ45 to RJ45 SF/UTP Double Shielded 22AWG Solid Industrial Outdoor PLTC Rated TPE Green 2.0m
TRGPA401-2M
Profinet Type A Category 5e Ethernet Cable RJ45 to RJ45 SF/UTP Double Shielded 22AWG Solid Industrial Outdoor PLTC Rated TPE Green 2.0m TRGPA401-2M
L-com's Profinet TRGPA line of outdoor and industrial cables are designed for extreme applications where rugged, shielded cables are required. They feature moisture, oil, chemical and ultra-violet resistant jackets and are designed for PLTC Profinet rated applications which also meet Category 5e, 2-pair electrical specs. The TRGPA series is built with solid 22AWG conductors that are fit for Profinet Type A applications and are PoE 802.3 compliant. Available connector combinations include RJ45 plugs as well as popular, industrial 4 position M12 D-code in both male and female. M12 connector options are IP67 waterproof sealed when mated properly and feature ruggedized metal shells that are perfect for industrial applications. Call us with your product needs today. Features Profinet cable assembly with 22AWG solid conductors for Type A applications with Category 5e Ethernet compliance TPE jacket is Outdoor & Industrial rated with Oil, UV, Moisture resistance and Power Limited Tray Cable (PLTC) rating 100% Foil + 75% Braid shield along with fully shielded connectors reduces and eliminates EMI/RFI Dynamic temperature range of -40°C to +68°C and PoE 802.3 compliant TRGP401 series is built with a RJ45 male plug to a RJ45 male plug Application Outdoor or Industrial networks PoE use Harsh Environments such as Oil and Gas Profinet Applications Transportation

L-com's Profinet TRGPA line of outdoor and industrial cables are designed for extreme applications where rugged, shielded cables are required. They feature moisture, oil, chemical and ultra-violet resistant jackets and are designed for PLTC Profinet rated applications which also meet Category 5e, 2-pair electrical specs. The TRGPA series is built with solid 22AWG conductors that are fit for Profinet Type A applications and are PoE 802.3 compliant. Available connector combinations include RJ45 plugs as well as popular, industrial 4 position M12 D-code in both male and female. M12 connector options are IP67 waterproof sealed when mated properly and feature ruggedized metal shells that are perfect for industrial applications. Call us with your product needs today.

Features

  • Profinet cable assembly with 22AWG solid conductors for Type A applications with Category 5e Ethernet compliance
  • TPE jacket is Outdoor & Industrial rated with Oil, UV, Moisture resistance and Power Limited Tray Cable (PLTC) rating
  • 100% Foil + 75% Braid shield along with fully shielded connectors reduces and eliminates EMI/RFI
  • Dynamic temperature range of -40°C to +68°C and PoE 802.3 compliant
  • TRGP401 series is built with a RJ45 male plug to a RJ45 male plug

Application

  • Outdoor or Industrial networks
  • PoE use
  • Harsh Environments such as Oil and Gas
  • Profinet Applications
  • Transportation
Supplier's Site
Patch Cord, Rj45 Plug-Plug, Cat5E, 6.6Ft; Lan Category L-Com - 04AJ6363 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Rj45 Plug-Plug, Cat5E, 6.6Ft; Lan Category L-Com
04AJ6363
Patch Cord, Rj45 Plug-Plug, Cat5E, 6.6Ft; Lan Category L-Com 04AJ6363
PATCH CORD, RJ45 PLUG-PLUG, CAT5E, 6.6FT; LAN Category:Cat5e; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Green; Product Range:- RoHS Compliant: Yes

PATCH CORD, RJ45 PLUG-PLUG, CAT5E, 6.6FT; LAN Category:Cat5e; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Green; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRGPA401-2M 04AJ6363
Product Name Profinet Type A Category 5e Ethernet Cable RJ45 to RJ45 SF/UTP Double Shielded 22AWG Solid Industrial Outdoor PLTC Rated TPE Green 2.0m Patch Cord, Rj45 Plug-Plug, Cat5E, 6.6Ft; Lan Category L-Com
Application LAN / Ethernet LAN / Ethernet
Cable Length 6.56 ft (20 dm) 6.56 ft (20 dm)
Connector Type RJ-45 RJ-45; RJ45 Plug to RJ45 Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - 706-100/525-100 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details