L-com, Inc. IX Industrial Category 6a Serial Cable, IX B Key to RJ45 Plug, Foil Shielded Economy CMR/CMG PVC Jacket, Black, 3m TRGIX604EC-BLK-3M

Description
In stock and ready to ship today, L-com's Cat6a ix Industrial TRGIX604EC-BLK line of economical PVC cables are designed for applications where tough, shielded cables are required. The 10gig ix Industrial connectors used in their construction are next generation Ethernet connectors that are 75% smaller than a typical RJ45. This allows for parallel 10mm pitch mounting which is ideal for daisy-chaining and connector dense applications. They have durable metal shells with high EMC resistance, a robust rating of 5,000 mating cycles and up to 10gigbit through-put for Category 6a or 7 use. They are also backwards compatible with Category 5e and Category 6 applications. High resistance to vibration and motion along with a lockdown pins contribute to a 25N disengage force which allows ix connectors to function in spaces where a standard RJ45 would fail. TRGIX604EC series is built with an ix Industrial B key plug/male to a RJ45 plug/male. It is designed with a tough but economical CMR (Riser)/CMG rated PVC jacket with flexible 26AWG stranded conductors and is fully PoE capable. Foil shielded F/UTP construction protects your application from data destroying EMI and RFI. The ix Industrial connectors meet IEC 61076-3-124 standards and are recognized as an official Machine Vision connector. TRGIX604EC-BLK-30CM is 30 centimeters or about 1 foot in length. Jacket color is black. L-com TRGIX Industrial series cable assemblies are available with cost effective PVC jackets as well as low smoke zero halogen (LSZH) and industrial, outdoor, high flex jacket options. Connector combinations for all jacket types in both ix A and B keys include: ix plug to ix plug, ix plug to RJ45 plug and ix plug to RJ45 jack. ix to RJ45 plug type cables can be used to bridge ix equipment with traditional devices that use standard RJ45 connectors. ix to RJ45 jack type assemblies can be used to changeover existing RJ45 male cables to ix if required. ix A key is designed for Ethernet use while ix B key is meant for non-Ethernet use such as signaling, serial or industrial bus communications. Typical ix Industrial uses include medical devices, Machine Vision cameras, factory automation, robotics, PoE (power over Ethernet) and industrial switches. Contact the technical experts at L-com with your application requirements and buy online today. Features L-com ix Industrial series cost effective PVC cable assembly: ix B key male/plug to RJ45 male/plug Next gen ix Industrial connectors are 75% smaller in size than RJ45 connectors with high EMC resistance, a robust 5,000 mating cycles, up to 10gigabit throughput and high resistance to vibration and motion TRGIX604EC series is built with a F/UTP foil shielded CMR (Riser)/CMG PVC Category 6a rated Ethernet cable that is fully PoE capable ix A key is intended for Ethernet use; ix B key is intended for non-Ethernet use such as signaling, serial or industrial bus communications ix connectors are IEC 61076-3-124 compliant and are suitable for Machine Vision and PoE applications Application Industrial switches Machine Vision Factory automation and robotics Power Over Ethernet (PoE) Medical devices
Description
In stock and ready to ship today, L-com's Cat6a ix Industrial TRGIX604EC-BLK line of economical PVC cables are designed for applications where tough, shielded cables are required. The 10gig ix Industrial connectors used in their construction are next generation Ethernet connectors that are 75% smaller than a typical RJ45. This allows for parallel 10mm pitch mounting which is ideal for daisy-chaining and connector dense applications. They have durable metal shells with high EMC resistance, a robust rating of 5,000 mating cycles and up to 10gigbit through-put for Category 6a or 7 use. They are also backwards compatible with Category 5e and Category 6 applications. High resistance to vibration and motion along with a lockdown pins contribute to a 25N disengage force which allows ix connectors to function in spaces where a standard RJ45 would fail. TRGIX604EC series is built with an ix Industrial B key plug/male to a RJ45 plug/male. It is designed with a tough but economical CMR (Riser)/CMG rated PVC jacket with flexible 26AWG stranded conductors and is fully PoE capable. Foil shielded F/UTP construction protects your application from data destroying EMI and RFI. The ix Industrial connectors meet IEC 61076-3-124 standards and are recognized as an official Machine Vision connector. TRGIX604EC-BLK-30CM is 30 centimeters or about 1 foot in length. Jacket color is black. L-com TRGIX Industrial series cable assemblies are available with cost effective PVC jackets as well as low smoke zero halogen (LSZH) and industrial, outdoor, high flex jacket options. Connector combinations for all jacket types in both ix A and B keys include: ix plug to ix plug, ix plug to RJ45 plug and ix plug to RJ45 jack. ix to RJ45 plug type cables can be used to bridge ix equipment with traditional devices that use standard RJ45 connectors. ix to RJ45 jack type assemblies can be used to changeover existing RJ45 male cables to ix if required. ix A key is designed for Ethernet use while ix B key is meant for non-Ethernet use such as signaling, serial or industrial bus communications. Typical ix Industrial uses include medical devices, Machine Vision cameras, factory automation, robotics, PoE (power over Ethernet) and industrial switches. Contact the technical experts at L-com with your application requirements and buy online today. Features L-com ix Industrial series cost effective PVC cable assembly: ix B key male/plug to RJ45 male/plug Next gen ix Industrial connectors are 75% smaller in size than RJ45 connectors with high EMC resistance, a robust 5,000 mating cycles, up to 10gigabit throughput and high resistance to vibration and motion TRGIX604EC series is built with a F/UTP foil shielded CMR (Riser)/CMG PVC Category 6a rated Ethernet cable that is fully PoE capable ix A key is intended for Ethernet use; ix B key is intended for non-Ethernet use such as signaling, serial or industrial bus communications ix connectors are IEC 61076-3-124 compliant and are suitable for Machine Vision and PoE applications Application Industrial switches Machine Vision Factory automation and robotics Power Over Ethernet (PoE) Medical devices

Suppliers

Company
Product
Description
Supplier Links
IX Industrial Category 6a Serial Cable, IX B Key to RJ45 Plug, Foil Shielded Economy CMR/CMG PVC Jacket, Black, 3m - TRGIX604EC-BLK-3M - L-com, Inc.
North Andover, MA, United States
IX Industrial Category 6a Serial Cable, IX B Key to RJ45 Plug, Foil Shielded Economy CMR/CMG PVC Jacket, Black, 3m
TRGIX604EC-BLK-3M
IX Industrial Category 6a Serial Cable, IX B Key to RJ45 Plug, Foil Shielded Economy CMR/CMG PVC Jacket, Black, 3m TRGIX604EC-BLK-3M
In stock and ready to ship today, L-com's Cat6a ix Industrial TRGIX604EC-BLK line of economical PVC cables are designed for applications where tough, shielded cables are required. The 10gig ix Industrial connectors used in their construction are next generation Ethernet connectors that are 75% smaller than a typical RJ45. This allows for parallel 10mm pitch mounting which is ideal for daisy-chaining and connector dense applications. They have durable metal shells with high EMC resistance, a robust rating of 5,000 mating cycles and up to 10gigbit through-put for Category 6a or 7 use. They are also backwards compatible with Category 5e and Category 6 applications. High resistance to vibration and motion along with a lockdown pins contribute to a 25N disengage force which allows ix connectors to function in spaces where a standard RJ45 would fail. TRGIX604EC series is built with an ix Industrial B key plug/male to a RJ45 plug/male. It is designed with a tough but economical CMR (Riser)/CMG rated PVC jacket with flexible 26AWG stranded conductors and is fully PoE capable. Foil shielded F/UTP construction protects your application from data destroying EMI and RFI. The ix Industrial connectors meet IEC 61076-3-124 standards and are recognized as an official Machine Vision connector. TRGIX604EC-BLK-30CM is 30 centimeters or about 1 foot in length. Jacket color is black. L-com TRGIX Industrial series cable assemblies are available with cost effective PVC jackets as well as low smoke zero halogen (LSZH) and industrial, outdoor, high flex jacket options. Connector combinations for all jacket types in both ix A and B keys include: ix plug to ix plug, ix plug to RJ45 plug and ix plug to RJ45 jack. ix to RJ45 plug type cables can be used to bridge ix equipment with traditional devices that use standard RJ45 connectors. ix to RJ45 jack type assemblies can be used to changeover existing RJ45 male cables to ix if required. ix A key is designed for Ethernet use while ix B key is meant for non-Ethernet use such as signaling, serial or industrial bus communications. Typical ix Industrial uses include medical devices, Machine Vision cameras, factory automation, robotics, PoE (power over Ethernet) and industrial switches. Contact the technical experts at L-com with your application requirements and buy online today. Features L-com ix Industrial series cost effective PVC cable assembly: ix B key male/plug to RJ45 male/plug Next gen ix Industrial connectors are 75% smaller in size than RJ45 connectors with high EMC resistance, a robust 5,000 mating cycles, up to 10gigabit throughput and high resistance to vibration and motion TRGIX604EC series is built with a F/UTP foil shielded CMR (Riser)/CMG PVC Category 6a rated Ethernet cable that is fully PoE capable ix A key is intended for Ethernet use; ix B key is intended for non-Ethernet use such as signaling, serial or industrial bus communications ix connectors are IEC 61076-3-124 compliant and are suitable for Machine Vision and PoE applications Application Industrial switches Machine Vision Factory automation and robotics Power Over Ethernet (PoE) Medical devices

In stock and ready to ship today, L-com's Cat6a ix Industrial TRGIX604EC-BLK line of economical PVC cables are designed for applications where tough, shielded cables are required. The 10gig ix Industrial connectors used in their construction are next generation Ethernet connectors that are 75% smaller than a typical RJ45. This allows for parallel 10mm pitch mounting which is ideal for daisy-chaining and connector dense applications. They have durable metal shells with high EMC resistance, a robust rating of 5,000 mating cycles and up to 10gigbit through-put for Category 6a or 7 use. They are also backwards compatible with Category 5e and Category 6 applications. High resistance to vibration and motion along with a lockdown pins contribute to a 25N disengage force which allows ix connectors to function in spaces where a standard RJ45 would fail. TRGIX604EC series is built with an ix Industrial B key plug/male to a RJ45 plug/male. It is designed with a tough but economical CMR (Riser)/CMG rated PVC jacket with flexible 26AWG stranded conductors and is fully PoE capable. Foil shielded F/UTP construction protects your application from data destroying EMI and RFI. The ix Industrial connectors meet IEC 61076-3-124 standards and are recognized as an official Machine Vision connector. TRGIX604EC-BLK-30CM is 30 centimeters or about 1 foot in length. Jacket color is black. L-com TRGIX Industrial series cable assemblies are available with cost effective PVC jackets as well as low smoke zero halogen (LSZH) and industrial, outdoor, high flex jacket options. Connector combinations for all jacket types in both ix A and B keys include: ix plug to ix plug, ix plug to RJ45 plug and ix plug to RJ45 jack. ix to RJ45 plug type cables can be used to bridge ix equipment with traditional devices that use standard RJ45 connectors. ix to RJ45 jack type assemblies can be used to changeover existing RJ45 male cables to ix if required. ix A key is designed for Ethernet use while ix B key is meant for non-Ethernet use such as signaling, serial or industrial bus communications. Typical ix Industrial uses include medical devices, Machine Vision cameras, factory automation, robotics, PoE (power over Ethernet) and industrial switches. Contact the technical experts at L-com with your application requirements and buy online today.

Features

  • L-com ix Industrial series cost effective PVC cable assembly: ix B key male/plug to RJ45 male/plug
  • Next gen ix Industrial connectors are 75% smaller in size than RJ45 connectors with high EMC resistance, a robust 5,000 mating cycles, up to 10gigabit throughput and high resistance to vibration and motion
  • TRGIX604EC series is built with a F/UTP foil shielded CMR (Riser)/CMG PVC Category 6a rated Ethernet cable that is fully PoE capable
  • ix A key is intended for Ethernet use; ix B key is intended for non-Ethernet use such as signaling, serial or industrial bus communications
  • ix connectors are IEC 61076-3-124 compliant and are suitable for Machine Vision and PoE applications

Application

  • Industrial switches
  • Machine Vision
  • Factory automation and robotics
  • Power Over Ethernet (PoE)
  • Medical devices
Supplier's Site
Enet Cord, Ix B Plug-Rj45 Plug, 9.8 ; Lan Category L-Com - 57AK7122 - Newark, An Avnet Company
Chicago, IL, United States
Enet Cord, Ix B Plug-Rj45 Plug, 9.8 ; Lan Category L-Com
57AK7122
Enet Cord, Ix B Plug-Rj45 Plug, 9.8 ; Lan Category L-Com 57AK7122
ENET CORD, IX B PLUG-RJ45 PLUG, 9.8 ; LAN Category:Cat6a; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Connector to Connector:IX Type B Plug to RJ45 Plug; Jacket Color:Black; Product Range:TRGIX604EC Series

ENET CORD, IX B PLUG-RJ45 PLUG, 9.8 ; LAN Category:Cat6a; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Connector to Connector:IX Type B Plug to RJ45 Plug; Jacket Color:Black; Product Range:TRGIX604EC Series

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRGIX604EC-BLK-3M 57AK7122
Product Name IX Industrial Category 6a Serial Cable, IX B Key to RJ45 Plug, Foil Shielded Economy CMR/CMG PVC Jacket, Black, 3m Enet Cord, Ix B Plug-Rj45 Plug, 9.8 ; Lan Category L-Com
Product Type Serial
Cable Length 9.84 ft (30 dm) 9.84 ft (30 dm)
Connector Type RJ-45 RJ-45; IX Type B Plug to RJ45 Plug
Unlock Full Specs
to access all available technical data

Similar Products

Wire Harnesses - EA-W01-100 - bisco industries
Specs
Cable Length 3.28 ft (10 dm)
View Details
RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details