L-com, Inc. IX Industrial Category 6a Serial Cable, IX B Key to IX B Key, Foil Shielded Economy CMR/CMG PVC Jacket, Black, 3m TRGIX602EC-BLK-3M

Description
In stock and ready to ship today, L-com's Cat6a ix Industrial TRGIX602EC-BLK line of economical PVC cables are designed for applications where tough, shielded cables are required. The 10gig ix Industrial connectors used in their construction are next generation Ethernet connectors that are 75% smaller than a typical RJ45. This allows for parallel 10mm pitch mounting which is ideal for daisy-chaining and connector dense applications. They have durable metal shells with high EMC resistance, a robust rating of 5,000 mating cycles and up to 10gigbit through-put for Category 6a or 7 use. They are also backwards compatible with Category 5e and Category 6 applications. High resistance to vibration and motion along with a lockdown pins contribute to a 25N disengage force which allows ix connectors to function in spaces where a standard RJ45 would fail. TRGIX602EC series is built with an ix Industrial B key plug/male to an ix Industrial B key plug/male. It is designed with a tough but economical CMR (Riser)/CMG rated PVC jacket with flexible 26AWG stranded conductors and is fully PoE capable. Foil shielded F/UTP construction protects your application from data destroying EMI and RFI. The ix Industrial connectors meet IEC 61076-3-124 standards and are recognized as an official Machine Vision connector. TRGIX602EC-BLK-30CM is 30 centimeters or about 1 foot in length. Jacket color is black. L-com TRGIX Industrial series cable assemblies are available with cost effective PVC jackets as well as low smoke zero halogen (LSZH) and industrial, outdoor, high flex jacket options. Connector combinations for all jacket types in both ix A and B keys include: ix plug to ix plug, ix plug to RJ45 plug and ix plug to RJ45 jack. ix to RJ45 plug type cables can be used to bridge ix equipment with traditional devices that use standard RJ45 connectors. ix to RJ45 jack type assemblies can be used to changeover existing RJ45 male cables to ix if required. ix A key is designed for Ethernet use while ix B key is meant for non-Ethernet use such as signaling, serial or industrial bus communications. Typical ix Industrial uses include medical devices, Machine Vision cameras, factory automation, robotics, PoE (power over Ethernet) and industrial switches. Contact the technical experts at L-com with your application requirements and buy online today. Features L-com ix Industrial series cost effective PVC cable assembly: ix B key male/plug to ix B key male/plug Next gen ix Industrial connectors are 75% smaller in size than RJ45 connectors with high EMC resistance, a robust 5,000 mating cycles, up to 10gigabit throughput and high resistance to vibration and motion TRGIX602EC series is built with a F/UTP foil shielded CMR (Riser)/CMG PVC Category 6a rated Ethernet cable that is fully PoE capable ix A key is intended for Ethernet use; ix B key is intended for non-Ethernet use such as signaling, serial or industrial bus communications ix connectors are IEC 61076-3-124 compliant and are suitable for Machine Vision and PoE applications Application Industrial switches Machine Vision Factory automation and robotics Power Over Ethernet (PoE) Medical devices
Datasheet
Description
In stock and ready to ship today, L-com's Cat6a ix Industrial TRGIX602EC-BLK line of economical PVC cables are designed for applications where tough, shielded cables are required. The 10gig ix Industrial connectors used in their construction are next generation Ethernet connectors that are 75% smaller than a typical RJ45. This allows for parallel 10mm pitch mounting which is ideal for daisy-chaining and connector dense applications. They have durable metal shells with high EMC resistance, a robust rating of 5,000 mating cycles and up to 10gigbit through-put for Category 6a or 7 use. They are also backwards compatible with Category 5e and Category 6 applications. High resistance to vibration and motion along with a lockdown pins contribute to a 25N disengage force which allows ix connectors to function in spaces where a standard RJ45 would fail. TRGIX602EC series is built with an ix Industrial B key plug/male to an ix Industrial B key plug/male. It is designed with a tough but economical CMR (Riser)/CMG rated PVC jacket with flexible 26AWG stranded conductors and is fully PoE capable. Foil shielded F/UTP construction protects your application from data destroying EMI and RFI. The ix Industrial connectors meet IEC 61076-3-124 standards and are recognized as an official Machine Vision connector. TRGIX602EC-BLK-30CM is 30 centimeters or about 1 foot in length. Jacket color is black. L-com TRGIX Industrial series cable assemblies are available with cost effective PVC jackets as well as low smoke zero halogen (LSZH) and industrial, outdoor, high flex jacket options. Connector combinations for all jacket types in both ix A and B keys include: ix plug to ix plug, ix plug to RJ45 plug and ix plug to RJ45 jack. ix to RJ45 plug type cables can be used to bridge ix equipment with traditional devices that use standard RJ45 connectors. ix to RJ45 jack type assemblies can be used to changeover existing RJ45 male cables to ix if required. ix A key is designed for Ethernet use while ix B key is meant for non-Ethernet use such as signaling, serial or industrial bus communications. Typical ix Industrial uses include medical devices, Machine Vision cameras, factory automation, robotics, PoE (power over Ethernet) and industrial switches. Contact the technical experts at L-com with your application requirements and buy online today. Features L-com ix Industrial series cost effective PVC cable assembly: ix B key male/plug to ix B key male/plug Next gen ix Industrial connectors are 75% smaller in size than RJ45 connectors with high EMC resistance, a robust 5,000 mating cycles, up to 10gigabit throughput and high resistance to vibration and motion TRGIX602EC series is built with a F/UTP foil shielded CMR (Riser)/CMG PVC Category 6a rated Ethernet cable that is fully PoE capable ix A key is intended for Ethernet use; ix B key is intended for non-Ethernet use such as signaling, serial or industrial bus communications ix connectors are IEC 61076-3-124 compliant and are suitable for Machine Vision and PoE applications Application Industrial switches Machine Vision Factory automation and robotics Power Over Ethernet (PoE) Medical devices
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IX Industrial Category 6a Serial Cable, IX B Key to IX B Key, Foil Shielded Economy CMR/CMG PVC Jacket, Black, 3m - TRGIX602EC-BLK-3M - L-com, Inc.
North Andover, MA, United States
IX Industrial Category 6a Serial Cable, IX B Key to IX B Key, Foil Shielded Economy CMR/CMG PVC Jacket, Black, 3m
TRGIX602EC-BLK-3M
IX Industrial Category 6a Serial Cable, IX B Key to IX B Key, Foil Shielded Economy CMR/CMG PVC Jacket, Black, 3m TRGIX602EC-BLK-3M
In stock and ready to ship today, L-com's Cat6a ix Industrial TRGIX602EC-BLK line of economical PVC cables are designed for applications where tough, shielded cables are required. The 10gig ix Industrial connectors used in their construction are next generation Ethernet connectors that are 75% smaller than a typical RJ45. This allows for parallel 10mm pitch mounting which is ideal for daisy-chaining and connector dense applications. They have durable metal shells with high EMC resistance, a robust rating of 5,000 mating cycles and up to 10gigbit through-put for Category 6a or 7 use. They are also backwards compatible with Category 5e and Category 6 applications. High resistance to vibration and motion along with a lockdown pins contribute to a 25N disengage force which allows ix connectors to function in spaces where a standard RJ45 would fail. TRGIX602EC series is built with an ix Industrial B key plug/male to an ix Industrial B key plug/male. It is designed with a tough but economical CMR (Riser)/CMG rated PVC jacket with flexible 26AWG stranded conductors and is fully PoE capable. Foil shielded F/UTP construction protects your application from data destroying EMI and RFI. The ix Industrial connectors meet IEC 61076-3-124 standards and are recognized as an official Machine Vision connector. TRGIX602EC-BLK-30CM is 30 centimeters or about 1 foot in length. Jacket color is black. L-com TRGIX Industrial series cable assemblies are available with cost effective PVC jackets as well as low smoke zero halogen (LSZH) and industrial, outdoor, high flex jacket options. Connector combinations for all jacket types in both ix A and B keys include: ix plug to ix plug, ix plug to RJ45 plug and ix plug to RJ45 jack. ix to RJ45 plug type cables can be used to bridge ix equipment with traditional devices that use standard RJ45 connectors. ix to RJ45 jack type assemblies can be used to changeover existing RJ45 male cables to ix if required. ix A key is designed for Ethernet use while ix B key is meant for non-Ethernet use such as signaling, serial or industrial bus communications. Typical ix Industrial uses include medical devices, Machine Vision cameras, factory automation, robotics, PoE (power over Ethernet) and industrial switches. Contact the technical experts at L-com with your application requirements and buy online today. Features L-com ix Industrial series cost effective PVC cable assembly: ix B key male/plug to ix B key male/plug Next gen ix Industrial connectors are 75% smaller in size than RJ45 connectors with high EMC resistance, a robust 5,000 mating cycles, up to 10gigabit throughput and high resistance to vibration and motion TRGIX602EC series is built with a F/UTP foil shielded CMR (Riser)/CMG PVC Category 6a rated Ethernet cable that is fully PoE capable ix A key is intended for Ethernet use; ix B key is intended for non-Ethernet use such as signaling, serial or industrial bus communications ix connectors are IEC 61076-3-124 compliant and are suitable for Machine Vision and PoE applications Application Industrial switches Machine Vision Factory automation and robotics Power Over Ethernet (PoE) Medical devices

In stock and ready to ship today, L-com's Cat6a ix Industrial TRGIX602EC-BLK line of economical PVC cables are designed for applications where tough, shielded cables are required. The 10gig ix Industrial connectors used in their construction are next generation Ethernet connectors that are 75% smaller than a typical RJ45. This allows for parallel 10mm pitch mounting which is ideal for daisy-chaining and connector dense applications. They have durable metal shells with high EMC resistance, a robust rating of 5,000 mating cycles and up to 10gigbit through-put for Category 6a or 7 use. They are also backwards compatible with Category 5e and Category 6 applications. High resistance to vibration and motion along with a lockdown pins contribute to a 25N disengage force which allows ix connectors to function in spaces where a standard RJ45 would fail. TRGIX602EC series is built with an ix Industrial B key plug/male to an ix Industrial B key plug/male. It is designed with a tough but economical CMR (Riser)/CMG rated PVC jacket with flexible 26AWG stranded conductors and is fully PoE capable. Foil shielded F/UTP construction protects your application from data destroying EMI and RFI. The ix Industrial connectors meet IEC 61076-3-124 standards and are recognized as an official Machine Vision connector. TRGIX602EC-BLK-30CM is 30 centimeters or about 1 foot in length. Jacket color is black. L-com TRGIX Industrial series cable assemblies are available with cost effective PVC jackets as well as low smoke zero halogen (LSZH) and industrial, outdoor, high flex jacket options. Connector combinations for all jacket types in both ix A and B keys include: ix plug to ix plug, ix plug to RJ45 plug and ix plug to RJ45 jack. ix to RJ45 plug type cables can be used to bridge ix equipment with traditional devices that use standard RJ45 connectors. ix to RJ45 jack type assemblies can be used to changeover existing RJ45 male cables to ix if required. ix A key is designed for Ethernet use while ix B key is meant for non-Ethernet use such as signaling, serial or industrial bus communications. Typical ix Industrial uses include medical devices, Machine Vision cameras, factory automation, robotics, PoE (power over Ethernet) and industrial switches. Contact the technical experts at L-com with your application requirements and buy online today.

Features

  • L-com ix Industrial series cost effective PVC cable assembly: ix B key male/plug to ix B key male/plug
  • Next gen ix Industrial connectors are 75% smaller in size than RJ45 connectors with high EMC resistance, a robust 5,000 mating cycles, up to 10gigabit throughput and high resistance to vibration and motion
  • TRGIX602EC series is built with a F/UTP foil shielded CMR (Riser)/CMG PVC Category 6a rated Ethernet cable that is fully PoE capable
  • ix A key is intended for Ethernet use; ix B key is intended for non-Ethernet use such as signaling, serial or industrial bus communications
  • ix connectors are IEC 61076-3-124 compliant and are suitable for Machine Vision and PoE applications

Application

  • Industrial switches
  • Machine Vision
  • Factory automation and robotics
  • Power Over Ethernet (PoE)
  • Medical devices
Supplier's Site
Enet Cord, Cat6A, Ix B Plug-B Plug, 9.8 ; Lan Category L-Com - 60AK3382 - Newark, An Avnet Company
Chicago, IL, United States
Enet Cord, Cat6A, Ix B Plug-B Plug, 9.8 ; Lan Category L-Com
60AK3382
Enet Cord, Cat6A, Ix B Plug-B Plug, 9.8 ; Lan Category L-Com 60AK3382
ENET CORD, CAT6A, IX B PLUG-B PLUG, 9.8 ; LAN Category:Cat6a; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Connector to Connector:IX Type B Plug to IX Type B Plug; Jacket Color:Black; Product Range:TRGIX602EC Series

ENET CORD, CAT6A, IX B PLUG-B PLUG, 9.8 ; LAN Category:Cat6a; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Connector to Connector:IX Type B Plug to IX Type B Plug; Jacket Color:Black; Product Range:TRGIX602EC Series

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRGIX602EC-BLK-3M 60AK3382
Product Name IX Industrial Category 6a Serial Cable, IX B Key to IX B Key, Foil Shielded Economy CMR/CMG PVC Jacket, Black, 3m Enet Cord, Cat6A, Ix B Plug-B Plug, 9.8 ; Lan Category L-Com
Product Type Serial
Cable Length 9.84 ft (30 dm) 9.84 ft (30 dm)
Standards / Certifications IEC
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-8200-3xxx | Sensor cable, PUR, 8 x 0.25 mm², shielded, fixed installation -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details