L-com, Inc. M12 8 Position IP67 A-Code Industrial Outdoor Pigtail Cable Assembly, Unshielded 24AWG UL 94V-0 PUR Jacket, Male to Cut End, Black 2.0m TRG885-P4B-2M

Description
Available off the shelf for same day shipping, L-com stocks TRG885-P4B series 8 Position A-coded M12 cable assemblies for use in sensor, actuator and Fieldbus applications. The single keyway A-code M12 connectors are IP67 rated when mated and are excellent for lock-down applications. All cables have moisture and sunlight resistant jackets. PUR versions have additional chemical and industrial resistances while PVC versions have a high +105°C temp range. All assemblies have UL recognized jackets with a VW-1 or UL 94V-0 flame rating. Available in shielded or unshielded, with male to male, male to female, male to pigtail or female to pigtail ends. The TRG885-P4B-2M from L-com is a 2 meter M12 cable built with an 8 pole A code male connector to a blunt cut pigtail. Built with straight wire, the TRG885 series is perfect for sensor and actuator applications. 24AWG conductors allow for flexibility and the black UL 20549 PUR jacket is flame rated for UL 94V-0 with a robust temp range of -25° to +80°C. It is appropriate for industrial outdoor applications with resistances to sunlight (UV), oils, chemicals and moisture. Pig-tail cables like the TRG885-P4B line are used for crimp, solder, spring, distribution box or clamp applications where it is desirable to wire the electrical connection directly into equipment. Contact the technical experts at L-com with your application needs and buy online today. Features M12 male plug connector is threaded and IP67 waterproof rated when mated properly; Pigtail end pre-cut for use in crimp, solder, spring or clamp applications Built with 24AWG stranded conductors for flexibility and cable jacket has a robust temperature range of -25°C to +80°C Industrial outdoor UL Style 20549 PUR jacket is resistant to moisture, sunlight (UV), oils, chemicals and has a flame rating of 94V-0 Used to connect to M12 devices that utilize an 8 position, A-code (single keyway) connector This assembly is straight wired Application Sensors and actuators I/O connectivity Field Bus and CAN bus Food and beverage services Motion controller, factory automation and industrial control
Datasheet
Description
Available off the shelf for same day shipping, L-com stocks TRG885-P4B series 8 Position A-coded M12 cable assemblies for use in sensor, actuator and Fieldbus applications. The single keyway A-code M12 connectors are IP67 rated when mated and are excellent for lock-down applications. All cables have moisture and sunlight resistant jackets. PUR versions have additional chemical and industrial resistances while PVC versions have a high +105°C temp range. All assemblies have UL recognized jackets with a VW-1 or UL 94V-0 flame rating. Available in shielded or unshielded, with male to male, male to female, male to pigtail or female to pigtail ends. The TRG885-P4B-2M from L-com is a 2 meter M12 cable built with an 8 pole A code male connector to a blunt cut pigtail. Built with straight wire, the TRG885 series is perfect for sensor and actuator applications. 24AWG conductors allow for flexibility and the black UL 20549 PUR jacket is flame rated for UL 94V-0 with a robust temp range of -25° to +80°C. It is appropriate for industrial outdoor applications with resistances to sunlight (UV), oils, chemicals and moisture. Pig-tail cables like the TRG885-P4B line are used for crimp, solder, spring, distribution box or clamp applications where it is desirable to wire the electrical connection directly into equipment. Contact the technical experts at L-com with your application needs and buy online today. Features M12 male plug connector is threaded and IP67 waterproof rated when mated properly; Pigtail end pre-cut for use in crimp, solder, spring or clamp applications Built with 24AWG stranded conductors for flexibility and cable jacket has a robust temperature range of -25°C to +80°C Industrial outdoor UL Style 20549 PUR jacket is resistant to moisture, sunlight (UV), oils, chemicals and has a flame rating of 94V-0 Used to connect to M12 devices that utilize an 8 position, A-code (single keyway) connector This assembly is straight wired Application Sensors and actuators I/O connectivity Field Bus and CAN bus Food and beverage services Motion controller, factory automation and industrial control
Datasheet

Suppliers

Company
Product
Description
Supplier Links
M12 8 Position IP67 A-Code Industrial Outdoor Pigtail Cable Assembly, Unshielded 24AWG UL 94V-0 PUR Jacket, Male to Cut End, Black 2.0m - TRG885-P4B-2M - L-com, Inc.
North Andover, MA, United States
M12 8 Position IP67 A-Code Industrial Outdoor Pigtail Cable Assembly, Unshielded 24AWG UL 94V-0 PUR Jacket, Male to Cut End, Black 2.0m
TRG885-P4B-2M
M12 8 Position IP67 A-Code Industrial Outdoor Pigtail Cable Assembly, Unshielded 24AWG UL 94V-0 PUR Jacket, Male to Cut End, Black 2.0m TRG885-P4B-2M
Available off the shelf for same day shipping, L-com stocks TRG885-P4B series 8 Position A-coded M12 cable assemblies for use in sensor, actuator and Fieldbus applications. The single keyway A-code M12 connectors are IP67 rated when mated and are excellent for lock-down applications. All cables have moisture and sunlight resistant jackets. PUR versions have additional chemical and industrial resistances while PVC versions have a high +105°C temp range. All assemblies have UL recognized jackets with a VW-1 or UL 94V-0 flame rating. Available in shielded or unshielded, with male to male, male to female, male to pigtail or female to pigtail ends. The TRG885-P4B-2M from L-com is a 2 meter M12 cable built with an 8 pole A code male connector to a blunt cut pigtail. Built with straight wire, the TRG885 series is perfect for sensor and actuator applications. 24AWG conductors allow for flexibility and the black UL 20549 PUR jacket is flame rated for UL 94V-0 with a robust temp range of -25° to +80°C. It is appropriate for industrial outdoor applications with resistances to sunlight (UV), oils, chemicals and moisture. Pig-tail cables like the TRG885-P4B line are used for crimp, solder, spring, distribution box or clamp applications where it is desirable to wire the electrical connection directly into equipment. Contact the technical experts at L-com with your application needs and buy online today. Features M12 male plug connector is threaded and IP67 waterproof rated when mated properly; Pigtail end pre-cut for use in crimp, solder, spring or clamp applications Built with 24AWG stranded conductors for flexibility and cable jacket has a robust temperature range of -25°C to +80°C Industrial outdoor UL Style 20549 PUR jacket is resistant to moisture, sunlight (UV), oils, chemicals and has a flame rating of 94V-0 Used to connect to M12 devices that utilize an 8 position, A-code (single keyway) connector This assembly is straight wired Application Sensors and actuators I/O connectivity Field Bus and CAN bus Food and beverage services Motion controller, factory automation and industrial control

Available off the shelf for same day shipping, L-com stocks TRG885-P4B series 8 Position A-coded M12 cable assemblies for use in sensor, actuator and Fieldbus applications. The single keyway A-code M12 connectors are IP67 rated when mated and are excellent for lock-down applications. All cables have moisture and sunlight resistant jackets. PUR versions have additional chemical and industrial resistances while PVC versions have a high +105°C temp range. All assemblies have UL recognized jackets with a VW-1 or UL 94V-0 flame rating. Available in shielded or unshielded, with male to male, male to female, male to pigtail or female to pigtail ends. The TRG885-P4B-2M from L-com is a 2 meter M12 cable built with an 8 pole A code male connector to a blunt cut pigtail. Built with straight wire, the TRG885 series is perfect for sensor and actuator applications. 24AWG conductors allow for flexibility and the black UL 20549 PUR jacket is flame rated for UL 94V-0 with a robust temp range of -25° to +80°C. It is appropriate for industrial outdoor applications with resistances to sunlight (UV), oils, chemicals and moisture. Pig-tail cables like the TRG885-P4B line are used for crimp, solder, spring, distribution box or clamp applications where it is desirable to wire the electrical connection directly into equipment. Contact the technical experts at L-com with your application needs and buy online today.

Features

  • M12 male plug connector is threaded and IP67 waterproof rated when mated properly; Pigtail end pre-cut for use in crimp, solder, spring or clamp applications
  • Built with 24AWG stranded conductors for flexibility and cable jacket has a robust temperature range of -25°C to +80°C
  • Industrial outdoor UL Style 20549 PUR jacket is resistant to moisture, sunlight (UV), oils, chemicals and has a flame rating of 94V-0
  • Used to connect to M12 devices that utilize an 8 position, A-code (single keyway) connector
  • This assembly is straight wired

Application

  • Sensors and actuators
  • I/O connectivity
  • Field Bus and CAN bus
  • Food and beverage services
  • Motion controller, factory automation and industrial control
Supplier's Site
Sensor Cord, 8P M12 Plug-Free End, 2M; Connector Type A L-Com - 80AJ9480 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 8P M12 Plug-Free End, 2M; Connector Type A L-Com
80AJ9480
Sensor Cord, 8P M12 Plug-Free End, 2M; Connector Type A L-Com 80AJ9480
SENSOR CORD, 8P M12 PLUG-FREE END, 2M; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:8 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:TRG885 Series

SENSOR CORD, 8P M12 PLUG-FREE END, 2M; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:8 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:TRG885 Series

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRG885-P4B-2M 80AJ9480
Product Name M12 8 Position IP67 A-Code Industrial Outdoor Pigtail Cable Assembly, Unshielded 24AWG UL 94V-0 PUR Jacket, Male to Cut End, Black 2.0m Sensor Cord, 8P M12 Plug-Free End, 2M; Connector Type A L-Com
Cable Length 6.56 ft (20 dm) 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC R/A Coaxial Test Cable, RG174/U - 4126 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details