L-com, Inc. M12 8 Position A-code Shielded Industrial Outdoor Assembly, PUR Jacket, M/F, Black, 2.0M TRG884-P6B-2M

Description
L-com stocks 8 Position A-coded M12 cable assemblies for use in sensor, actuator or Fieldbus applications. The single keyway A-code M12 connectors are IP67 rated when mated and are excellent for lock-down applications. All cables have moisture and sunlight resistant jackets. PUR versions have additional chemical and industrial resistances while PVC versions have a high +105°C temp range. All assemblies have UL recognized jackets and a VW-1 flame rating. Available in shielded or unshielded, with male to male or male to female ends, buy online today. Features PUR jacket has a robust temperature range of -25°C to +80°C and is built with 26AWG stranded conductors for flexibility UL Style 20549 PUR jacket is resistant to moisture, sunlight (UV), oils, chemicals and has a flame rating of VW-1 M12 connectors are threaded and IP67 rated when mated properly This assembly is straight wired and shielded for EMI/RFI protection Used to connect to M12 devices that utilize an 8 position, A-code (single keyway) connector Application Field Bus and CAN bus Food and beverage services I/O connectivity Motion controller, factory automation and industrial control Sensors and actuators
Datasheet
Description
L-com stocks 8 Position A-coded M12 cable assemblies for use in sensor, actuator or Fieldbus applications. The single keyway A-code M12 connectors are IP67 rated when mated and are excellent for lock-down applications. All cables have moisture and sunlight resistant jackets. PUR versions have additional chemical and industrial resistances while PVC versions have a high +105°C temp range. All assemblies have UL recognized jackets and a VW-1 flame rating. Available in shielded or unshielded, with male to male or male to female ends, buy online today. Features PUR jacket has a robust temperature range of -25°C to +80°C and is built with 26AWG stranded conductors for flexibility UL Style 20549 PUR jacket is resistant to moisture, sunlight (UV), oils, chemicals and has a flame rating of VW-1 M12 connectors are threaded and IP67 rated when mated properly This assembly is straight wired and shielded for EMI/RFI protection Used to connect to M12 devices that utilize an 8 position, A-code (single keyway) connector Application Field Bus and CAN bus Food and beverage services I/O connectivity Motion controller, factory automation and industrial control Sensors and actuators
Datasheet

Suppliers

Company
Product
Description
Supplier Links
M12 8 Position A-code Shielded Industrial Outdoor Assembly, PUR Jacket, M/F, Black, 2.0M - TRG884-P6B-2M - L-com, Inc.
North Andover, MA, United States
M12 8 Position A-code Shielded Industrial Outdoor Assembly, PUR Jacket, M/F, Black, 2.0M
TRG884-P6B-2M
M12 8 Position A-code Shielded Industrial Outdoor Assembly, PUR Jacket, M/F, Black, 2.0M TRG884-P6B-2M
L-com stocks 8 Position A-coded M12 cable assemblies for use in sensor, actuator or Fieldbus applications. The single keyway A-code M12 connectors are IP67 rated when mated and are excellent for lock-down applications. All cables have moisture and sunlight resistant jackets. PUR versions have additional chemical and industrial resistances while PVC versions have a high +105°C temp range. All assemblies have UL recognized jackets and a VW-1 flame rating. Available in shielded or unshielded, with male to male or male to female ends, buy online today. Features PUR jacket has a robust temperature range of -25°C to +80°C and is built with 26AWG stranded conductors for flexibility UL Style 20549 PUR jacket is resistant to moisture, sunlight (UV), oils, chemicals and has a flame rating of VW-1 M12 connectors are threaded and IP67 rated when mated properly This assembly is straight wired and shielded for EMI/RFI protection Used to connect to M12 devices that utilize an 8 position, A-code (single keyway) connector Application Field Bus and CAN bus Food and beverage services I/O connectivity Motion controller, factory automation and industrial control Sensors and actuators

L-com stocks 8 Position A-coded M12 cable assemblies for use in sensor, actuator or Fieldbus applications. The single keyway A-code M12 connectors are IP67 rated when mated and are excellent for lock-down applications. All cables have moisture and sunlight resistant jackets. PUR versions have additional chemical and industrial resistances while PVC versions have a high +105°C temp range. All assemblies have UL recognized jackets and a VW-1 flame rating. Available in shielded or unshielded, with male to male or male to female ends, buy online today.

Features

  • PUR jacket has a robust temperature range of -25°C to +80°C and is built with 26AWG stranded conductors for flexibility
  • UL Style 20549 PUR jacket is resistant to moisture, sunlight (UV), oils, chemicals and has a flame rating of VW-1
  • M12 connectors are threaded and IP67 rated when mated properly
  • This assembly is straight wired and shielded for EMI/RFI protection
  • Used to connect to M12 devices that utilize an 8 position, A-code (single keyway) connector

Application

  • Field Bus and CAN bus
  • Food and beverage services
  • I/O connectivity
  • Motion controller, factory automation and industrial control
  • Sensors and actuators
Supplier's Site
Sensor Cord, 8P M12 Plug-Rcpt, 6.6Ft; Connector Type A L-Com - 29AH9374 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 8P M12 Plug-Rcpt, 6.6Ft; Connector Type A L-Com
29AH9374
Sensor Cord, 8P M12 Plug-Rcpt, 6.6Ft; Connector Type A L-Com 29AH9374
SENSOR CORD, 8P M12 PLUG-RCPT, 6.6FT; Connector Type A:M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:8 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:TRG 884 Series RoHS Compliant: Yes

SENSOR CORD, 8P M12 PLUG-RCPT, 6.6FT; Connector Type A:M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:8 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:TRG 884 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRG884-P6B-2M 29AH9374
Product Name M12 8 Position A-code Shielded Industrial Outdoor Assembly, PUR Jacket, M/F, Black, 2.0M Sensor Cord, 8P M12 Plug-Rcpt, 6.6Ft; Connector Type A L-Com
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Breakout to Stacking Miniature Banana Plugs - 1016M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details
Cable Assembly - 6049A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Low - Loss Cable - Model SAC-18G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
EMK Mineral‐Insulated Heating Cable - emk - BARTEC
Specs
Rated Temperature -28.89 to 343 C (-20 to 650 F)
View Details