L-com, Inc. M12 8 Position A-code Shielded Industrial Outdoor Assembly, PUR Jacket, M/F, Black, 10.0M TRG884-P6B-10M

Description
L-com stocks 8 Position A-coded M12 cable assemblies for use in sensor, actuator or Fieldbus applications. The single keyway A-code M12 connectors are IP67 rated when mated and are excellent for lock-down applications. All cables have moisture and sunlight resistant jackets. PUR versions have additional chemical and industrial resistances while PVC versions have a high +105°C temp range. All assemblies have UL recognized jackets and a VW-1 flame rating. Available in shielded or unshielded, with male to male or male to female ends, buy online today. Features PUR jacket has a robust temperature range of -25°C to +80°C and is built with 26AWG stranded conductors for flexibility UL Style 20549 PUR jacket is resistant to moisture, sunlight (UV), oils, chemicals and has a flame rating of VW-1 M12 connectors are threaded and IP67 rated when mated properly This assembly is straight wired and shielded for EMI/RFI protection Used to connect to M12 devices that utilize an 8 position, A-code (single keyway) connector Application I/O connectivity Sensors and actuators Field Bus and CAN bus Food and beverage services Motion controller, factory automation and industrial control
Datasheet
Description
L-com stocks 8 Position A-coded M12 cable assemblies for use in sensor, actuator or Fieldbus applications. The single keyway A-code M12 connectors are IP67 rated when mated and are excellent for lock-down applications. All cables have moisture and sunlight resistant jackets. PUR versions have additional chemical and industrial resistances while PVC versions have a high +105°C temp range. All assemblies have UL recognized jackets and a VW-1 flame rating. Available in shielded or unshielded, with male to male or male to female ends, buy online today. Features PUR jacket has a robust temperature range of -25°C to +80°C and is built with 26AWG stranded conductors for flexibility UL Style 20549 PUR jacket is resistant to moisture, sunlight (UV), oils, chemicals and has a flame rating of VW-1 M12 connectors are threaded and IP67 rated when mated properly This assembly is straight wired and shielded for EMI/RFI protection Used to connect to M12 devices that utilize an 8 position, A-code (single keyway) connector Application I/O connectivity Sensors and actuators Field Bus and CAN bus Food and beverage services Motion controller, factory automation and industrial control
Datasheet

Suppliers

Company
Product
Description
Supplier Links
M12 8 Position A-code Shielded Industrial Outdoor Assembly, PUR Jacket, M/F, Black, 10.0M - TRG884-P6B-10M - L-com, Inc.
North Andover, MA, United States
M12 8 Position A-code Shielded Industrial Outdoor Assembly, PUR Jacket, M/F, Black, 10.0M
TRG884-P6B-10M
M12 8 Position A-code Shielded Industrial Outdoor Assembly, PUR Jacket, M/F, Black, 10.0M TRG884-P6B-10M
L-com stocks 8 Position A-coded M12 cable assemblies for use in sensor, actuator or Fieldbus applications. The single keyway A-code M12 connectors are IP67 rated when mated and are excellent for lock-down applications. All cables have moisture and sunlight resistant jackets. PUR versions have additional chemical and industrial resistances while PVC versions have a high +105°C temp range. All assemblies have UL recognized jackets and a VW-1 flame rating. Available in shielded or unshielded, with male to male or male to female ends, buy online today. Features PUR jacket has a robust temperature range of -25°C to +80°C and is built with 26AWG stranded conductors for flexibility UL Style 20549 PUR jacket is resistant to moisture, sunlight (UV), oils, chemicals and has a flame rating of VW-1 M12 connectors are threaded and IP67 rated when mated properly This assembly is straight wired and shielded for EMI/RFI protection Used to connect to M12 devices that utilize an 8 position, A-code (single keyway) connector Application I/O connectivity Sensors and actuators Field Bus and CAN bus Food and beverage services Motion controller, factory automation and industrial control

L-com stocks 8 Position A-coded M12 cable assemblies for use in sensor, actuator or Fieldbus applications. The single keyway A-code M12 connectors are IP67 rated when mated and are excellent for lock-down applications. All cables have moisture and sunlight resistant jackets. PUR versions have additional chemical and industrial resistances while PVC versions have a high +105°C temp range. All assemblies have UL recognized jackets and a VW-1 flame rating. Available in shielded or unshielded, with male to male or male to female ends, buy online today.

Features

  • PUR jacket has a robust temperature range of -25°C to +80°C and is built with 26AWG stranded conductors for flexibility
  • UL Style 20549 PUR jacket is resistant to moisture, sunlight (UV), oils, chemicals and has a flame rating of VW-1
  • M12 connectors are threaded and IP67 rated when mated properly
  • This assembly is straight wired and shielded for EMI/RFI protection
  • Used to connect to M12 devices that utilize an 8 position, A-code (single keyway) connector

Application

  • I/O connectivity
  • Sensors and actuators
  • Field Bus and CAN bus
  • Food and beverage services
  • Motion controller, factory automation and industrial control
Supplier's Site
Sensor Cord, 8P M12 Plug-Rcpt, 32.8Ft; Connector Type A L-Com - 29AH9373 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 8P M12 Plug-Rcpt, 32.8Ft; Connector Type A L-Com
29AH9373
Sensor Cord, 8P M12 Plug-Rcpt, 32.8Ft; Connector Type A L-Com 29AH9373
SENSOR CORD, 8P M12 PLUG-RCPT, 32.8FT; Connector Type A:M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:8 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:TRG 884 Series RoHS Compliant: Yes

SENSOR CORD, 8P M12 PLUG-RCPT, 32.8FT; Connector Type A:M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:8 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:TRG 884 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRG884-P6B-10M 29AH9373
Product Name M12 8 Position A-code Shielded Industrial Outdoor Assembly, PUR Jacket, M/F, Black, 10.0M Sensor Cord, 8P M12 Plug-Rcpt, 32.8Ft; Connector Type A L-Com
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
BNC Male to Female RG58C/U Coaxial Test Cable - 1025 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1 to 5 ft (3.05 to 15.24 dm)
Connector Type BNC
View Details