L-com, Inc. M12 8 Position A-code Shielded Industrial Outdoor Assembly, PVC Jacket, M/F, Gray, 10.0M TRG884-C6G-10M

Description
L-com stocks 8 Position A-coded M12 cable assemblies for use in sensor, actuator or Fieldbus applications. The single keyway A-code M12 connectors are IP67 rated when mated and are excellent for lock-down applications. All cables have moisture and sunlight resistant jackets. PUR versions have additional chemical and industrial resistances while PVC versions have a high +105°C temp range. All assemblies have UL recognized jackets and a VW-1 flame rating. Available in shielded or unshielded, with male to male or male to female ends, buy online today. Features UL Style 2517 PVC jacket is resistant to moisture, sunlight (UV) and has a flame rating of VW-1 M12 connectors are threaded and IP67 rated when mated properly PVC jacket has a robust temperature range of -25°C to +105°C and is built with 26AWG stranded conductors for flexibility This assembly is straight wired and shielded for EMI/RFI protection Used to connect to M12 devices that utilize an 8 position, A-code (single keyway) connector Application Field Bus and CAN bus Food and beverage services I/O connectivity Motion controller, factory automation and industrial control Sensors and actuators
Datasheet
Description
L-com stocks 8 Position A-coded M12 cable assemblies for use in sensor, actuator or Fieldbus applications. The single keyway A-code M12 connectors are IP67 rated when mated and are excellent for lock-down applications. All cables have moisture and sunlight resistant jackets. PUR versions have additional chemical and industrial resistances while PVC versions have a high +105°C temp range. All assemblies have UL recognized jackets and a VW-1 flame rating. Available in shielded or unshielded, with male to male or male to female ends, buy online today. Features UL Style 2517 PVC jacket is resistant to moisture, sunlight (UV) and has a flame rating of VW-1 M12 connectors are threaded and IP67 rated when mated properly PVC jacket has a robust temperature range of -25°C to +105°C and is built with 26AWG stranded conductors for flexibility This assembly is straight wired and shielded for EMI/RFI protection Used to connect to M12 devices that utilize an 8 position, A-code (single keyway) connector Application Field Bus and CAN bus Food and beverage services I/O connectivity Motion controller, factory automation and industrial control Sensors and actuators
Datasheet

Suppliers

Company
Product
Description
Supplier Links
M12 8 Position A-code Shielded Industrial Outdoor Assembly, PVC Jacket, M/F, Gray, 10.0M - TRG884-C6G-10M - L-com, Inc.
North Andover, MA, United States
M12 8 Position A-code Shielded Industrial Outdoor Assembly, PVC Jacket, M/F, Gray, 10.0M
TRG884-C6G-10M
M12 8 Position A-code Shielded Industrial Outdoor Assembly, PVC Jacket, M/F, Gray, 10.0M TRG884-C6G-10M
L-com stocks 8 Position A-coded M12 cable assemblies for use in sensor, actuator or Fieldbus applications. The single keyway A-code M12 connectors are IP67 rated when mated and are excellent for lock-down applications. All cables have moisture and sunlight resistant jackets. PUR versions have additional chemical and industrial resistances while PVC versions have a high +105°C temp range. All assemblies have UL recognized jackets and a VW-1 flame rating. Available in shielded or unshielded, with male to male or male to female ends, buy online today. Features UL Style 2517 PVC jacket is resistant to moisture, sunlight (UV) and has a flame rating of VW-1 M12 connectors are threaded and IP67 rated when mated properly PVC jacket has a robust temperature range of -25°C to +105°C and is built with 26AWG stranded conductors for flexibility This assembly is straight wired and shielded for EMI/RFI protection Used to connect to M12 devices that utilize an 8 position, A-code (single keyway) connector Application Field Bus and CAN bus Food and beverage services I/O connectivity Motion controller, factory automation and industrial control Sensors and actuators

L-com stocks 8 Position A-coded M12 cable assemblies for use in sensor, actuator or Fieldbus applications. The single keyway A-code M12 connectors are IP67 rated when mated and are excellent for lock-down applications. All cables have moisture and sunlight resistant jackets. PUR versions have additional chemical and industrial resistances while PVC versions have a high +105°C temp range. All assemblies have UL recognized jackets and a VW-1 flame rating. Available in shielded or unshielded, with male to male or male to female ends, buy online today.

Features

  • UL Style 2517 PVC jacket is resistant to moisture, sunlight (UV) and has a flame rating of VW-1
  • M12 connectors are threaded and IP67 rated when mated properly
  • PVC jacket has a robust temperature range of -25°C to +105°C and is built with 26AWG stranded conductors for flexibility
  • This assembly is straight wired and shielded for EMI/RFI protection
  • Used to connect to M12 devices that utilize an 8 position, A-code (single keyway) connector

Application

  • Field Bus and CAN bus
  • Food and beverage services
  • I/O connectivity
  • Motion controller, factory automation and industrial control
  • Sensors and actuators
Supplier's Site
Sensor Cord, 8P M12 Plug-Rcpt, 32.8Ft; Connector Type A L-Com - 29AH9367 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 8P M12 Plug-Rcpt, 32.8Ft; Connector Type A L-Com
29AH9367
Sensor Cord, 8P M12 Plug-Rcpt, 32.8Ft; Connector Type A L-Com 29AH9367
SENSOR CORD, 8P M12 PLUG-RCPT, 32.8FT; Connector Type A:M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:8 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:TRG 884 Series RoHS Compliant: Yes

SENSOR CORD, 8P M12 PLUG-RCPT, 32.8FT; Connector Type A:M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:8 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:TRG 884 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRG884-C6G-10M 29AH9367
Product Name M12 8 Position A-code Shielded Industrial Outdoor Assembly, PVC Jacket, M/F, Gray, 10.0M Sensor Cord, 8P M12 Plug-Rcpt, 32.8Ft; Connector Type A L-Com
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Coaxial Test Cable RG174/U to 0.025″ Square Sockets - 4034 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details