L-com stocks 8 Position A-coded M12 cable assemblies for use in sensor, actuator or Fieldbus applications. The single keyway A-code M12 connectors are IP67 rated when mated and are excellent for lock-down applications. All cables have moisture and sunlight resistant jackets. PUR versions have additional chemical and industrial resistances while PVC versions have a high +105°C temp range. All assemblies have UL recognized jackets and a VW-1 flame rating. Available in shielded or unshielded, with male to male or male to female ends, buy online today.
Features
M12 connectors are threaded and IP67 rated when mated properly
PUR jacket has a robust temperature range of -25°C to +80°C and is built with 26AWG stranded conductors for flexibility
This assembly is straight wired and shielded for EMI/RFI protection
Used to connect to M12 devices that utilize an 8 position, A-code (single keyway) connector
UL Style 20549 PUR jacket is resistant to moisture, sunlight (UV), oils, chemicals and has a flame rating of VW-1
Application
I/O connectivity
Motion controller, factory automation and industrial control
Sensors and actuators
Field Bus and CAN bus
Food and beverage services
L-com stocks 8 Position A-coded M12 cable assemblies for use in sensor, actuator or Fieldbus applications. The single keyway A-code M12 connectors are IP67 rated when mated and are excellent for lock-down applications. All cables have moisture and sunlight resistant jackets. PUR versions have additional chemical and industrial resistances while PVC versions have a high +105°C temp range. All assemblies have UL recognized jackets and a VW-1 flame rating. Available in shielded or unshielded, with male to male or male to female ends, buy online today.
Features
- M12 connectors are threaded and IP67 rated when mated properly
- PUR jacket has a robust temperature range of -25°C to +80°C and is built with 26AWG stranded conductors for flexibility
- This assembly is straight wired and shielded for EMI/RFI protection
- Used to connect to M12 devices that utilize an 8 position, A-code (single keyway) connector
- UL Style 20549 PUR jacket is resistant to moisture, sunlight (UV), oils, chemicals and has a flame rating of VW-1
Application
- I/O connectivity
- Motion controller, factory automation and industrial control
- Sensors and actuators
- Field Bus and CAN bus
- Food and beverage services