L-com, Inc. M12 8 Position A-code Shielded Industrial Outdoor Assembly, PVC Jacket, M/M, Gray, 1.0M TRG882-C6G-1M

Description
L-com stocks 8 Position A-coded M12 cable assemblies for use in sensor, actuator or Fieldbus applications. The single keyway A-code M12 connectors are IP67 rated when mated and are excellent for lock-down applications. All cables have moisture and sunlight resistant jackets. PUR versions have additional chemical and industrial resistances while PVC versions have a high +105°C temp range. All assemblies have UL recognized jackets and a VW-1 flame rating. Available in shielded or unshielded, with male to male or male to female ends, buy online today. Features M12 connectors are threaded and IP67 rated when mated properly This assembly is straight wired and shielded for EMI/RFI protection UL Style 2517 PVC jacket is resistant to moisture, sunlight (UV) and has a flame rating of VW-1 Used to connect to M12 devices that utilize an 8 position, A-code (single keyway) connector PVC jacket has a robust temperature range of -25°C to +105°C and is built with 26AWG stranded conductors for flexibility Application Field Bus and CAN bus Food and beverage services Motion controller, factory automation and industrial control I/O connectivity Sensors and actuators
Datasheet
Description
L-com stocks 8 Position A-coded M12 cable assemblies for use in sensor, actuator or Fieldbus applications. The single keyway A-code M12 connectors are IP67 rated when mated and are excellent for lock-down applications. All cables have moisture and sunlight resistant jackets. PUR versions have additional chemical and industrial resistances while PVC versions have a high +105°C temp range. All assemblies have UL recognized jackets and a VW-1 flame rating. Available in shielded or unshielded, with male to male or male to female ends, buy online today. Features M12 connectors are threaded and IP67 rated when mated properly This assembly is straight wired and shielded for EMI/RFI protection UL Style 2517 PVC jacket is resistant to moisture, sunlight (UV) and has a flame rating of VW-1 Used to connect to M12 devices that utilize an 8 position, A-code (single keyway) connector PVC jacket has a robust temperature range of -25°C to +105°C and is built with 26AWG stranded conductors for flexibility Application Field Bus and CAN bus Food and beverage services Motion controller, factory automation and industrial control I/O connectivity Sensors and actuators
Datasheet

Suppliers

Company
Product
Description
Supplier Links
M12 8 Position A-code Shielded Industrial Outdoor Assembly, PVC Jacket, M/M, Gray, 1.0M - TRG882-C6G-1M - L-com, Inc.
North Andover, MA, United States
M12 8 Position A-code Shielded Industrial Outdoor Assembly, PVC Jacket, M/M, Gray, 1.0M
TRG882-C6G-1M
M12 8 Position A-code Shielded Industrial Outdoor Assembly, PVC Jacket, M/M, Gray, 1.0M TRG882-C6G-1M
L-com stocks 8 Position A-coded M12 cable assemblies for use in sensor, actuator or Fieldbus applications. The single keyway A-code M12 connectors are IP67 rated when mated and are excellent for lock-down applications. All cables have moisture and sunlight resistant jackets. PUR versions have additional chemical and industrial resistances while PVC versions have a high +105°C temp range. All assemblies have UL recognized jackets and a VW-1 flame rating. Available in shielded or unshielded, with male to male or male to female ends, buy online today. Features M12 connectors are threaded and IP67 rated when mated properly This assembly is straight wired and shielded for EMI/RFI protection UL Style 2517 PVC jacket is resistant to moisture, sunlight (UV) and has a flame rating of VW-1 Used to connect to M12 devices that utilize an 8 position, A-code (single keyway) connector PVC jacket has a robust temperature range of -25°C to +105°C and is built with 26AWG stranded conductors for flexibility Application Field Bus and CAN bus Food and beverage services Motion controller, factory automation and industrial control I/O connectivity Sensors and actuators

L-com stocks 8 Position A-coded M12 cable assemblies for use in sensor, actuator or Fieldbus applications. The single keyway A-code M12 connectors are IP67 rated when mated and are excellent for lock-down applications. All cables have moisture and sunlight resistant jackets. PUR versions have additional chemical and industrial resistances while PVC versions have a high +105°C temp range. All assemblies have UL recognized jackets and a VW-1 flame rating. Available in shielded or unshielded, with male to male or male to female ends, buy online today.

Features

  • M12 connectors are threaded and IP67 rated when mated properly
  • This assembly is straight wired and shielded for EMI/RFI protection
  • UL Style 2517 PVC jacket is resistant to moisture, sunlight (UV) and has a flame rating of VW-1
  • Used to connect to M12 devices that utilize an 8 position, A-code (single keyway) connector
  • PVC jacket has a robust temperature range of -25°C to +105°C and is built with 26AWG stranded conductors for flexibility

Application

  • Field Bus and CAN bus
  • Food and beverage services
  • Motion controller, factory automation and industrial control
  • I/O connectivity
  • Sensors and actuators
Supplier's Site
Sensor Cord, 8P M12 Plug-Plug, 3.3Ft; Connector Type A L-Com - 29AH9342 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 8P M12 Plug-Plug, 3.3Ft; Connector Type A L-Com
29AH9342
Sensor Cord, 8P M12 Plug-Plug, 3.3Ft; Connector Type A L-Com 29AH9342
SENSOR CORD, 8P M12 PLUG-PLUG, 3.3FT; Connector Type A:M12 Plug; Connector Type B:M12 Plug; No. of Positions:8 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:- RoHS Compliant: Yes

SENSOR CORD, 8P M12 PLUG-PLUG, 3.3FT; Connector Type A:M12 Plug; Connector Type B:M12 Plug; No. of Positions:8 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRG882-C6G-1M 29AH9342
Product Name M12 8 Position A-code Shielded Industrial Outdoor Assembly, PVC Jacket, M/M, Gray, 1.0M Sensor Cord, 8P M12 Plug-Plug, 3.3Ft; Connector Type A L-Com
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Truck Overmolded J1939 9-Pin Male to Dual Female Splitter - QLC16013 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
ix Industrial IO Cable Assembly - NDHN5A4AB0A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application LAN / Ethernet; Networking
Cable Length 6.56 ft (20 dm)
Standards / Certifications RoHS
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details