L-com, Inc. M12 8 Position A-code Shielded Industrial Outdoor Assembly, PVC Jacket, M/M, Gray, 10.0M TRG882-C6G-10M

Description
L-com stocks 8 Position A-coded M12 cable assemblies for use in sensor, actuator or Fieldbus applications. The single keyway A-code M12 connectors are IP67 rated when mated and are excellent for lock-down applications. All cables have moisture and sunlight resistant jackets. PUR versions have additional chemical and industrial resistances while PVC versions have a high +105°C temp range. All assemblies have UL recognized jackets and a VW-1 flame rating. Available in shielded or unshielded, with male to male or male to female ends, buy online today. Features M12 connectors are threaded and IP67 rated when mated properly PVC jacket has a robust temperature range of -25°C to +105°C and is built with 26AWG stranded conductors for flexibility This assembly is straight wired and shielded for EMI/RFI protection Used to connect to M12 devices that utilize an 8 position, A-code (single keyway) connector UL Style 2517 PVC jacket is resistant to moisture, sunlight (UV) and has a flame rating of VW-1 Application I/O connectivity Motion controller, factory automation and industrial control Sensors and actuators Field Bus and CAN bus Food and beverage services
Datasheet
Description
L-com stocks 8 Position A-coded M12 cable assemblies for use in sensor, actuator or Fieldbus applications. The single keyway A-code M12 connectors are IP67 rated when mated and are excellent for lock-down applications. All cables have moisture and sunlight resistant jackets. PUR versions have additional chemical and industrial resistances while PVC versions have a high +105°C temp range. All assemblies have UL recognized jackets and a VW-1 flame rating. Available in shielded or unshielded, with male to male or male to female ends, buy online today. Features M12 connectors are threaded and IP67 rated when mated properly PVC jacket has a robust temperature range of -25°C to +105°C and is built with 26AWG stranded conductors for flexibility This assembly is straight wired and shielded for EMI/RFI protection Used to connect to M12 devices that utilize an 8 position, A-code (single keyway) connector UL Style 2517 PVC jacket is resistant to moisture, sunlight (UV) and has a flame rating of VW-1 Application I/O connectivity Motion controller, factory automation and industrial control Sensors and actuators Field Bus and CAN bus Food and beverage services
Datasheet

Suppliers

Company
Product
Description
Supplier Links
M12 8 Position A-code Shielded Industrial Outdoor Assembly, PVC Jacket, M/M, Gray, 10.0M - TRG882-C6G-10M - L-com, Inc.
North Andover, MA, United States
M12 8 Position A-code Shielded Industrial Outdoor Assembly, PVC Jacket, M/M, Gray, 10.0M
TRG882-C6G-10M
M12 8 Position A-code Shielded Industrial Outdoor Assembly, PVC Jacket, M/M, Gray, 10.0M TRG882-C6G-10M
L-com stocks 8 Position A-coded M12 cable assemblies for use in sensor, actuator or Fieldbus applications. The single keyway A-code M12 connectors are IP67 rated when mated and are excellent for lock-down applications. All cables have moisture and sunlight resistant jackets. PUR versions have additional chemical and industrial resistances while PVC versions have a high +105°C temp range. All assemblies have UL recognized jackets and a VW-1 flame rating. Available in shielded or unshielded, with male to male or male to female ends, buy online today. Features M12 connectors are threaded and IP67 rated when mated properly PVC jacket has a robust temperature range of -25°C to +105°C and is built with 26AWG stranded conductors for flexibility This assembly is straight wired and shielded for EMI/RFI protection Used to connect to M12 devices that utilize an 8 position, A-code (single keyway) connector UL Style 2517 PVC jacket is resistant to moisture, sunlight (UV) and has a flame rating of VW-1 Application I/O connectivity Motion controller, factory automation and industrial control Sensors and actuators Field Bus and CAN bus Food and beverage services

L-com stocks 8 Position A-coded M12 cable assemblies for use in sensor, actuator or Fieldbus applications. The single keyway A-code M12 connectors are IP67 rated when mated and are excellent for lock-down applications. All cables have moisture and sunlight resistant jackets. PUR versions have additional chemical and industrial resistances while PVC versions have a high +105°C temp range. All assemblies have UL recognized jackets and a VW-1 flame rating. Available in shielded or unshielded, with male to male or male to female ends, buy online today.

Features

  • M12 connectors are threaded and IP67 rated when mated properly
  • PVC jacket has a robust temperature range of -25°C to +105°C and is built with 26AWG stranded conductors for flexibility
  • This assembly is straight wired and shielded for EMI/RFI protection
  • Used to connect to M12 devices that utilize an 8 position, A-code (single keyway) connector
  • UL Style 2517 PVC jacket is resistant to moisture, sunlight (UV) and has a flame rating of VW-1

Application

  • I/O connectivity
  • Motion controller, factory automation and industrial control
  • Sensors and actuators
  • Field Bus and CAN bus
  • Food and beverage services
Supplier's Site
Sensor Cord, 8P M12 Plug-Plug, 32.8Ft; Connector Type A L-Com - 29AH9343 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 8P M12 Plug-Plug, 32.8Ft; Connector Type A L-Com
29AH9343
Sensor Cord, 8P M12 Plug-Plug, 32.8Ft; Connector Type A L-Com 29AH9343
SENSOR CORD, 8P M12 PLUG-PLUG, 32.8FT; Connector Type A:M12 Plug; Connector Type B:M12 Plug; No. of Positions:8 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:- RoHS Compliant: Yes

SENSOR CORD, 8P M12 PLUG-PLUG, 32.8FT; Connector Type A:M12 Plug; Connector Type B:M12 Plug; No. of Positions:8 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRG882-C6G-10M 29AH9343
Product Name M12 8 Position A-code Shielded Industrial Outdoor Assembly, PVC Jacket, M/M, Gray, 10.0M Sensor Cord, 8P M12 Plug-Plug, 32.8Ft; Connector Type A L-Com
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Double Banana Plug Test Cable RG58C/U to XH Macro-Hook and Alligator - 1051XH - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Flexible Coaxial Cable 18 GHz - FC392 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details