L-com, Inc. M12 8 Position A-code Industrial Outdoor Assembly, PUR Jacket, M/M, Black, 2.0M TRG881-P4B-2M

Description
L-com stocks 8 Position A-coded M12 cable assemblies for use in sensor, actuator or Fieldbus applications. The single keyway A-code M12 connectors are IP67 rated when mated and are excellent for lock-down applications. All cables have moisture and sunlight resistant jackets. PUR versions have additional chemical and industrial resistances while PVC versions have a high +105°C temp range. All assemblies have UL recognized jackets and a VW-1 flame rating. Available in shielded or unshielded, with male to male or male to female ends, buy online today. Features M12 connectors are threaded and IP67 rated when mated properly PUR jacket has a robust temperature range of -25°C to +80°C and is built with 24AWG stranded conductors for flexibility This assembly is straight wired Used to connect to M12 devices that utilize an 8 position, A-code (single keyway) connector UL Style 20549 PUR jacket is resistant to moisture, sunlight (UV), oils, chemicals and has a flame rating of VW-1 Application Field Bus and CAN bus Food and beverage services Motion controller, factory automation and industrial control I/O connectivity Sensors and actuators
Datasheet
Description
L-com stocks 8 Position A-coded M12 cable assemblies for use in sensor, actuator or Fieldbus applications. The single keyway A-code M12 connectors are IP67 rated when mated and are excellent for lock-down applications. All cables have moisture and sunlight resistant jackets. PUR versions have additional chemical and industrial resistances while PVC versions have a high +105°C temp range. All assemblies have UL recognized jackets and a VW-1 flame rating. Available in shielded or unshielded, with male to male or male to female ends, buy online today. Features M12 connectors are threaded and IP67 rated when mated properly PUR jacket has a robust temperature range of -25°C to +80°C and is built with 24AWG stranded conductors for flexibility This assembly is straight wired Used to connect to M12 devices that utilize an 8 position, A-code (single keyway) connector UL Style 20549 PUR jacket is resistant to moisture, sunlight (UV), oils, chemicals and has a flame rating of VW-1 Application Field Bus and CAN bus Food and beverage services Motion controller, factory automation and industrial control I/O connectivity Sensors and actuators
Datasheet

Suppliers

Company
Product
Description
Supplier Links
M12 8 Position A-code Industrial Outdoor Assembly, PUR Jacket, M/M, Black, 2.0M - TRG881-P4B-2M - L-com, Inc.
North Andover, MA, United States
M12 8 Position A-code Industrial Outdoor Assembly, PUR Jacket, M/M, Black, 2.0M
TRG881-P4B-2M
M12 8 Position A-code Industrial Outdoor Assembly, PUR Jacket, M/M, Black, 2.0M TRG881-P4B-2M
L-com stocks 8 Position A-coded M12 cable assemblies for use in sensor, actuator or Fieldbus applications. The single keyway A-code M12 connectors are IP67 rated when mated and are excellent for lock-down applications. All cables have moisture and sunlight resistant jackets. PUR versions have additional chemical and industrial resistances while PVC versions have a high +105°C temp range. All assemblies have UL recognized jackets and a VW-1 flame rating. Available in shielded or unshielded, with male to male or male to female ends, buy online today. Features M12 connectors are threaded and IP67 rated when mated properly PUR jacket has a robust temperature range of -25°C to +80°C and is built with 24AWG stranded conductors for flexibility This assembly is straight wired Used to connect to M12 devices that utilize an 8 position, A-code (single keyway) connector UL Style 20549 PUR jacket is resistant to moisture, sunlight (UV), oils, chemicals and has a flame rating of VW-1 Application Field Bus and CAN bus Food and beverage services Motion controller, factory automation and industrial control I/O connectivity Sensors and actuators

L-com stocks 8 Position A-coded M12 cable assemblies for use in sensor, actuator or Fieldbus applications. The single keyway A-code M12 connectors are IP67 rated when mated and are excellent for lock-down applications. All cables have moisture and sunlight resistant jackets. PUR versions have additional chemical and industrial resistances while PVC versions have a high +105°C temp range. All assemblies have UL recognized jackets and a VW-1 flame rating. Available in shielded or unshielded, with male to male or male to female ends, buy online today.

Features

  • M12 connectors are threaded and IP67 rated when mated properly
  • PUR jacket has a robust temperature range of -25°C to +80°C and is built with 24AWG stranded conductors for flexibility
  • This assembly is straight wired
  • Used to connect to M12 devices that utilize an 8 position, A-code (single keyway) connector
  • UL Style 20549 PUR jacket is resistant to moisture, sunlight (UV), oils, chemicals and has a flame rating of VW-1

Application

  • Field Bus and CAN bus
  • Food and beverage services
  • Motion controller, factory automation and industrial control
  • I/O connectivity
  • Sensors and actuators
Supplier's Site
Sensor Cord, 8P M12 Plug-Plug, 6.6Ft; Connector Type A L-Com - 29AH9338 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 8P M12 Plug-Plug, 6.6Ft; Connector Type A L-Com
29AH9338
Sensor Cord, 8P M12 Plug-Plug, 6.6Ft; Connector Type A L-Com 29AH9338
SENSOR CORD, 8P M12 PLUG-PLUG, 6.6FT; Connector Type A:M12 Plug; Connector Type B:M12 Plug; No. of Positions:8 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:- RoHS Compliant: Yes

SENSOR CORD, 8P M12 PLUG-PLUG, 6.6FT; Connector Type A:M12 Plug; Connector Type B:M12 Plug; No. of Positions:8 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRG881-P4B-2M 29AH9338
Product Name M12 8 Position A-code Industrial Outdoor Assembly, PUR Jacket, M/M, Black, 2.0M Sensor Cord, 8P M12 Plug-Plug, 6.6Ft; Connector Type A L-Com
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

M8/M12 Cable Assemblies - TAD14841311-001 - TE Connectivity
Specs
Product Type M12 Plug
Cable Length 1.64 ft (5 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions
View Details
6 suppliers
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers