L-com, Inc. M12 8 Position A-code Industrial Outdoor Assembly, PUR Jacket, M/M, Black, 10.0M TRG881-P4B-10M

Description
L-com stocks 8 Position A-coded M12 cable assemblies for use in sensor, actuator or Fieldbus applications. The single keyway A-code M12 connectors are IP67 rated when mated and are excellent for lock-down applications. All cables have moisture and sunlight resistant jackets. PUR versions have additional chemical and industrial resistances while PVC versions have a high +105°C temp range. All assemblies have UL recognized jackets and a VW-1 flame rating. Available in shielded or unshielded, with male to male or male to female ends, buy online today. Features PUR jacket has a robust temperature range of -25°C to +80°C and is built with 24AWG stranded conductors for flexibility This assembly is straight wired UL Style 20549 PUR jacket is resistant to moisture, sunlight (UV), oils, chemicals and has a flame rating of VW-1 M12 connectors are threaded and IP67 rated when mated properly Used to connect to M12 devices that utilize an 8 position, A-code (single keyway) connector Application Field Bus and CAN bus Food and beverage services I/O connectivity Motion controller, factory automation and industrial control Sensors and actuators
Datasheet
Description
L-com stocks 8 Position A-coded M12 cable assemblies for use in sensor, actuator or Fieldbus applications. The single keyway A-code M12 connectors are IP67 rated when mated and are excellent for lock-down applications. All cables have moisture and sunlight resistant jackets. PUR versions have additional chemical and industrial resistances while PVC versions have a high +105°C temp range. All assemblies have UL recognized jackets and a VW-1 flame rating. Available in shielded or unshielded, with male to male or male to female ends, buy online today. Features PUR jacket has a robust temperature range of -25°C to +80°C and is built with 24AWG stranded conductors for flexibility This assembly is straight wired UL Style 20549 PUR jacket is resistant to moisture, sunlight (UV), oils, chemicals and has a flame rating of VW-1 M12 connectors are threaded and IP67 rated when mated properly Used to connect to M12 devices that utilize an 8 position, A-code (single keyway) connector Application Field Bus and CAN bus Food and beverage services I/O connectivity Motion controller, factory automation and industrial control Sensors and actuators
Datasheet

Suppliers

Company
Product
Description
Supplier Links
M12 8 Position A-code Industrial Outdoor Assembly, PUR Jacket, M/M, Black, 10.0M - TRG881-P4B-10M - L-com, Inc.
North Andover, MA, United States
M12 8 Position A-code Industrial Outdoor Assembly, PUR Jacket, M/M, Black, 10.0M
TRG881-P4B-10M
M12 8 Position A-code Industrial Outdoor Assembly, PUR Jacket, M/M, Black, 10.0M TRG881-P4B-10M
L-com stocks 8 Position A-coded M12 cable assemblies for use in sensor, actuator or Fieldbus applications. The single keyway A-code M12 connectors are IP67 rated when mated and are excellent for lock-down applications. All cables have moisture and sunlight resistant jackets. PUR versions have additional chemical and industrial resistances while PVC versions have a high +105°C temp range. All assemblies have UL recognized jackets and a VW-1 flame rating. Available in shielded or unshielded, with male to male or male to female ends, buy online today. Features PUR jacket has a robust temperature range of -25°C to +80°C and is built with 24AWG stranded conductors for flexibility This assembly is straight wired UL Style 20549 PUR jacket is resistant to moisture, sunlight (UV), oils, chemicals and has a flame rating of VW-1 M12 connectors are threaded and IP67 rated when mated properly Used to connect to M12 devices that utilize an 8 position, A-code (single keyway) connector Application Field Bus and CAN bus Food and beverage services I/O connectivity Motion controller, factory automation and industrial control Sensors and actuators

L-com stocks 8 Position A-coded M12 cable assemblies for use in sensor, actuator or Fieldbus applications. The single keyway A-code M12 connectors are IP67 rated when mated and are excellent for lock-down applications. All cables have moisture and sunlight resistant jackets. PUR versions have additional chemical and industrial resistances while PVC versions have a high +105°C temp range. All assemblies have UL recognized jackets and a VW-1 flame rating. Available in shielded or unshielded, with male to male or male to female ends, buy online today.

Features

  • PUR jacket has a robust temperature range of -25°C to +80°C and is built with 24AWG stranded conductors for flexibility
  • This assembly is straight wired
  • UL Style 20549 PUR jacket is resistant to moisture, sunlight (UV), oils, chemicals and has a flame rating of VW-1
  • M12 connectors are threaded and IP67 rated when mated properly
  • Used to connect to M12 devices that utilize an 8 position, A-code (single keyway) connector

Application

  • Field Bus and CAN bus
  • Food and beverage services
  • I/O connectivity
  • Motion controller, factory automation and industrial control
  • Sensors and actuators
Supplier's Site
Sensor Cord, 8P M12 Plug-Plug, 32.8Ft; Connector Type A L-Com - 29AH9337 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 8P M12 Plug-Plug, 32.8Ft; Connector Type A L-Com
29AH9337
Sensor Cord, 8P M12 Plug-Plug, 32.8Ft; Connector Type A L-Com 29AH9337
SENSOR CORD, 8P M12 PLUG-PLUG, 32.8FT; Connector Type A:M12 Plug; Connector Type B:M12 Plug; No. of Positions:8 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:- RoHS Compliant: Yes

SENSOR CORD, 8P M12 PLUG-PLUG, 32.8FT; Connector Type A:M12 Plug; Connector Type B:M12 Plug; No. of Positions:8 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRG881-P4B-10M 29AH9337
Product Name M12 8 Position A-code Industrial Outdoor Assembly, PUR Jacket, M/M, Black, 10.0M Sensor Cord, 8P M12 Plug-Plug, 32.8Ft; Connector Type A L-Com
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

QSFP to 4XSFP+ Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Mini Displayport Male To Displayport Female Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details