L-com, Inc. Brad® Ultra-Lock® M12 Cable 5 pole A code IP69K rated Male to Female 22AWG PVC YLW, 1.0m TRG823-C2Y-1M

Description
L-com offers Brad® Ultra-Lock® M12 cable assemblies. Ultra-Lock® connectors use a unique radial seal and mechanical-locking design that offers a fast and secure connection that secures with a quick push/pull motion. There is no need to tighten them down and wonder whether or not a tight seal was made. When mated, the IP69K rating provides excellent protection against liquids and particulate even in wash-down or submerged applications. Built with a cost-effective PVC jacket and 22AWG conductors. The 5 position M12 is ideal for sending auxiliary power to devices in PROFIBUS installations. Assemblies are available in Male to Pigtail, Female to Pigtail and Male to Female. Buy online today. Features IP69K rating (when mated) ensures excellent protection against liquids and particulate Push-to-lock Brad® Ultra-Lock® M12 connectors ensure a fast and reliable connection every time and are compatible with standard threaded M12 receptacles (please note these Ultra-Lock® M12s may not mate directly to another M12 cable so "daisy-chaining" is not recommended) Used to connect to M12 devices that utilize a 5 position, A coded (single keyway) connector Cost-effective PVC jacket with 22AWG conductors Need a mate for your cable or a receptacle for your enclosure or panel? Find L-com's M12 receptacles HERE Application Factory automation controls and equipment Food and beverage services Fieldbus, Profibus or CAN bus Material handling Sensor or actuator applications
Description
L-com offers Brad® Ultra-Lock® M12 cable assemblies. Ultra-Lock® connectors use a unique radial seal and mechanical-locking design that offers a fast and secure connection that secures with a quick push/pull motion. There is no need to tighten them down and wonder whether or not a tight seal was made. When mated, the IP69K rating provides excellent protection against liquids and particulate even in wash-down or submerged applications. Built with a cost-effective PVC jacket and 22AWG conductors. The 5 position M12 is ideal for sending auxiliary power to devices in PROFIBUS installations. Assemblies are available in Male to Pigtail, Female to Pigtail and Male to Female. Buy online today. Features IP69K rating (when mated) ensures excellent protection against liquids and particulate Push-to-lock Brad® Ultra-Lock® M12 connectors ensure a fast and reliable connection every time and are compatible with standard threaded M12 receptacles (please note these Ultra-Lock® M12s may not mate directly to another M12 cable so "daisy-chaining" is not recommended) Used to connect to M12 devices that utilize a 5 position, A coded (single keyway) connector Cost-effective PVC jacket with 22AWG conductors Need a mate for your cable or a receptacle for your enclosure or panel? Find L-com's M12 receptacles HERE Application Factory automation controls and equipment Food and beverage services Fieldbus, Profibus or CAN bus Material handling Sensor or actuator applications

Suppliers

Company
Product
Description
Supplier Links
Brad® Ultra-Lock® M12 Cable 5 pole A code IP69K rated Male to Female 22AWG PVC YLW, 1.0m - TRG823-C2Y-1M - L-com, Inc.
North Andover, MA, United States
Brad® Ultra-Lock® M12 Cable 5 pole A code IP69K rated Male to Female 22AWG PVC YLW, 1.0m
TRG823-C2Y-1M
Brad® Ultra-Lock® M12 Cable 5 pole A code IP69K rated Male to Female 22AWG PVC YLW, 1.0m TRG823-C2Y-1M
L-com offers Brad® Ultra-Lock® M12 cable assemblies. Ultra-Lock® connectors use a unique radial seal and mechanical-locking design that offers a fast and secure connection that secures with a quick push/pull motion. There is no need to tighten them down and wonder whether or not a tight seal was made. When mated, the IP69K rating provides excellent protection against liquids and particulate even in wash-down or submerged applications. Built with a cost-effective PVC jacket and 22AWG conductors. The 5 position M12 is ideal for sending auxiliary power to devices in PROFIBUS installations. Assemblies are available in Male to Pigtail, Female to Pigtail and Male to Female. Buy online today. Features IP69K rating (when mated) ensures excellent protection against liquids and particulate Push-to-lock Brad® Ultra-Lock® M12 connectors ensure a fast and reliable connection every time and are compatible with standard threaded M12 receptacles (please note these Ultra-Lock® M12s may not mate directly to another M12 cable so "daisy-chaining" is not recommended) Used to connect to M12 devices that utilize a 5 position, A coded (single keyway) connector Cost-effective PVC jacket with 22AWG conductors Need a mate for your cable or a receptacle for your enclosure or panel? Find L-com's M12 receptacles HERE Application Factory automation controls and equipment Food and beverage services Fieldbus, Profibus or CAN bus Material handling Sensor or actuator applications

L-com offers Brad® Ultra-Lock® M12 cable assemblies. Ultra-Lock® connectors use a unique radial seal and mechanical-locking design that offers a fast and secure connection that secures with a quick push/pull motion. There is no need to tighten them down and wonder whether or not a tight seal was made. When mated, the IP69K rating provides excellent protection against liquids and particulate even in wash-down or submerged applications. Built with a cost-effective PVC jacket and 22AWG conductors. The 5 position M12 is ideal for sending auxiliary power to devices in PROFIBUS installations. Assemblies are available in Male to Pigtail, Female to Pigtail and Male to Female. Buy online today.

Features

  • IP69K rating (when mated) ensures excellent protection against liquids and particulate
  • Push-to-lock Brad® Ultra-Lock® M12 connectors ensure a fast and reliable connection every time and are compatible with standard threaded M12 receptacles (please note these Ultra-Lock® M12s may not mate directly to another M12 cable so "daisy-chaining" is not recommended)
  • Used to connect to M12 devices that utilize a 5 position, A coded (single keyway) connector
  • Cost-effective PVC jacket with 22AWG conductors
  • Need a mate for your cable or a receptacle for your enclosure or panel? Find L-com's M12 receptacles HERE

Application

  • Factory automation controls and equipment
  • Food and beverage services
  • Fieldbus, Profibus or CAN bus
  • Material handling
  • Sensor or actuator applications
Supplier's Site
5-Pole M12A M/f Pvc 22 Yel 1M L-Com - 23AK9283 - Newark, An Avnet Company
Chicago, IL, United States
5-Pole M12A M/f Pvc 22 Yel 1M L-Com
23AK9283
5-Pole M12A M/f Pvc 22 Yel 1M L-Com 23AK9283
5-POLE M12A M/F PVC 22 YEL 1M

5-POLE M12A M/F PVC 22 YEL 1M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRG823-C2Y-1M 23AK9283
Product Name Brad® Ultra-Lock® M12 Cable 5 pole A code IP69K rated Male to Female 22AWG PVC YLW, 1.0m 5-Pole M12A M/f Pvc 22 Yel 1M L-Com
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

ix Industrial IO Cable Assembly - NDHN5A7AA0A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application LAN / Ethernet; Networking
Cable Length 3.28 ft (10 dm)
Standards / Certifications RoHS
View Details
Sensor Cord, Rcpt-Free End, 3M Rohs Compliant Sensata/bei Sensors - 75AJ3572 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-2300/102-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
Accessories, Gate leads - GATELEAD HIGH POWER - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details